Full Duplex Network Media Converters
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Form Factor: Module; DIN Rail Mounted
- Connector: Male EIA 9-pin D-sub Connectors
- Network: RS-232/422/485
- Network: RS-232/422/485
from S.I. Tech, Inc.
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics. [See More]
- Form Factor: Module
- Connector: BNC (Coaxial) Connectors
- Network: Arcnet
- Network: Single Mode (optional feature); Multimode Fiber
from Dataforth Corporation
The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or... [See More]
- Form Factor: Module; DIN Rail Mounted
- Connector: Female EIA 9-pin D-sub Connectors
- Network: RS-232/422/485
- Network: RS-232/422/485
from S.I. Tech, Inc.
S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch selectable internal clocking for 2400, 4800, 9600 and 19200 bps. There is an external clocking provision... [See More]
- Form Factor: Module
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Multimode Fiber
from S.I. Tech, Inc.
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of... [See More]
- Form Factor: Module
- Connector: D-Subminiature Connector; DTE/DCE Null Modem Switch, TTL, 20 mA
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors. [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-FL
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 1000Base-T
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users) [See More]
- Form Factor: Module
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Single Mode (optional feature); Multimode Fiber
from S.I. Tech, Inc.
Full duplex synchronous DC to 9.6 Kbps, asynchronous DC to 19.2 Kbps with control signals [See More]
- Form Factor: Module
- Connector: D-Subminiature Connector
- Network: RS-232/422/485
- Network: Multimode Fiber
from Data Connect Enterprise, Inc.
FEATURES. Full Duplex 100Mbps Ethernet Operation up to 120km. Support for 1310nm, and 1550nm Optics. Multimode and Single Mode Fiber Optic Media Support. Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002. Side-Band Link Management with UCS Domain Management Module. VT-100 Support for... [See More]
- Form Factor: Module
- Network: Single Mode (optional feature); Multimode Fiber (optional feature)
- Network: 10Base-T
- Features: Rack Mount; Duplex
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T
- Cable Length: 100
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design guarantees the uninterrupted operations of... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Network: 100Base-FX; 100BaseFX
from Fiber Instrument Sales, Inc./FIS
Converts twisted-pair to fiber, lifetime performance warranty, [See More]
- Form Factor: Module
- Connector: SC Multimode
- Network: 1000Base-TX
- Cable Length: 220
from R. STAHL, Inc.
For operation of an inherently safe fibre optic cable "op is" according to IEC 60079-28. For 100 MBit/s Industrial Ethernet. Transmission range up to 5 km (multi mode) or up to 30 km (single mode). Extended temperature range -30 ... +75 °C. Easy commissioning, no configuration required. [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10/100Base-TX
- Cable Length: 100
from Moxa Inc.
The IMC-101 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The IMC-101 ’s reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each IMC-101 converter... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10/100Base-TX
- Network: 100Base-FX; Multimode Fiber
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Network: 100Base-FX; Multimode Fiber
from L-com, Inc.
EtherWAN's EX42011 series of Industrial Media Converters are able to function at temperatures ranging from -10C to 60C (14F to 140F) and can be conveniently mounted to any standard 35mm DIN Rail. The single 10/100Base-TX port supports Auto-Negotiation, Auto-MDI/MDIX. The duplex fiber port is... [See More]
- Network: 100Base-TX; 100Base-FX; Multimode Fiber
- Features: Duplex
- Network: 100Base-FX
from Versitron, Inc.
Network Speed becomes a non-issue with the new 10/100/1000. "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 1000Base-T; 10/100Base-TX
- Network: 1000Base-FX
from Electro Standards Laboratories
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full... [See More]
- Form Factor: Module
- Connector: SC Multimode
- Network: Single Mode
- Network: RS-232/422/485
from Patton Electronics Co.
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
- Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
from Data Connect Enterprise, Inc.
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter also supports connectivity of up to 120km over single mode fiber optic cable in full duplex mode. [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Network: 100Base-TX
- Network: 100Base-FX
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Cable Length: 100
from Henrich Electronics, Inc.
Industrial Gigabit Ethernet to Fiber Media Converter. The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 1000Base-T; 10/100/1000BaseT(X)
- Network: 1000BaseFX
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Network: 100Base-FX; Single Mode
from Versitron, Inc.
If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression, the MF727xS may be of help to you. Compatible with a wide range of DC power inputs (+7 to +30 volts DC) and offering... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100Base-TX
- Network: 100Base-FX
from Electro Standards Laboratories
The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex... [See More]
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode
- Network: RS-232/422/485
from Data Connect Enterprise, Inc.
Features. • Two models, regular for wiring closets and Hardened for Industrial, AC and DC power • Provides 100Mb Ethernet media conversion between twisted pair and fiber, FDX and HDX, with Link Pass-Through • Supports IEEE 802.3u auto-negotiation on the RJ-45 port to enable an... [See More]
- Form Factor: Module
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
- Connector: RJ-45; SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature); MTRJ Single Mode (optional feature); MTRJ Multimode (optional feature); LC
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Henrich Electronics, Inc.
Industrial 10/100BaseT(X) to 100BaseFX Media Converters. The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX; 10/100BaseT(X)
- Network: 100Base-FX; 100BaseFX
from Weidmuller
Industrial Fast Ethernet media converter. 10/100BaseT(X) auto-negotiation and auto MDI/MDI-X. Link Fault Pass-Through (LFP). Warning in event of power failure and port failure. Redundant power supply inputs. -40 to 75 °C operating temperature (T models). Designed for explosive-risk areas... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 100Base-TX
- Network: 100Base-FX; Multimode Fiber
from Versitron, Inc.
Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can select from one of the following three settings: 10/100 autosensing. 10base fixed. 100base fixed. These settings allow you to... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10/100Base-TX
- Network: 100Base-FX
from Electro Standards Laboratories
The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over RS232, or... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T (optional feature); 100BT (optional feature)
- Network: RS-232/422/485
from Data Connect Enterprise, Inc.
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]
- Form Factor: Module
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Henrich Electronics, Inc.
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports. The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 10Base-T; 100BT; 1000Base-T; 10/100/1000Base-T
- Network: 100/1000Base-X
from Versitron, Inc.
Need a fiber optic industrial strength product for harsh environment applications that is 1000Base?. Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment?. The MF7250 with its DC power input range of +7 to +30volts, its choice of power connectors(screw terminal or DC... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: 1000Base-T
- Network: 1000BaseX
from Electro Standards Laboratories
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer... [See More]
- Form Factor: Module
- Connector: RJ-45
- Network: RS-232/422/485
- Cable Length: 15
from Data Connect Enterprise, Inc.
Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]
- Form Factor: Module
- Connector: RJ-45; ST Single Mode; ST Multimode
- Connector: RJ-45; ST Single Mode; ST Multimode
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Versitron, Inc.
Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have dark fiber in place and it turns out to be incompatible with your current network, you can employ... [See More]
- Form Factor: Module
- Connector: SFP
- Network: 100BT; 100Base-TX; 100Base-FX
- Network: 1000BCX; 1000Base-LX; 1000Base-SX; 1000Base-T
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Form Factor: Module
- Connector: SC Multimode
- Network: Multimode Fiber
- Cable Length: 75
from Data Connect Enterprise, Inc.
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide an uplink switch on the RJ-45 port, Link Pass-Through • Two sets of LEDs, on beveled facing and... [See More]
- Form Factor: Module
- Connector: ST Single Mode; ST Multimode
- Connector: ST Single Mode; ST Multimode
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Versitron, Inc.
Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]
- Form Factor: Board; PCI Adapter
- Connector: ST Single Mode; ST Multimode
- Network: 100Base-FX
- Network: 100Base-FX
from Electro Standards Laboratories
The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]
- Form Factor: Module
- Connector: SC Multimode
- Network: Multimode Fiber
- Cable Length: 75
from Data Connect Enterprise, Inc.
Features. • Provides Fast Ethernet media conversion from twisted pair to fiber. • Available with fiber connectors for either SC or ST types, multi-mode or singlemode. • Full or half-duplex mode operation, transparent. • Complies with 100Mb/s Fast Ethernet standards, IEEE 802.3u. [See More]
- Form Factor: Module
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Connector: SC Single Mode (optional feature); SC Multimode (optional feature); ST Single Mode (optional feature); ST Multimode (optional feature)
- Features: Rack Mount (optional feature); Duplex; LED Indicator
from Versitron, Inc.
Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]
- Form Factor: Board; PCI Adapter
- Features: Duplex; LED Indicator
- Network: 1000Base-LX; 1000Base-SX
from Electro Standards Laboratories
The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire halfduplex or... [See More]
- Form Factor: Module
- Connector: ST Multimode
- Network: Multimode Fiber
- Cable Length: 5250