SC Multimode Network Media Converters
from LEMO USA, Inc.
The LEMO MEERKAT ™ is a triax to fibre media converter. The unit encodes the camera ’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: • Triaxial 50 or 75 Ω. (see our Audio/Video connectors). • Hybrid with: (see the 3K.93C series). 2 fibre... [See More]
- Connector: SC Multimode; FC-PC
- Network: Triaxial Signal
- Form Factor: Module
- Cable Length: 2000
from Data Connect Enterprise, Inc.
Features. • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST. • Installs easily - simply attach cable segments to appropriate connectors on converter. • Provides diagnostic... [See More]
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Connector: RJ-45; BNC (Coaxial) Connectors; SC Multimode; ST Single Mode; ST Multimode
- Form Factor: Module
- Features: LED Indicator
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]
- Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 10Base-T
- Form Factor: Module
- Cable Length: 100
from Electro Standards Laboratories
The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full... [See More]
- Connector: SC Multimode
- Network: Single Mode
- Form Factor: Module
- Network: RS-232/422/485
from Omnitron Systems Technology, Inc.
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network... [See More]
- Connector: SC Single Mode; SC Multimode
- Network: Single Mode; Multimode Fiber
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from L-com, Inc.
The The EtherWan EL9000 series functions at temperatures ranging from -40 °C to 75 °C (-40 °F to 167 °F) and is tested for functional operation @ -40 °C to 85 °C (-40 °F to 185 °F). Whether on the factory floor or the street corner, the EL9000 will provide... [See More]
- Connector: SC Multimode
- Network: 1000Base-SX
- Network: 100Base-TX; 1000Base-SX; Multimode Fiber
- Connector: SC Multimode
from Fiber Instrument Sales, Inc./FIS
Full set LED indicators, 10/100 Mbps and half/full duplex, auto configured [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Cable Length: 2000
from Moxa Inc.
LFP (Link Fault Pass-through) and FEF (Far End Fault). Two different operation modes. · Store-and-Forward. · Pass Through. Auto Negotiation. Supports TS-1000 Version 2 protocol. Supports Turbo Ring V2. Plug and Play. Hot-swap. Introduction. The CSM-200 modules are slide-in... [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX
from Canoga Perkins Corporation
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending 100 Mbps UTP Fast Ethernet over 120 Km, the L322 provides management... [See More]
- Connector: RJ-45; SC Single Mode; SC Multimode
- Network: 100BT; 100Base-TX
- Form Factor: Module
- Cable Length: 100
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Connector: SC Multimode
- Network: Multimode Fiber
- Form Factor: Module
- Cable Length: 75
from Omnitron Systems Technology, Inc.
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 100Base-FX
- Form Factor: Module
- Network: Single Mode; Multimode Fiber
from Fiber Instrument Sales, Inc./FIS
Long distance connections, lifetime warranty, wall or chassis-mountable [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100Base-TX; 100Base-FX
- Form Factor: Module
- Cable Length: 2000
from Moxa Inc.
The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 100Base-FX; 10/100Base-TX
- Form Factor: Module
- Network: 10Base-T; 10Base-FL
from Electro Standards Laboratories
The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]
- Connector: SC Multimode
- Network: Multimode Fiber
- Form Factor: Module
- Cable Length: 75
from Omnitron Systems Technology, Inc.
The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber... [See More]
- Connector: SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
- Network: 100BASE-X
- Form Factor: Module
- Network: 100BASE-X
from Fiber Instrument Sales, Inc./FIS
Intelligent solution for simplicity, low cost, minimum foot print [See More]
- Connector: SC Multimode
- Network: 10Base-T; 100BT; 100Base-TX
- Form Factor: Module
- Cable Length: 2000
from Moxa Inc.
10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X. IEEE 802.3af compliant PoE. Power failure alarm by relay output. Store-and-Forward mode and Cut Through mode. -40 to 75 °C operating temperature range (T models). Redundant dual DC power inputs. Introduction. IMC-P101 series Ethernet-to-fiber... [See More]
- Connector: RJ-45; SC Multimode; ST Multimode
- Network: 10Base-T; 100Base-TX
- Form Factor: Module
- Network: 100Base-FX