BNC Network Media Converters

7 Results
Media Converter -- SERBAL™
from LEMO USA, Inc.

The LEMO SERBAL ™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x). • Hybrid with. (see the 3K.93C series). 2 fibre optic contacts. 2 signal contacts. 2 power contacts and ground. Main Features: • Converts from coaxial... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: Single Mode; HD/SDI
  • Form Factor: Module
  • Connector: BNC (Coaxial) Connectors
CCTV - Fiber Optic Video System Receiver -- 2810-REC
from S.I. Tech, Inc.

Stand Alone. 75 Ohm BNC Female. Multimode Standard. Video to Fiber Receiver. System Bandwidth is 10Hz to 15MHz [See More]

  • Connector: BNC (Coaxial) Connectors; 75 Ohm, BNC Bulkhead Jack
  • Network: Single Mode (optional feature); Multimode Fiber
  • Form Factor: Module
  • Connector: ST Single Mode (optional feature); ST Multimode; SMA
10BASE-T to 10BASE-2 Managed Ethernet Media Converter -- iConverter® 10T/2
from Omnitron Systems Technology, Inc.

The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back to back,... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
Ethernet Media Converter -- Model H101
from Data Connect Enterprise, Inc.

The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45
Media Converter, 10Base-T RJ45 to 10Base-2 Thinnet Coax BNC -- LCTP-10BT-10B2
from L-com, Inc.

L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an external power supply... [See More]

  • Connector: BNC (Coaxial) Connectors
  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Network: 10Base-T
  • Network: 10Base-2
T1/E1 Copper-to-Fiber Media Converters -- FlexPoint™ T1/E1
from Omnitron Systems Technology, Inc.

The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs, providing distance extension over fiber. [See More]

  • Connector: BNC (Coaxial) Connectors
  • Network: T1/E1
  • Form Factor: Module
  • Connector: RJ-45
Media Converter -- TB14
from Data Connect Enterprise, Inc.

Features. • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal BNC termination switch and an uplink switch on the RJ-45 • Two sets of LEDs, on beveled facing and on... [See More]

  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Connector: RJ-45; BNC (Coaxial) Connectors
  • Form Factor: Module
  • Features: Rack Mount (optional feature); LED Indicator