10Base-T Network Media Converters

7 Results
1-Module iConverter Redundant Power Chassis -- iConverter® 1-Module Redundant Power Chassis
from Omnitron Systems Technology, Inc.

The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm... [See More]

  • Network: 10Base-T; 100BT
  • Network: 10Base-T; 100BT
  • Form Factor: Module
  • Connector: RJ-45
OpticLink Multimode Media Converter -- Model 2300M
from Patton Electronics Co.

Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode fiber, or 18.6 miles (30 km)... [See More]

  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Network: 10Base-T; 10Base-FL; 100Base-TX; 100Base-FX; 100Base-SX
  • Form Factor: Module
  • Connector: RJ-45
Ethernet To Fiber Media Converter -- IMC-21 Series
from Moxa Inc.

The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to 45 VDC power input or 18 to 30 VAC power input. [See More]

  • Network: 10Base-T; 10Base-FL
  • Network: 100Base-FX; 10/100Base-TX
  • Form Factor: Module
  • Connector: RJ-45; SC Multimode; ST Multimode
MELSEC Q Series Standard MES Interface Module
from Mitsubishi Electric Automation, Inc.

As part of Mitsubishi's e-F@ctory technology, the QJ71MES96 module allows a direct connection from a Q Series Automation Platform controller on the shop floor to high level IT MES (Manufacturing Execution Systems) infrastructure. [See More]

  • Network: 10Base-T; 100Base-TX
  • Network: 10Base-T; 100Base-TX
  • Form Factor: Module
  • Cable Length: 100
10/100, RJ45 to 100Base-FX, SM SC 20KM -- LCM643-14
from L-com, Inc.

The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are... [See More]

  • Network: 10Base-T; 100Base-FX
  • Connector: RJ-45
  • Network: 100Base-FX
  • Connector: SC Single Mode
Managed Media Converter -- L312
from Canoga Perkins Corporation

Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and Customer Location. Extending UTP Ethernet up to 120 Km, the L312 provides management functions needed to... [See More]

  • Network: 10Base-T; 10Base-FL; Single Mode; Multimode Fiber
  • Network: 10Base-T
  • Form Factor: Module
  • Connector: RJ-45; SC Single Mode; SC Multimode; ST Single Mode; ST Multimode
10BASE-T UTP to Fiber Media Converter -- Model 8829
from Data Connect Enterprise, Inc.

UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of full-duplex LAN... [See More]

  • Network: 10Base-T
  • Network: Token Ring UTP
  • Form Factor: Module
  • Connector: ST Single Mode (optional feature); ST Multimode (optional feature)