X-Y-Z Axes Linear Slides and Linear Stages
from IntelLiDrives, Inc.
- Lift range 100 mm. - XY travel 25 x 25 mm. - Integrated solution. This system is a combination of linear actuator LSMA-200, vertical stroke 100 mm and XY LSMA table, travel 25 x 25 mm. Different stages combination and travel strokes are available upon request. [See More]
- Axis Configuration: Z Axis Only; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 3.94
from ETEL S.A.
The CHARON2HD platform is the high dynamic version of the existing CHARON2 family. Using dedicated electronic configurations, all combinations ranging from a simple XY stage to a complete motion system comprising 7 axes are available. CHARON2HD is suited for a broad range of applications and use... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.0 to 0.4724
from PI (Physik Instrumente) L.P.
Inexpensive and High Precision. Up to 20 nanometer steps. Load capacity to 40 kg. Travel ranges to ±50 mm / ±30 °. Repeatability to ±0.1 µm. BLDC motors. Works in any orientation. Fields of application. Research and industry. For tool inspection, life science,... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Z-Axis Travel: 0.9843
from Mad City Labs, Inc.
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Carriage Load: 0.4410 to 1.1
- Z-Axis Travel: 0.0039
- Device Type: Multi-Axis Configuration
from IntelLiDrives, Inc.
Gantry style cartesian robots with large working areas. All moving axes located above work area. - XYZ Gantry 600 x 600 x 150 mm travel. - Ball screw mechanism. - Stepper or servo motor driven. Options include: - larger or smaller travel stroke. - precision grade. - ball screw lead. - motor type... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 23.62
- Stroke or X-Axis Travel: 23.62
- Z-Axis Travel: 5.91
from ETEL S.A.
The VULCANO XYZ3TH platform is made up of the standard Vulcano XY outfitted with the Z3TH combined module. This 4 degrees of freedom module, provides 364 ° Theta rotation, double Z-axes, a coarse one for wafer loading and unloading, and a fine one for focus adjustment, as well as a Tip and Tilt... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0 to 25.59
- Stroke or X-Axis Travel: 0.0 to 25.59
- Z-Axis Travel: 0.4724
from PI (Physik Instrumente) L.P.
Fast, Compact, and Highly Precise. Travel ranges to ±17 mm / ±21 °. Load capacity to 5 kg. Repeatability to ±0.06 µm. Velocity to 10 mm/s. Vacuum version available. Fields of application. Research and industry. For micromanufacturing, medical technology, tool... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.6299
- Stroke or X-Axis Travel: 0.6693
- Z-Axis Travel: 0.2559
from Mad City Labs, Inc.
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip ” and “tilt ” ( θX... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0118
- Stroke or X-Axis Travel: 0.0039 to 0.0118
- Z-Axis Travel: 0.0039 to 0.0118
from IntelLiDrives, Inc.
Turn-key XYZ assembly, travel stroke 100 x 100 x 100 mm, consists of three LSMA167-100 actuators. Other stroke lengths are available. [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Z-Axis Travel: 3.94
from ETEL S.A.
The CHARON2 platforms are built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. They start from a standalone X axis and can be extended to a complete motion system of up to 7 axes. Datasheets performance are available with... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 16.14
- Stroke or X-Axis Travel: 0.0 to 25.59
- Device Type: Multi-Axis Configuration
from PI (Physik Instrumente) L.P.
For scanning and positioning in X, Y, Z, θX, θY, θZ. 800 µm × 800 µm × 200 µm linear range. Up to 1 mrad rotational angle. Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology. Direct metrology with capacitive sensors for... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0315
- Stroke or X-Axis Travel: 0.0315
- Z-Axis Travel: 0.0079
from Mad City Labs, Inc.
The Nano-Align6 is a six axis (X, Y, Z, θX , θY, θZ) piezo nanopositioning system with a large center aperture. The Nano-Align6 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with rotational motion about each axis. The large... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0079
- Stroke or X-Axis Travel: 0.0039 to 0.0079
- Z-Axis Travel: 0.0039 to 0.0079
from IntelLiDrives, Inc.
- Stroke 13x13x13 mm. - Compact 21 mm profile. - 0.1 micron resolution. - Stepper or servo driven. Turn-key XYZ assembly, travel stroke 13 x 13 x 13 m, consists of three LSMA184-13 actuators. [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Z-Axis Travel: 0.1969 to 0.9843
from Mad City Labs, Inc.
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0020
- Stroke or X-Axis Travel: 0.0020
- Z-Axis Travel: 0.0020
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from PI (Physik Instrumente) L.P.
F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.5906
- Stroke or X-Axis Travel: 0.1969 to 0.5906
- Z-Axis Travel: 0.1969 to 0.5906
from Mad City Labs, Inc.
The Nano-F3D is an objective lens piezo nanopositioner designed to provide the unique capability of moving a lens in all three axes (XYZ). Simultaneous, three axis motions of up to 100 microns can be accomplished with sub-nanometer positioning resolution. As with all Mad City Labs piezo... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0039
- Stroke or X-Axis Travel: 0.0039
- Z-Axis Travel: 0.0039
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.87
- Stroke or X-Axis Travel: 7.87
- Z-Axis Travel: 7.87
from PI (Physik Instrumente) L.P.
Highest Stiffness from Parallel-Kinematic Design. 100 µm Travel in Compact Design (40x40x40 mm). Unidirectional repeatability <0.2nm. Capacitative Sensors. PICMA ® High-Performance Multilayer Piezo Actuators. Extremely Lighweight at 0.08kg. Ideal for Fast Fiber Alignment and Microscopy... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0039 to 0.0043
- Stroke or X-Axis Travel: 0.0039 to 0.0043
- Z-Axis Travel: 0.0039 to 0.0043
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Z-Axis Travel: 3.94
from PI (Physik Instrumente) L.P.
For Loads to 60 kg. Low-wear, brushless DC motors. Travel ranges to 300 mm in X and Y and up to 170 mm in Z. Tilt and rotation angle to 100 °. High velocities. Fields of application. Motion simulation, industrial production, tool machines, automotive industry, shipping [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 5.91
- Z-Axis Travel: 3.35
from IntelLiDrives, Inc.
Cantilever style open access cartesian robots with all moving axes located above work area. - XYZ robotic arm 200 x 200 x 200 mm travel. - Ball screw mechanism. - Stepper or servo motor driven. Options include: - larger or smaller travel stroke. - precision grade. - ball screw lead. - motor type... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.87
- Stroke or X-Axis Travel: 7.87
- Z-Axis Travel: 7.87
from PI (Physik Instrumente) L.P.
100 x 100 x 100 Micron Travel Range. Very Compact: 44 x 44 x 44 mm. 1 Nanometer Resolution. Ideal for Fiber-Alignment and Photonics Packaging Applications. Optional E-760 Controller Card Features Built-In Optical Metrology. Closed- and Open-Loop Versions. Flexure-Guided Precision Trajectory Control. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0047
- Stroke or X-Axis Travel: 0.0047
- Z-Axis Travel: 0.0047
from IntelLiDrives, Inc.
Cantilever style open access cartesian robots with all moving axes located above work area. - XYZ robotic arm 400 x 400 x 150 mm travel. - Ball screw mechanism. - Stepper or servo motor driven. Options include: - larger or smaller travel stroke. - precision grade. - ball screw lead. - motor type... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 15.75
- Stroke or X-Axis Travel: 15.75
- Z-Axis Travel: 5.91
from PI (Physik Instrumente) L.P.
Low Profile for Easy Integration: 20 mm (0.8"). Large Aperture for 1x3"Slides. Accessories & Holders Available. All Parts Black Anodized for Minimum Reflections. 200 µm Standard Travel Range, Longer Ranges Available. Longest Lifetime with Proprietary PICMA ® Piezo Technology. Cost... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.0079
- Stroke or X-Axis Travel: 0.0079
- Z-Axis Travel: 0.0079
from IntelLiDrives, Inc.
Linear Servo Motor Actuators Linear ServoSlide LSS200 integrated into custom vertical gantry with travel span 1m x 1m x 100 mm, incorporates structure, linear brakes, shock absorbers and cable tracks. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0394
- Stroke or X-Axis Travel: 3.94
- Z-Axis Travel: 0.0394
from PI (Physik Instrumente) L.P.
6 motion axes: 3 × linear, 3 × rotational. Travel ranges to 200 µm linear and to 1 mrad tilt angle. Enhanced responsiveness & multi-axis precision: Parallel kinematics / metrology. Highest linearity and stability with capacitive sensors. Frictionless, high-precision flexure... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0079
- Stroke or X-Axis Travel: 0.0079
- Z-Axis Travel: 0.0079
from IntelLiDrives, Inc.
Lift stroke 100 mm. - XY travel 25 x 25 mm. - Rotary stage optional. - Integrated solution. This system is a combination of linear actuator LSMA-200, vertical stroke 100 mm, and XY table LSMA-167, travel 25 x 25 mm. Different stages combination and travel strokes are available upon request. Rotary... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 3.94 to 7.87
from PI (Physik Instrumente) L.P.
Parallel-Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision. Travel Ranges to 340 x 340 x 340 µm. Capacitive Sensors for Highest Linearity. Frictionless, High-Precision Flexure Guiding System. Excellent Scanning Flatness. High-Dynamics XYZ Version Available; Custom... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0039 to 0.0134
- Stroke or X-Axis Travel: 0.0039 to 0.0134
- Z-Axis Travel: 0.0039 to 0.0134
from IntelLiDrives, Inc.
- XY stroke 750 x 250 mm. - Lift 12 mm. - Rotation unlimited. - Integrated solution. Integrated turn-key system consists of XY system BSMA motorized ball screw actuators, and Lift-Rotary stage LSZ-12+PSR-150-30 stage. Clean room version available. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 9.84
- Stroke or X-Axis Travel: 29.53
- Z-Axis Travel: 0.4724
from PI (Physik Instrumente) L.P.
Higher Speed Through Direct Drive. Up to 2.2 kHz Resonant Frequency in X and Y. 30 x 30 or 30 x 30 x 10 Micron Travel Range. 100 Picometers Resolution. Capacitive Sensors for Highest Linearity. Parallel - Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision, Decoupling of X-Y-Z... [See More]
- Axis Configuration: X-Y Open Frame; X-Y-Z Axes
- Y-Axis Travel: 0.0012 to 0.0045
- Stroke or X-Axis Travel: 0.0012 to 0.0045
- Z-Axis Travel: 3.94E-4 to 4.72E-4
from IntelLiDrives, Inc.
Combination of XY Planar Air bearing table with RotoLinear Air bearing Lift-Rotary stages. - XY stroke 450x450 mm. - Lift 12 mm. - Unlimited rotation [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 17.72
- Stroke or X-Axis Travel: 17.72
- Z-Axis Travel: 0.4724
from IntelLiDrives, Inc.
Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table. - XY stroke 100x100 mm. - Lift 13 mm. - Unlimited rotation [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Z-Axis Travel: 0.5118
from IntelLiDrives, Inc.
Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table. - XY stroke 200x200 mm. - Lift 25 mm. - Unlimited rotation [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.87
- Stroke or X-Axis Travel: 7.87
- Z-Axis Travel: 0.9843
from IntelLiDrives, Inc.
Compact desktop XYZ robot featuring work tool moving over stationary object. - XYZ Robot Type 1 Non-Split axes. - Portable desktop solution. - Stroke 250x300x150 mm. - Ball screw mechanism. - Stepper or servo motor driven. Options include: - larger strokes. - precision grade. - ball screw lead. -... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 9.84
- Z-Axis Travel: 5.91
from IntelLiDrives, Inc.
Split axes design with motorized YZ bridge traversing over moving X axis. This flexible configuration suited for conveyor fed automation or heavy vertical loads. - XYZ Robot Type 2 Split axes. - Stroke 250x300x150 mm. - Ball screw mechanism. - Stepper or servo motor driven. Options include: - larger... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 9.84
- Z-Axis Travel: 5.91
from IntelLiDrives, Inc.
Compact desktop XYZ robot robot featuring end effector moving over stationary object. It is a lightweight unit for a portable automation or conveyor/work-cell operation. - XYZ Robot. - Inverted Y axis (stationary carriage). - Portable desktop solution. - Stroke 250x300x150 mm. - Ball screw... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 9.84
- Z-Axis Travel: 5.91
from TPA Motion
We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.3937
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
- Stroke or X-Axis Travel: 5 to 96
- Carriage Load: 24
from Qioptiq
The 3-Axis Positioner I3000 is easy to operate, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. This is possible by deviating form the conventional design. With... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0197 to 0.0787
- Stroke or X-Axis Travel: 0.0197 to 0.0787
- Z-Axis Travel: 0.5000
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
- Stroke or X-Axis Travel: 117
- Z-Axis Travel: 15
from Artifex Engineering
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.18
- Stroke or X-Axis Travel: 1.18
- Z-Axis Travel: 1.18
from Aerotech, Inc.
Design Features. Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel. Velocities up to 1.4 m/s provide high throughput. Integrated Cable Management System (CMS) shortens your machine build. 3-axis load up to 25 kg for demanding applications. Customizable Z and/or theta axis for easy... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91 to 23.62
- Stroke or X-Axis Travel: 5.91 to 59.06
- Z-Axis Travel: 3.94 to 11.81
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
- Stroke or X-Axis Travel: 6 to 132
- Carriage Load: 60
from Qioptiq
XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150 to 1.18
- Stroke or X-Axis Travel: 0.3150 to 1.18
- Z-Axis Travel: 0.3150 to 1.18
from H2W Technologies
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10
- Stroke or X-Axis Travel: 10
- Z-Axis Travel: 1
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
- Stroke or X-Axis Travel: 0.3150
- Z-Axis Travel: 0.3150
from Aerotech, Inc.
Design Features. Designed for high-performance photonics alignment and assembly. Linear encoder feedback provides up to 2 nm resolution. 62 picometer resolution available with the Automation 3200. Fully-preloaded air bearing. Complete noncontact design. Ultra-smooth velocity control [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843 to 5.91
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Z-Axis Travel: 0.9843 to 5.91
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 3
from Qioptiq
Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150
- Stroke or X-Axis Travel: 0.3150
- Z-Axis Travel: 0.3150
from H2W Technologies
Features: - Compact size. - High resolution/accuracy. - Air cylinder counter balance. - Support gussets for system rigidity. - Three axis of coordinated motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3
- Stroke or X-Axis Travel: 7
- Z-Axis Travel: 3
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Z-Axis Travel: 0.0118 to 0.3150
from Aerotech, Inc.
Design Features. 3- to 6-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. 0.027 to 0.058 arc second angular resolution. Turnkey drive and control electronics. Direct-drive rotary axes. Raster, spiral, or power peaking algorithms. Interface to... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97 to 5.91
- Stroke or X-Axis Travel: 1.97 to 5.91
- Z-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 35
from Qioptiq
CNC-machined aluminium body. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds position without power. Up to 10 mm travel in xyz. Full step width about 200 nm (micro stepping possible). [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3937
- Stroke or X-Axis Travel: 0.3937
- Z-Axis Travel: 0.3937
from H2W Technologies
Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.35
- Stroke or X-Axis Travel: 7.35
- Z-Axis Travel: 2
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from Aerotech, Inc.
Design Features. 3-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. Low C.T.E. construction. Insensitive to environmental changes [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 5.91
- Z-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 4
- Carriage Load: 25
from H2W Technologies
H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the overall size, weight, and cost of the system. Features: Compact, small... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 0.2500
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Axis Configuration: X Axis Only; X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Z-Axis Travel: 0.2362
from Aerotech, Inc.
Design Features. Three-axis photomask alignment stage. Standard interface for six or eight-inch masks. Integral vacuum groove for mask retention. Low profile for easy integration into optics train. Direct-drive brushless servomotors [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Carriage Load: 4.41 to 11.03
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 5
- Carriage Load: 50
from H2W Technologies
Features: - Non-contact air bearing operation. - Excellent flatness and straightness specifications. - Lowest velocity ripple. - No wearing parts. - Cable carriers to route payload cables. - Granite bridge to support vertical and rotary axis. - Four axis of coordinated motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10
- Stroke or X-Axis Travel: 10
- Z-Axis Travel: 3.5
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 50
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 6
- Carriage Load: 80
from Aerotech, Inc.
Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.1181
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
- Stroke or X-Axis Travel: 1 to 6
- Carriage Load: 10
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
- Stroke or X-Axis Travel: 1 to 8
- Carriage Load: 25
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from Del-Tron Precision, Inc.
Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1