Hard Wired-Stripped AC Power Cords

Description

Hard Wired-Stripped AC Power Cords are designed to provide a reliable connection between electrical devices and power sources. These cords are typically stripped at one end, allowing for direct wiring into a device or terminal block, which eliminates the need for a plug or connector at that end. This configuration is particularly useful in applications where a permanent or semi-permanent connection is required.

Working Principle

Hard Wired-Stripped AC Power Cords function by directly connecting the internal wiring of a device to the power source. The stripped end of the cord is connected to the device's internal terminals, ensuring a secure and stable electrical connection. This setup is beneficial because it reduces the risk of accidental disconnection and provides a more streamlined installation process. The direct connection also minimizes potential points of failure, making these cords a reliable choice for many applications.

Applications

Hard Wired-Stripped AC Power Cords are commonly used in industrial and commercial settings where devices require a permanent power connection. Specific examples include machinery in manufacturing plants, HVAC systems, and large appliances that are not frequently moved. These cords are also used in lighting installations where fixtures are hardwired into the building's electrical system.

Advantages over other AC Power Cords

One of the primary advantages of Hard Wired-Stripped AC Power Cords is their ability to provide a secure and permanent connection, reducing the risk of accidental disconnection. This is particularly advantageous in environments where equipment is subject to vibration or movement. Additionally, the absence of a plug or connector at one end can simplify installation and reduce clutter in tight spaces.

Limitations

A significant limitation of Hard Wired-Stripped AC Power Cords is their lack of flexibility once installed. Since they are hardwired into a device, they do not allow for easy disconnection or relocation of the equipment. This can be a drawback in applications where frequent maintenance or repositioning is required. Additionally, the installation process may require more time and expertise compared to using standard plug-in cords.

Considerations

When selecting Hard Wired-Stripped AC Power Cords, it is important to consider the initial installation costs, which may be higher due to the need for professional wiring. Operating expenses are generally low, as these cords are durable and require minimal maintenance. However, if a cord needs to be replaced, the process can be more complex and costly compared to replacing a standard plug-in cord. Durability is a key factor, and choosing a cord with a robust jacket can enhance longevity and performance in challenging environments.

29 Results
Eurocord -- 200-30
from Mega Electronics, Inc.

H03VVH2F2x0.75mm cable type [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: CEE 7/16
  • Number of Conductors: 2
  • Cord Length: 72
1218-06F-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 1-15P
  • Number of Conductors: 2
  • Cord Length: 72
PDU Cable -- CBL117
from Eaton | Power Quality

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA L6-30R
  • Number of Conductors: 3
  • Rated Current: 24
Powercord 18/3 SJT 6ft 5-15P ROJ BWG -- 17405 8 B1
from Volex Group, plc

If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair... [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 77
1218-06F-WH
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 1-15P
  • Number of Conductors: 2
  • Cord Length: 72
Powercord 18/3 SVT 8ft 5-15P ROJ BWG -- 17239 8 B1
from Volex Group, plc

If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair... [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 101
1218-07F-BR
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 1-15P
  • Number of Conductors: 2
  • Cord Length: 84
1236-67I-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 79
1314-06F-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
3800-06F-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
3800-06F-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
3822-63I-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 1-15P
  • Number of Conductors: 2
  • Cord Length: 75
3822-63I-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 1-15P
  • Number of Conductors: 2
  • Cord Length: 75
3823-63I-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 2
  • Cord Length: 75
3830-08F-BB
from UNICABLE, Inc.

Voltage: 125V/250V [See More]

  • Female End Type: Female Hard Wired Stripped; IEC-320-C13
  • Cord Length: 96
  • Number of Conductors: 3
  • Maximum Cable Temperature: 60
3890-08F-BB
from UNICABLE, Inc.

Voltage: 125V/250V [See More]

  • Female End Type: Female Hard Wired Stripped; IEC-320-C13
  • Cord Length: 96
  • Number of Conductors: 3
  • Maximum Cable Temperature: 60
4480-04M-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 157
4615-02M-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 79
4680-04M-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 157
4800-06F-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
4870-03M-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 118
4880-03M-GG
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 118
7200-15F-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 5-20P
  • Number of Conductors: 3
  • Cord Length: 180
7209-08F-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 6-20P
  • Number of Conductors: 3
  • Cord Length: 96
7608-08F-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: NEMA 6-15
  • Number of Conductors: 3
  • Cord Length: 96
8100-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: CEE 7/7
  • Number of Conductors: 3
  • Cord Length: 98.43
8100-25M-GG
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: CEE 7/7
  • Number of Conductors: 3
  • Cord Length: 98
8110-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: CEE 7/7
  • Number of Conductors: 3
  • Cord Length: 98.43
8120-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Female End Type: Female Hard Wired Stripped
  • Male End Type: CEE 7/16
  • Number of Conductors: 2
  • Cord Length: 98.43