SEV AC Power Cords

39 Results
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches -- 319002-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319002-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 39
Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black -- 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. Appliance inlet/-outlet, Protection class I. Pin temperature 70 °C. custom specific versions on request [See More]

  • Approvals: RoHS; UL Listing Mark; SEV; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 39.37
  • Maximum Cable Temperature: -40 to 70
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches -- 319004-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319004-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 98
Cord Sets 10 A, Interconnection, 2.0 m, IEC H05VV-F3G1.0, black -- 6007.0204 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. Protection class I. Pin temperature 70 °C. Dismantling length 40 mm. custom specific versions on request [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark; SEV; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -40 to 70
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm -- 378005-01
from Qualtek Electronics Corp.

Switzerland Power Cord. 378005-01 SEV 1011 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: SEV 1011. Other End: IEC 60320 C13. Approvals: SWITZERLAND. Length: 1800 mm [See More]

  • Approvals: CEE; SEV
  • Male End Type: SEV 1011
  • Number of Conductors: 3
  • Cord Length: 71
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black -- 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. 1 Function: Power Cord, Protection class I. Pin temperature 70 °C. Dismantling length: 40mm [See More]

  • Approvals: RoHS; UL Listing Mark; SEV; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -40 to 70
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm -- 377002-E01
from Qualtek Electronics Corp.

Switzerland Power Cord. 377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 6A. Jacket Color: Black. Plug: SEV 1011. Other End: ROJ 50mm, Strip 5mm. Approvals: SWITZERLAND. Length: 2500 mm [See More]

  • Approvals: CEE; SEV
  • Male End Type: SEV 1011
  • Number of Conductors: 3
  • Cord Length: 98
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black -- 6013.0474
from SCHURTER Inc

Description. 1 Function: Power Supply Cord. Protection class II. Pin temperature 70 °C. custom specific versions on request [See More]

  • Approvals: RoHS; UL Listing Mark; SEV; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -25 to 70
VAC13KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black -- 6051.2015 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
from SCHURTER Inc

Description. Power Cord,. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system [See More]

  • Approvals: RoHS; UL Listing Mark; SEV;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 98.43
  • Maximum Cable Temperature: -25 to 70
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black -- 6051.2045
from SCHURTER Inc

Description. Power Cord. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system [See More]

  • Approvals: RoHS; UL Listing Mark; SEV;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 98.43
  • Maximum Cable Temperature: -25 to 70
6ft Switzerland 3 pin plug to IEC C5 Power Cord -- P-4614-06B
from SFCable.com

Swiss to C5 power cord: SEV1011 Switzerland 3 pin plug to IEC C5 with H05VV-F 0.75mm ² black wire 6 foot power cord with Swiss ESTI approval. [See More]

  • Approvals: SEV
  • Female End Type: IEC C5
  • Number of Conductors: 3
  • Cord Length: 72
Swiss Cordset -- 210-96
from Mega Electronics, Inc.

H05VVF2x0.75mm cable type [See More]

  • Approvals: RoHS; SEV
  • Male End Type: SEV 1011
  • Number of Conductors: 2
  • Female End Type: EN60320 C17
BLUNT CUT to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Cords With One End -- 0115.012S
from Quail Electronics

Our 0115 series features a Blunt Cut with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source... [See More]

  • Approvals: RoHS; SEV
  • Cord Length: 11.81
  • Number of Conductors: 3
  • Wire Shape: Round
Swiss Detachable Power Cord -- A7304
from Consolidated Electronic Wire & Cable

Swiss Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: 1011-S24507... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: SEV 1011
  • Number of Conductors: 3
  • Cord Length: 98
CEE 7/16 EURO 2 GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8022.240
from Quail Electronics

Our 8022 series features the standard, 2-prong, Grey, 2 Conductor European Plug (CEE 7/16) with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor European power... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: Male Hard Wired Stripped; CEE 7/16
  • Number of Conductors: 2
  • Cord Length: 240
Swiss Power Cord -- A7312
from Consolidated Electronic Wire & Cable

Swiss Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: 1011-S24507 and... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: SEV 1011
  • Number of Conductors: 3
  • Cord Length: 98
CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords -- 8719.010
from Quail Electronics

Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: CEE 7/7; CEE 7/16
  • Number of Conductors: 2
  • Cord Length: 9.84
CEE 7/16 EURO 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Europe Power Cords -- 8649.197
from Quail Electronics

Our 8649 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the European Receptacle 2. These 2-conductor European extension cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: CEE 7/16
  • Number of Conductors: 2
  • Cord Length: 197
IEC-60320-C14 GREY to IEC-60320-C13 RIGHT ANGLE GREY HOME // Power Cords // IEC/Jumper Power Cords // International -- 3515.010
from Quail Electronics

Our 3515 series features the Grey IEC-60320-C14 Plug with the Grey, Right Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 10.63
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International -- 3518.018
from Quail Electronics

Our 3518 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 20.08
IEC-60320-C14 to BLUNT CUT HOME // Power Cords // IEC/Jumper Power Cords // International -- 3512.012S
from Quail Electronics

Our 3512 series features the standard IEC-60320-C14 Plug with a Blunt Cut. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International -- 3510.039
from Quail Electronics

Our 3510 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 39.37
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Cords With One End -- 3512.039
from Quail Electronics

Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Stripped; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 39.37
IEC-60320-C14 to ROJ SPECIAL HOME // Power Cords // IEC/Jumper Power Cords // International -- 3512.120S
from Quail Electronics

Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 120
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International -- 2201.006
from Quail Electronics

Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are... [See More]

  • Approvals: RoHS; SEV
  • Cord Length: 5.91
  • Number of Conductors: 2
  • Wire Shape: Round
IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International -- 3517.079BLU
from Quail Electronics

Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 78.74
IEC-60320-C20 RED to IEC-60320-C19 RED HOME // Power Cords // IEC/Jumper Power Cords // International -- 3517.039R
from Quail Electronics

Our 3517 series features the standard RED IEC-60320-C20 Plug with the RED IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 39.37
IEC-60320-C20 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords -- 5410.006
from Quail Electronics

Our 5410 series features the standard IEC-60320-C20 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5410.006 is a European power cord that carries the... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 5.91
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International -- 5304.024
from Quail Electronics

Our 5304 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320-C14; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 24.02
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International -- 3517.039AL
from Quail Electronics

Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 39.37
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // International -- 3517.024
from Quail Electronics

Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 24.02
IEC-60320-C20 to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International -- 3536.059
from Quail Electronics

Our 3536 series features the standard IEC-60320-C20 Plug with the Left Angle IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 59.06
IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) -- 0459.024
from Quail Electronics

Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: EN 60320 C20
  • Number of Conductors: 2
  • Cord Length: 24.02
IEC-60320-C20 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International -- 5284.060
from Quail Electronics

Our 5284 series features the standard IEC-60320-C20 Plug with an ROJ. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C19 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Stripped; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 59.84
IEC-60320-C20 to ROJ SPECIAL HOME // Power Cords // IEC/Jumper Power Cords // Cords With One End -- 5284.180S
from Quail Electronics

Our 5284 series features the standard IEC-60320-C20 Plug with an ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 180
PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords -- 0583.008
from Quail Electronics

Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On... [See More]

  • Approvals: RoHS; GOST; SEV
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Female End Type: NEMA 5-15R
PIGGYBACK IEC-60320-C8/C7 to IEC-60320-C7 QUICK RELEASE HOME // Power Cords // IEC/Jumper Power Cords // Piggyback -- 0584.008
from Quail Electronics

Our 0584 series features the Piggyback IEC-60320-C8/C7 Plug with the IEC-60320-C7 Connector Quick Release. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These Specialty IEC power... [See More]

  • Approvals: RoHS; GOST; SEV
  • Cord Length: 7.87
  • Number of Conductors: 2
  • Wire Shape: Round
ROJ SPECIAL to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International -- 0115.024S
from Quail Electronics

Our 0115 series features an ROJ Special with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Terminal
  • Number of Conductors: 3
  • Cord Length: 24.02
ROJ SPECIAL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International -- 0148.192S
from Quail Electronics

Our 0148 series features an ROJ Special with the Right Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into... [See More]

  • Approvals: RoHS; SEV
  • Male End Type: Male Hard Wired Terminal
  • Number of Conductors: 3
  • Cord Length: 192