GOST AC Power Cords
from Quail Electronics
Our 8022 series features the standard, 2-prong, Grey, 2 Conductor European Plug (CEE 7/16) with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor European power... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: Male Hard Wired Stripped; CEE 7/16
- Number of Conductors: 2
- Cord Length: 240
from Quail Electronics
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: CEE 7/7; CEE 7/16
- Number of Conductors: 2
- Cord Length: 9.84
from Quail Electronics
Our 8649 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the European Receptacle 2. These 2-conductor European extension cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: CEE 7/16
- Number of Conductors: 2
- Cord Length: 197
from Quail Electronics
Our 8002 series features the standard, 2-prong, White, 2 Conductor European Plug (CEE 7/16) with the White IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/16
- Number of Conductors: 2
- Cord Length: 39.37
from Quail Electronics
Our 8004 series features the 3-prong, Grey European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ,... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 3
- Cord Length: 78.74
from Quail Electronics
Our 8102 series features the 2-prong, no ground, Grey European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 2
- Cord Length: 336
from Quail Electronics
Our 8601 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 2
- Female End Type: EN 6030 C17
from Quail Electronics
Our 8688 series features the standard, 2-prong, 2 Conductor European 2 Plug (CEE 7/16) with the Left Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7; CEE 7/16
- Number of Conductors: 2
- Female End Type: EN 6030 C17
from Quail Electronics
Our 8019 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 2
- Cord Length: 78.74
from Quail Electronics
Our 8100 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 2
- Cord Length: 336
from Quail Electronics
Our 8010 series features the 3-prong, Grey, Right Angle European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8514 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C15 Auto-Lock Connector. These European power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: EN 60320 C15
from Quail Electronics
Our 8514 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C15 Connector. These European power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: EN 60320 C15
from Quail Electronics
Our 8007 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8605 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7; EN 60320-C14
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
Our 8030 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Right Angle IEC-60320-C19 Connector. These European power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard European wall outlet... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 144
from Quail Electronics
Our 8615 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C5 Connector.. These are the standard European power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These European... [See More]
- Approvals: RoHS; GOST
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 70.08
from Quail Electronics
Our 8000 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. An... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 3
- Cord Length: 240
from Quail Electronics
Our 3515 series features the Grey IEC-60320-C14 Plug with the Grey, Right Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 10.63
from Quail Electronics
Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: EN 60320 C20
- Number of Conductors: 3
- Cord Length: 78.74
from Quail Electronics
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: EN 60320 C20
- Number of Conductors: 3
- Cord Length: 90.55
from Quail Electronics
Our 8769 series features the Piggyback European 2 Plug (CEE 7/16) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet or receptacle on one end and will hard-wire into your equipment on the... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/16
- Number of Conductors: 2
- Cord Length: 77.95
from Quail Electronics
Our 8647 series features the Piggyback European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet or receptacle on one end and will hard-wire into your equipment on the other... [See More]
- Approvals: RoHS; GOST
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Number of Conductors: 3
- Cord Length: 157
from Quail Electronics
Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On... [See More]
- Approvals: RoHS; GOST; SEV
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Female End Type: NEMA 5-15R
from Quail Electronics
Our 0584 series features the Piggyback IEC-60320-C8/C7 Plug with the IEC-60320-C7 Connector Quick Release. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These Specialty IEC power... [See More]
- Approvals: RoHS; GOST; SEV
- Cord Length: 7.87
- Number of Conductors: 2
- Wire Shape: Round