BS 546 (India) AC Power Cords

Description

BS 546 AC power cords are designed with a grounded plug system featuring three round contacts arranged in a triangular geometry. These cords are available in three different connector ratings: 2A, 5A, and 15A. Each connector type is distinct, with variations in contact diameters and spacing to accommodate different current ratings. The 15A rated connector is particularly notable as it forms the basis for the Indian standard and is also used in several African countries and Malaysia for specific applications like air conditioning units .

Working Principle

The BS 546 power cords operate by providing a secure and reliable connection between electrical devices and power sources. The three-pin design ensures grounding, which enhances safety by reducing the risk of electrical shocks. The different connector ratings allow for the accommodation of various current levels, ensuring that the cords can handle the electrical load without overheating or causing damage. This makes them useful for a range of applications where different power requirements are needed .

Applications

BS 546 power cords are used in a variety of settings. In India, they are commonly used for domestic appliances and other electrical devices. The 15A connector is specifically used in several African countries and Malaysia, particularly for air conditioning units, due to its ability to handle higher current loads .

Advantages over other AC Power Cords

One of the main advantages of BS 546 power cords is their grounding capability, which enhances safety by minimizing the risk of electrical shocks. Additionally, the availability of different connector ratings (2A, 5A, and 15A) allows for flexibility in accommodating various power requirements, making them suitable for a wide range of applications. This adaptability is particularly beneficial in regions where different devices may require different power levels .

Limitations

A limitation of BS 546 power cords is that the connectors are not intermateable due to differences in contact diameters and spacing. This means that users must ensure they have the correct connector type for their specific application, which can be inconvenient if multiple devices with different power requirements are used in the same setting .

Considerations

When selecting BS 546 power cords, it is important to consider the initial costs, which may vary depending on the specific connector rating required. Operating expenses are generally low, but users should ensure that the cords are used within their rated current and voltage to prevent overheating and potential damage. Durability is influenced by the quality of the materials used, such as the jacket material, which should be chosen based on the environmental conditions in which the cord will be used. Regular maintenance and inspection are recommended to ensure the cords remain in good working condition and to prevent any safety hazards .

8 Results
8700-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: BS 546
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 3
  • Cord Length: 98.43
South A/India Cordset -- 456-405
from Mega Electronics, Inc.

H03VVF2x0.75mm cable type [See More]

  • Male End Type: BS 546
  • Female End Type: IEC 320-C7
  • Number of Conductors: 2
  • Cord Length: 79
Power Cord BS546 to C19 -- 4010015-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: BS 546
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
AC Power Cords -- IEC(2W)-IND CORDSET
from Condor Electronics, Inc.

Indian/ South African Power Cord (2 conductor) RoHS [See More]

  • Male End Type: BS 546
  • Cord Length: 72
  • Number of Conductors: 2
  • Rated Current: 2.5
PDU Cable -- 010-9351
from Eaton | Power Quality

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]

  • Male End Type: BS 546
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 96
8750-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: BS 546
  • Female End Type: IEC-320-C13
  • Number of Conductors: 3
  • Cord Length: 98.43
AC Power Cords -- IEC(C5)-IND CORDSET
from Condor Electronics, Inc.

Indian/ South African Power Cord (3 conductor) RoHS [See More]

  • Male End Type: BS 546
  • Cord Length: 96
  • Number of Conductors: 3
  • Rated Current: 15
AC Power Cords -- IEC-IND-10AMP CORDSET
from Condor Electronics, Inc.

Indian 10 Amp Power Cord (3-Conductor) RoHS [See More]

  • Male End Type: BS 546
  • Cord Length: 72
  • Number of Conductors: 3
  • Rated Current: 10