NEMA 1-15P AC Power Cords
from Interpower
Current Rating: 10A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -20 ° ºC to 60 ° ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 2. Cond. [See More]
- Male End Type: NEMA 1-15P; NEMA 1-15
- Polarization: Nonpolarized
- Number of Conductors: 2; 2
- Cord Length: 98.43
from Qualtek Electronics Corp.
24in 45 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 24
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Interpower
Current Rating: 10A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -20 ° ºC to 60 ° ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 2. Cond. [See More]
- Male End Type: NEMA 1-15P; NEMA 1-15
- Polarization: Polarized
- Number of Conductors: 2; 2
- Cord Length: 98.43
from Qualtek Electronics Corp.
24in 90 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 24
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Interpower
Current Rating: 10A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -20 ° ºC to 60 ° ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 2. Cond. [See More]
- Male End Type: NEMA 1-15P; NEMA 1-15
- Polarization: Polarized
- Number of Conductors: 2; 2
- Cord Length: 98.43
from Qualtek Electronics Corp.
24in Straight Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 24
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Interpower
Current Rating: 7A. Voltage Rating: 125VAC. Length: 1.83m/6ft. Temperature Rating: -20 ° ºC to 60 ° ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 2. Cable... [See More]
- Male End Type: NEMA 1-15P; NEMA 1-15
- Polarization: Nonpolarized
- Number of Conductors: 2; 2
- Cord Length: 72.05
from Qualtek Electronics Corp.
24in T Type Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 24
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Interpower
Current Rating: 13A. Voltage Rating: 125VAC. Length: 2.44m/8.0ft. Temperature Rating: -35 ºC to 60 ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 16 AWG. Number of Conductors: 2. Cond. Color Code: Black/White. Cable Type:... [See More]
- Male End Type: NEMA 1-15P; NEMA 1-15
- Polarization: Nonpolarized
- Number of Conductors: 2; 2
- Cord Length: 96.06
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to IEC 60320 C7 Polarized. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7 Polarized. Approvals: UL, cUL. Length: 72 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to IEC 60320 C7 Polarized. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7 Polarized. Approvals: UL, cUL. Length: 96 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 96
from Qualtek Electronics Corp.
North American Power Cord. 223052-01 NEMA 1-15P Polarized to IEC 60320 C7. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7. Approvals: UL, cUL. Length: 39 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 39
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Brown. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: White. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 10A. Jacket Color: White. Plug: NEMA 1-15P Polarized. Other End: Split 2", Strip 5/8". Approvals: UL, cUL. Length: 39 inches [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Cord Length: 39
from Qualtek Electronics Corp.
223027-01 North American Power Cord. NEMA 1-15P to IEC 60320 C17. Features: Cordage: SVT, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: IEC 60320 C17. Approvals: UL, CSA. Length: 72 inches [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P to IEC 60320 C7. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: IEC 60320 C7. Approvals: UL, cUL. Length: 39 inches [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 39
- Number of Conductors: 2
- Maximum Cable Temperature: 105
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, CSA. Length: 108 inches [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 108
- Number of Conductors: 2
- Maximum Cable Temperature: 60
from SFCable.com
Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 120
- Female End Type: IEC 320-C7
- Approvals: UL Listing Mark
from Tripp Lite by Eaton
Features. 2-Slot Power Cord Connects Laptops, VCRs, DVD Players and Other EquipmentThis 2-slot non-polarized power cord is designed for connecting a notebook computer, VCR, DVD player or other device that uses a non-polarized 2-prong cord to an AC wall outlet, surge protector, UPS system or PDU. The... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: IEC-320
- Number of Conductors: 2
- Cord Length: 72
from Mega Electronics, Inc.
C7 Connector [See More]
- Male End Type: NEMA 1-15P
- Polarization: Polarized
- Number of Conductors: 2
- Female End Type: IEC 320-C7
from Quail Electronics
Our 5223 series features the Right Angle IEC-60320-C18 Plug with the NEMA 1-15R Polarized Receptacle. These 2-conductor power cords provide power for any device or appliance using the NEMA 1-15P plug by tapping into any IEC-60320-C13 or C17 outlet or socket with an IEC-60320-C18. This right angle... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: NEMA 1-15R
- Number of Conductors: 2
- Cord Length: 7.87
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 72
from Southwire Company, LLC
BROWN COLOR. 6 FT. NEMA 1-15P, NEMA 1-15R CONFIGURATION. UL APPROVAL. INDOOR APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE AT 125 V CURRENT RATING. 2 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SPT-2 CORD TYPE. 3 OUTLET(S). MAXIMUM OPERATING WATTAGE 1625 W. 9401 MODEL [See More]
- Male End Type: NEMA 1-15P
- Female End Type: NEMA 1-15R
- Number of Conductors: 2
- Cord Length: 72
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: NEMA 1-15P
- Female End Type: IEC 320-C7
- Number of Conductors: 3
- Cord Length: 79
from Condor Electronics, Inc.
North American Power Cord (2 conductor) RoHS- Polarized [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72
- Number of Conductors: 2
- Rated Current: 7
from Volex Group, plc
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 79
from Black Box
Replacement power cord for USB Ultimate Extender Power Supply orspare power supply. (PS261-NA). Guaranteed for life. [See More]
- Male End Type: NEMA 1-15P
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 72
from Quail Electronics
Our 5232 series features the standard IEC-60320-C18 Plug with the NEMA 1-15R Polarized Receptacle. These 2-conductor power cords provide power for any device or appliance using the NEMA 1-15P plug by tapping into any IEC-60320-C13 or C17 outlet or socket with an IEC-60320-C18. The NEMA 1-15R... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: NEMA 1-15R
- Number of Conductors: 2
- Cord Length: 35.83
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 72
from Southwire Company, LLC
BLACK COLOR. 9 FT. NEMA 1-15P CONFIGURATION. UL APPROVAL. POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE CURRENT RATING. 2 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJEO, -50 TO 105 DEG C CORD TYPE. ROHS COMPLIANT. CONDUCTOR 26/30 BARE COPPER STRANDED. CONDUCTOR OUTER DIAMETER 0.059 INCH. CABLE... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 108
- Number of Conductors: 2
- Rated Current: 13
from Condor Electronics, Inc.
North American Power Cord (2 conductor) RoHS [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72
- Number of Conductors: 2
- Rated Current: 10
from Quail Electronics
This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector. These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: NEMA 1-15P; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 84
from Quail Electronics
Our 2552 series features the 2-prong, Old Style Polarized NEMA 1-15P Type, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 78.74
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 98
from Quail Electronics
Our 2083 series features the 2-prong, White, 45 Angle North American Plug (NEMA 1-15P) with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 108
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 75
from Quail Electronics
Our 1062 series features the 2-prong, Beige North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector BEIGE. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: NEMA 1-15P
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 75
from Quail Electronics
Our 2059 series features the 2-prong, Grey North American Plug (NEMA 1-15P) with the Grey IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: EN 6030 C17
- Number of Conductors: 2
- Cord Length: 72.05
from Quail Electronics
This variant of our 1055 series features the 2-prong, Left/Right Angle North American Plug (NEMA 1-15P) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 9.84
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
This variant of our 1055 series features the domestic, 2-prong, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles,... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 168
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
This variant of our 1067 series features the domestic, 2-prong, White, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the White IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 120
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1083 series features the domestic, 2-prong, Clear (transparent) North American Polarized Plug (NEMA 1-15P Polarized) with an LED with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1070 series features the domestic, 2-prong, Clear (transparent) North American Polarized Plug (NEMA 1-15P Polarized) with an LED with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 11.81
- Number of Conductors: 2
- Wire Shape: Flat
from Quail Electronics
Our 1076 series features the domestic, 2-prong, White, 0.5A Fused, North American Polarized Plug (NEMA 1-15P Polarized) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 96.06
- Number of Conductors: 2
- Wire Shape: Flat
from Quail Electronics
Our 1077 series features the domestic, 2-prong, Grey, North American Polarized Plug (NEMA 1-15P Polarized) with the Grey, Left/Right IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 18.11
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 0586 series features the domestic, 2-prong, North American Polarized Quick Release Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector Quick Release. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1059 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 48.03
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1027 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C13 Connector. These 2-conductor North American power cords can be used with electronics that do not require a ground. Some examples include monitors, computers, printers,... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 2062 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the... [See More]
- Male End Type: NEMA 1-15P
- Female End Type: EN 6030 C17
- Number of Conductors: 2
- Cord Length: 72.05
from Quail Electronics
Our 1062 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 78.74
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1068 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Polarized Connector. These 2-conductor North American power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 11.81
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1070 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 2060 series features the domestic, 2-prong, White, North American Polarized Plug (NEMA 1-15P Polarized) with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 96.06
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 2060 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Cord Grip with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 120
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 2064 series features the domestic, 2-prong, White, North American Polarized Plug (NEMA 1-15P Polarized) with a Cord Grip with an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or... [See More]
- Male End Type: NEMA 1-15P; Male Hard Wired Stripped
- Cord Length: 120
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 1508 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a 45 Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 1-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head connector provides power to fans... [See More]
- Male End Type: NEMA 1-15P
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round