2 Conductors AC Power Cords
from Pelonis Technologies, Inc.
45 DEGREE POWER CORD (with open wires). Part No.: FPC-45-12. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 305mm (12in). Type: 2-contact 45 degree plug to open wires. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 12.01
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Clear. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
12in 45 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: Blunt Cut. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 105
- Cord Length: 12
- Rated Current: 10
from BRIM Electronics, Inc.
DESCRIPTION: SVO and SJO Neoprene, SVT & SJT Plastic jacketed cord set with a molded plug on one end, other end, jacket stripped & conductor exposed for easy termination. For mobile office equipment and tools. Cond. color code: 1-Black, 2-White, 3-Green. OPER.TEMP.: -20 °C to +60 °C. [See More]
- Number of Conductors: 2; 3
- Cord Length: 18 to 108
- Male End Type: Molded Plug on One End
- Wire Shape: Round
from Pelonis Technologies, Inc.
90 DEGREE POWER CORD (with open wires). Part No.: FPC-90-12. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 305mm (12in). Type: 2-contact 90 degree plug to open wires. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 12.01
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
12in 90 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: Blunt Cut. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 105
- Cord Length: 12
- Rated Current: 10
from Pelonis Technologies, Inc.
180 DEGREE POWER CORD (with open wires). Part No.: FPC-180-24. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact straight plug to open wires. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
12in Straight Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: Blunt Cut. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 105
- Cord Length: 12
- Rated Current: 10
from Pelonis Technologies, Inc.
180 DEGREE POWER CORD (with wall plug). Part No.: FPC-180-24P. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact straight plug to wall plug. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
NOTE: This part is not available for sale. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. [See More]
- Number of Conductors: 2; 2
- Cord Length: 70.87
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Flat
from Qualtek Electronics Corp.
12in T Type Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: Blunt Cut. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 105
- Cord Length: 12
- Rated Current: 10
from Pelonis Technologies, Inc.
45 DEGREE POWER CORD (with wall plug). Part No.: FPC-45-24P. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact 45 degree plug to wall plug. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cond. Color Code:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
24in 45 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Cord Length: 24
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Pelonis Technologies, Inc.
90 DEGREE POWER CORD (with wall plug). Part No.: FPC-90-24P. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact 90 degree plug to wall plug. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Clear. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cond. Color Code: Brown/Blue. Cable Type: H05VV-F. [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
24in 90 ° Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Cord Length: 24
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Pelonis Technologies, Inc.
T-TYPE POWER CORD (open wires). Part No.: FPC-T-24. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact T-type plug to open wires. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: 5 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 70.87
- Male End Type: AS 3112; Australia AS/NZS 3112
- Wire Shape: Flat
from Qualtek Electronics Corp.
24in Straight Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Cord Length: 24
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Pelonis Technologies, Inc.
T-TYPE POWER CORD (with wall plug). Part No.: FPC-T-24P. Wire: SPT1, 2-conductor 105 °C, 300 volts. Length: 610mm (24in). Type: 2-contact T-type plug to wall plug. UL, CSA listed. RoHS compliant. Innovative plug is designed to install quickly and easily. [See More]
- Number of Conductors: 2
- Rated Voltage: 300
- Cord Length: 24.02
- Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: 70 ºC. Plug Type: AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cable Type: H05VV-F. [See More]
- Number of Conductors: 2; 2
- Cord Length: 98.43
- Male End Type: AS 3112; AS/NZS 3112
- Wire Shape: Round
from Qualtek Electronics Corp.
24in T Type Style Fan Power Cord. Rating: 10A 125VAC. Cordage: SPT-1, 18/2, 105 °C. Termination: NEMA 1-15P. Approvals: UL, cUL [See More]
- Number of Conductors: 2
- Cord Length: 24
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Interpower
NOTE: This part is not available for sale. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Europlug CEE 7/16. Plug Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 2. Cond. [See More]
- Number of Conductors: 2; 2
- Cord Length: 70.87
- Male End Type: CEE 7/16; Europlug CEE 7/16
- Wire Shape: Flat
from Qualtek Electronics Corp.
Continental Europe Power Cord. 360006-E01 CEE 7/16 to IEC 60320 C7. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: IEC 60320 C7. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE,... [See More]
- Number of Conductors: 2
- Cord Length: 79
- Male End Type: CEE 7/16
- Maximum Cable Temperature: 70
from Interpower
NOTE: This part is not available for sale. Int'l Current Rating: 6A. Int'l Voltage Rating: 300 / 500VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -40 ° ºC. Int'l Max Fix Inst Op Temp: +70 ° ºC. Int'l Min Flex Op Temp: -5 ° ºC. Min... [See More]
- Number of Conductors: 2; 2
- Jacket Material: Polyvinyl Chloride
- Wire Shape: Round
- Cord Color: Black
from Qualtek Electronics Corp.
Continental Europe Power Cord. 360007-01 CEE 7/16 to IEC 60320 C7. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: IEC 60320 C7. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE,... [See More]
- Number of Conductors: 2
- Cord Length: 98
- Male End Type: CEE 7/16
- Maximum Cable Temperature: 70
from Interpower
NOTE: This part is not available for sale. Current Rating: 3A. Voltage Rating: 125VAC. Length: 1.80m/6.0ft. Temperature Rating: 5 ºC to 70 ºC. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm... [See More]
- Number of Conductors: 2; 2
- Cord Length: 70.87
- Male End Type: JIS 8303; JIS 8303
- Wire Shape: Flat
from Qualtek Electronics Corp.
Continental Europe Power Cord. 361020-D01 CEE 7/16 to ROJ 50mm, Strip 5mm. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: ROJ 50mm, Strip 5mm. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY,... [See More]
- Number of Conductors: 2
- Cord Length: 98
- Male End Type: CEE 7/16
- Maximum Cable Temperature: 70
from Interpower
N.A. Current Rating: 18. N.A. Voltage Rating: 300. N.A. Min Fix Inst Op Temp: -50 ºC. N.A. Max Fix Inst Op Temp: +105 ºC. N.A. Flammability: VW-1. Min Bend Radius: 10x cable diameter. Cable Style: North American. N.A. Conductor Size: 14 AWG. Number of Conductors: 2. Cond. Color Code:... [See More]
- Number of Conductors: 2; 2
- Rated Current: 18
- Wire Shape: Round
- Rated Voltage: 300
from Qualtek Electronics Corp.
Korea Power Cord. 385006-01 KS C8305 to ROJ 50mm, Strip 5mm. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: KS C8305. Other End: ROJ 50mm, Strip 5mm. Approvals: KTL. Length: 1800 mm [See More]
- Number of Conductors: 2
- Cord Length: 71
- Male End Type: KS C8305
- Maximum Cable Temperature: 70
from Interpower
N.A. Current Rating: 10. N.A. Voltage Rating: 300. N.A. Min Fix Inst Op Temp: -20 ºC. N.A. Max Fix Inst Op Temp: +60 ºC. N.A. Flammability: FT2. Min Bend Radius: 10x cable diameter. Cable Style: North American. N.A. Conductor Size: 18 AWG. Number of Conductors: 2. Cond. Color Code: Not... [See More]
- Number of Conductors: 2; 2
- Jacket Material: Polyvinyl Chloride
- Wire Shape: Flat
- Rated Current: 10
from Qualtek Electronics Corp.
Korea Power Cord. 385007-01 KS C8305 to ROJ 50mm, Strip 5mm. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: KS C8305. Other End: ROJ 50mm, Strip 5mm. Approvals: KTL. Length: 2500 mm [See More]
- Number of Conductors: 2
- Cord Length: 98
- Male End Type: KS C8305
- Maximum Cable Temperature: 70
from Interpower
N.A. Current Rating: 10. N.A. Voltage Rating: 300. N.A. Min Fix Inst Op Temp: -40 ° ºC. N.A. Max Fix Inst Op Temp: +105 ° ºC. N.A. Min Flex Op Temp: -30 ° ºC. N.A. Flammability: FT2/VW-1. Min Bend Radius: See Remarks. Cable Style: North American. N.A. Conductor Size: 18... [See More]
- Number of Conductors: 2; 2
- Jacket Material: Polyvinyl Chloride
- Wire Shape: Round
- Rated Current: 10
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to IEC 60320 C7 Polarized. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7 Polarized. Approvals: UL, cUL. Length: 72 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Interpower
Current Rating: 13A. Voltage Rating: 125VAC. Length: 2.44m/8.0ft. Temperature Rating: -35 ºC to 60 ºC. Plug Type: NEMA 1-15. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 16 AWG. Number of Conductors: 2. Cond. Color Code: Black/White. Cable Type:... [See More]
- Number of Conductors: 2; 2
- Polarization: Nonpolarized
- Male End Type: NEMA 1-15P; NEMA 1-15
- Cord Length: 96.06
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to IEC 60320 C7 Polarized. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7 Polarized. Approvals: UL, cUL. Length: 96 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 96
from Interpower
Current Rating: 3A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 2. Cond. Color Code: Brown/Blue. Cable Type:... [See More]
- Number of Conductors: 2; 2
- Cord Length: 70.87
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Wire Shape: Round
from Qualtek Electronics Corp.
North American Power Cord. 223052-01 NEMA 1-15P Polarized to IEC 60320 C7. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: IEC 60320 C7. Approvals: UL, cUL. Length: 39 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 39
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Brown. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: White. Plug: NEMA 1-15P Polarized. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, cUL. Length: 72 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P Polarized to Split 2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 10A. Jacket Color: White. Plug: NEMA 1-15P Polarized. Other End: Split 2", Strip 5/8". Approvals: UL, cUL. Length: 39 inches [See More]
- Number of Conductors: 2
- Polarization: Polarized
- Male End Type: NEMA 1-15P
- Cord Length: 39
from Qualtek Electronics Corp.
223027-01 North American Power Cord. NEMA 1-15P to IEC 60320 C17. Features: Cordage: SVT, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: IEC 60320 C17. Approvals: UL, CSA. Length: 72 inches [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P to IEC 60320 C7. Features: Cordage: SPT-2, 18AWG / 2C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 7A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: IEC 60320 C7. Approvals: UL, cUL. Length: 39 inches [See More]
- Number of Conductors: 2
- Cord Length: 39
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 105
from Qualtek Electronics Corp.
North American Power Cord. NEMA 1-15P to Split 1 1/2", Strip 5/8". Features: Cordage: SPT-1, 18AWG / 2C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 10A. Jacket Color: Black. Plug: NEMA 1-15P. Other End: Split 1 1/2", Strip 5/8". Approvals: UL, CSA. Length: 108 inches [See More]
- Number of Conductors: 2
- Cord Length: 108
- Male End Type: NEMA 1-15P
- Maximum Cable Temperature: 60
from General Cable
SJ TYPE. 1000 FT. 1000 LENGTH IN FT. 2 CONDUCTOR(S). 18 AWG CONDUCTOR SIZE. SPOOL PACKAGE TYPE. BLACK JACKET COLOR. LENGTH IN FT - UOM FT [See More]
- Number of Conductors: 2
- Cord Color: BLACK
- Cord Length: 12000
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Number of Conductors: 2
- Female End Type: IEC-320-C13
- Male End Type: NEMA 5-15P
- Cord Length: 72
from Black Box
Replacement power cord for USB Ultimate Extender Power Supply orspare power supply. (PS261-NA). Guaranteed for life. [See More]
- Number of Conductors: 2
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Waldom Electronics
6 FT. 1.8288 LENGTH IN METERS. TAPE RECORDER APPLICATION. 2 CONDUCTOR(S). 18 AWG CONDUCTOR SIZE. SPT-1 CORD TYPE. FEMALE CONNECTOR OUTLET. MALE PLUG INLET. GC[T] BRAND. LENGTH IN METERS - UOM M [See More]
- Number of Conductors: 2
- Cord Length: 72
from Southwire Company, LLC
BROWN COLOR. 6 FT. NEMA 1-15P, NEMA 1-15R CONFIGURATION. UL APPROVAL. INDOOR APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE AT 125 V CURRENT RATING. 2 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SPT-2 CORD TYPE. 3 OUTLET(S). MAXIMUM OPERATING WATTAGE 1625 W. 9401 MODEL [See More]
- Number of Conductors: 2
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Condor Electronics, Inc.
North American Power Cord (2 Conductor) [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: NEMA 5-15P
- Jacket Material: Neoprene
from Volex Group, plc
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair... [See More]
- Number of Conductors: 2
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Cord Length: 79
from Tripp Lite by Eaton
Features. 2-Slot Power Cord Connects Laptops, VCRs, DVD Players and Other EquipmentThis 2-slot non-polarized power cord is designed for connecting a notebook computer, VCR, DVD player or other device that uses a non-polarized 2-prong cord to an AC wall outlet, surge protector, UPS system or PDU. The... [See More]
- Number of Conductors: 2
- Female End Type: IEC-320
- Male End Type: NEMA 1-15P
- Cord Length: 72
from Quail Electronics
Our 8702 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]
- Number of Conductors: 2
- Cord Length: 72.05
- Male End Type: AS 3112
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 1-15P
- Cord Length: 72
from SFCable.com
Brazil to C7 power cord: NBR 6147 Brazil standard 2 pin plug to IEC C7 with H05VVH2-F 0.75mm2 wire black power cord. 6 feet with Brazil InMetro approval. [See More]
- Number of Conductors: 2
- Cord Length: 72
- Female End Type: IEC 320-C7
- Approvals: UCIEE
from General Cable
SJOOW TYPE. 500 FT. 500 LENGTH IN FT. 0.285 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 2... [See More]
- Number of Conductors: 2
- Jacket Material: WATER RESISTANT CAROLPRENE[R]
- Cord Length: 6000
- Maximum Cable Temperature: -40 to 90
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Number of Conductors: 2
- Female End Type: IEC-320-C13
- Male End Type: JIS 8303
- Cord Length: 98
from Southwire Company, LLC
BLACK COLOR. 9 FT. NEMA 1-15P CONFIGURATION. UL APPROVAL. POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE CURRENT RATING. 2 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJEO, -50 TO 105 DEG C CORD TYPE. ROHS COMPLIANT. CONDUCTOR 26/30 BARE COPPER STRANDED. CONDUCTOR OUTER DIAMETER 0.059 INCH. CABLE... [See More]
- Number of Conductors: 2
- Cord Length: 108
- Male End Type: NEMA 1-15P
- Rated Current: 13
from Condor Electronics, Inc.
North American Power Cord (2 conductor) RoHS- Polarized [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: NEMA 1-15P
- Rated Current: 7
from Tripp Lite by Eaton
Features. C19 to Schuko EU Power Cord Connects Computers, Servers and Other Network DevicesThis C19 to Schuko European power cord is designed for small data center or office workstation applications that do not require a heavy-gauge connection. The cable can be used to connect a computer, server or... [See More]
- Number of Conductors: 2
- Female End Type: IEC-320
- Male End Type: CEE 7/7
- Cord Length: 96
from Quail Electronics
Our 8233 series features the 3-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will... [See More]
- Number of Conductors: 2
- Cord Length: 39.37
- Male End Type: AS 3112
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 1-15P
- Cord Length: 72
from General Cable
SJ TYPE. 1000 FT. 0.55 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). [See More]
- Number of Conductors: 2
- Jacket Material: Rubber
- Cord Length: 12000
- Maximum Cable Temperature: -40 to 60
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: NEMA 5-15P
- Wire Shape: Round
from Condor Electronics, Inc.
Australian Power Cord (2 conductor) RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: AUS (2W)
- Rated Current: 2.5
from Tripp Lite by Eaton
Features. European Computer Power Cord Connects Notebook Computers to a Schuko AC OutletThis C7 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a C8 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable replacement for a worn-out or... [See More]
- Number of Conductors: 2
- Female End Type: IEC-320
- Male End Type: CEE 7/16
- Cord Length: 72
from Quail Electronics
Our 0141 series features a Blunt Cut with the IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 35.83
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 1-15P
- Cord Length: 84
from General Cable
SOOW TYPE. 1000 FT. 0.66 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. MSHA APPROVAL. MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION. 600 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PREMIUM... [See More]
- Number of Conductors: 2
- Jacket Material: Carolprene
- Cord Length: 12000
- Maximum Cable Temperature: -40 to 90
from Condor Electronics, Inc.
United Kingdom Power Cord (2 conductor) with Fused RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: BS 1363
- Rated Current: 13
from Quail Electronics
Our 0143 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 180
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Cord Length: 98
from General Cable
SJOOW TYPE. 1000 FT. 1000 LENGTH IN FT. 0.31 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION. 300 V VOLTAGE RATING. 59 DEG F TEMPERATURE RATING. 2 CONDUCTOR(S). EPDM... [See More]
- Number of Conductors: 2
- Jacket Material: Rubber
- Cord Length: 12000
- Maximum Cable Temperature: 15
from Condor Electronics, Inc.
Continental European Cord (2 conductor) RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: CEE 7/16
- Rated Current: 2.5
from Quail Electronics
Our 0170 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 120
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 1-15P
- Cord Length: 75
from General Cable
SPT-1 TYPE. 250 FT. 250 LENGTH IN FT. 0.21 INCH OUTER DIAMETER. ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. SMALL APPLIANCE, EQUIPMENT APPLICATION. 300 V VOLTAGE RATING. 69.8 DEG F TEMPERATURE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. SPOOL PACKAGE... [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 21
- Cord Length: 3000
- Rated Voltage: 300
from Condor Electronics, Inc.
Continential European Cord (2 conductor RoHS) [See More]
- Number of Conductors: 2
- Cord Length: 96
- Male End Type: CEE 7/16
- Rated Current: 2.5
from Quail Electronics
Our 8022 series features the standard, 2-prong, Grey, 2 Conductor European Plug (CEE 7/16) with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor European power... [See More]
- Number of Conductors: 2
- Cord Length: 240
- Male End Type: Male Hard Wired Stripped; CEE 7/16
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 1-15P
- Cord Length: 75
from General Cable
SJOOW TYPE. 250 FT. 0.31 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION. 300 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). [See More]
- Number of Conductors: 2
- Jacket Material: Water Resistant Super Vu-Tron
- Cord Length: 3000
- Maximum Cable Temperature: -50 to 105
from Condor Electronics, Inc.
Indian/ South African Power Cord (2 conductor) RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: BS 546
- Rated Current: 2.5
from Quail Electronics
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they... [See More]
- Number of Conductors: 2
- Cord Length: 9.84
- Male End Type: CEE 7/7; CEE 7/16
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: NEMA 5-15P
- Cord Length: 75
from General Cable
SVO TYPE. 1000 FT. 1000 LENGTH IN FT. 0.225 INCH OUTER DIAMETER. ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. LIGHT DUTY EQUIPMENT, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). EPDM... [See More]
- Number of Conductors: 2
- Jacket Material: CAROLPRENE[R]
- Cord Length: 12000
- Maximum Cable Temperature: -40 to 90
from Condor Electronics, Inc.
Japanese Power Cord (2 conductor) PSE RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: JIS 8303
- Rated Current: 7
from Quail Electronics
Our 8649 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the European Receptacle 2. These 2-conductor European extension cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]
- Number of Conductors: 2
- Cord Length: 197
- Male End Type: CEE 7/16
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: CEE 7/16
- Cord Length: 98.43
from General Cable
HPN TYPE. 1000 FT. 1000 LENGTH IN FT. 0.285 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. PORTABLE HEATER, TOASTER, IRONS, APPLIANCE APPLICATION. 300 V VOLTAGE RATING. 59 DEG F TEMPERATURE RATING. 2 CONDUCTOR(S). 18 AWG CONDUCTOR SIZE. CARTON PACKAGE TYPE. [See More]
- Number of Conductors: 2
- Maximum Cable Temperature: 15
- Cord Length: 12000
- Rated Voltage: 300
from Condor Electronics, Inc.
North American Power Cord (2 conductor) RoHS [See More]
- Number of Conductors: 2
- Cord Length: 72
- Male End Type: NEMA 1-15P
- Rated Current: 10
from Quail Electronics
Our 8002 series features the standard, 2-prong, White, 2 Conductor European Plug (CEE 7/16) with the White IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end... [See More]
- Number of Conductors: 2
- Cord Length: 39.37
- Male End Type: CEE 7/16
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Number of Conductors: 2
- Female End Type: IEC 320-C7
- Male End Type: CEE 7/16
- Cord Length: 98.43
from General Cable
SVT TYPE. 250 FT. 0.235 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. FOOD MIXER, OFFICE EQUIPMENT, VACUUM CLEANER APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PREMIUM GRADE PVC INSULATION MATERIAL. 18 AWG CONDUCTOR... [See More]
- Number of Conductors: 2
- Jacket Material: Polyvinyl Chloride
- Cord Length: 3000
- Maximum Cable Temperature: -20 to 60
from Condor Electronics, Inc.
Male (2 Conductor)Inlet to Two Female (2 Conductor) Power Cordset RoHS [See More]
- Number of Conductors: 2
- Cord Length: 18
- Male End Type: IEC-320-C8
- Rated Current: 2.5
from Quail Electronics
Our 8102 series features the 2-prong, no ground, Grey European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Number of Conductors: 2
- Cord Length: 336
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: AS 3112
- Cord Length: 98.43
from General Cable
SJT TYPE. 250 FT. 250 LENGTH IN FT. 0.285 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. PORTABLE TOOL, MOTOR, PORTABLE LIGHT, LAMP APPLICATION. 300 V VOLTAGE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, WHITE COLOR CODE. PVC JACKET... [See More]
- Number of Conductors: 2
- Jacket Material: Polyvinyl Chloride
- Cord Length: 3000
- Rated Voltage: 300
from Quail Electronics
Our 8601 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They... [See More]
- Number of Conductors: 2
- Female End Type: EN 6030 C17
- Male End Type: CEE 7/7
- Cord Length: 98.43
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
- Male End Type: JIS 8303
- Cord Length: 98.43
from General Cable
SJTOW TYPE. 250 FT. 0.29 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION. 300 V VOLTAGE... [See More]
- Number of Conductors: 2
- Jacket Material: Polyvinyl Chloride
- Cord Length: 3000
- Maximum Cable Temperature: -40 to 90
from Quail Electronics
Our 8688 series features the standard, 2-prong, 2 Conductor European 2 Plug (CEE 7/16) with the Left Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18... [See More]
- Number of Conductors: 2
- Female End Type: EN 6030 C17
- Male End Type: CEE 7/7; CEE 7/16
- Cord Length: 72.05
from UNICABLE, Inc.
Voltage: 125V [See More]
- Number of Conductors: 2
- Female End Type: IEC 320-C7
- Male End Type: JIS 8303
- Cord Length: 98.43
from General Cable
BLACK COLOR. 8 FT. NEMA 5-15P CONFIGURATION. UL, CSA APPROVAL. REPLACEMENT USE APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE CURRENT RATING. 2 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJT, PVC, 300 V, 60 DEG C CORD TYPE. 5/8 INCH, STRIPPED ENDS OUTLET. MALE PLUG STRAIGHT INLET [See More]
- Number of Conductors: 2
- Rated Voltage: 125
- Cord Length: 96
- Approvals: UL Listing Mark; CSA Mark (US, NRTL/C)
from Quail Electronics
Our 8019 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into... [See More]
- Number of Conductors: 2
- Cord Length: 78.74
- Male End Type: CEE 7/7
- Wire Shape: Round
from Quail Electronics
Our 8100 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on... [See More]
- Number of Conductors: 2
- Cord Length: 336
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Wire Shape: Round
from Quail Electronics
Our 8697 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They... [See More]
- Number of Conductors: 2
- Cord Length: 98.43
- Female End Type: EN 6030 C17
- Wire Shape: Round
from Quail Electronics
Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into... [See More]
- Number of Conductors: 2
- Cord Length: 98.43
- Male End Type: Male Hard Wired Stripped
- Wire Shape: Round
from Quail Electronics
Our 2200 series features the standard IEC-60320-C14 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 outlet or connector, and on... [See More]
- Number of Conductors: 2
- Cord Length: 11.81
- Male End Type: EN 60320-C14
- Wire Shape: Round
from Quail Electronics
Our 2211 series features the Right Angle IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 72.05
- Rated Current: 10
from Quail Electronics
Our 2202 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 11.81
- Rated Current: 10
from Quail Electronics
Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These... [See More]
- Number of Conductors: 2
- Cord Length: 24.02
- Male End Type: EN 60320 C20
- Wire Shape: Round
from Quail Electronics
This variant of our 2203 series features the Grey IEC-60320-C8 Plug with the Grey IEC-60320-C7 Connector. These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 5.91
- Rated Current: 10
from Quail Electronics
Our 2203 series features the standard IEC-60320-C8 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7 outlet or... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 5.91
- Rated Current: 10
from Quail Electronics
Our 0033 series features the White IEC-60320-C8 Plug with a Split Special. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C17 outlet or connector, while the opposite end hard-wires directly into your device or appliance. A Split Special is... [See More]
- Number of Conductors: 2
- Wire Shape: Flat
- Cord Length: 96.06
- Rated Current: 10
from Quail Electronics
Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any... [See More]
- Number of Conductors: 2
- Wire Shape: Round
- Cord Length: 59.06
- Rated Current: 2.5
from Quail Electronics
Our 2018 series features the 2-prong, Grey Japanese 2 Plug (JIS 8303) with a Split Special. These 2-conductor Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the... [See More]
- Number of Conductors: 2
- Cord Length: 83.86
- Male End Type: JIS 8303
- Wire Shape: Flat