UCIEE AC Power Cords
from SFCable.com
Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified. [See More]
- Approvals: UCIEE
- Female End Type: IEC-320-C19
- Number of Conductors: 3
- Cord Length: 120
from SFCable.com
Brazil to C13 power cord: NBR14136 (aka IEC 60906-1) standard Brazil 3P plug to IEC C13 with H05VV-F 0.75mm ² black wire, 6 feet. Brazil laptop power cord with InMetro approval. [See More]
- Approvals: UCIEE
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 72
from SFCable.com
Brazil industrial to C13 power cord: NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C13 with H05VV-F black wire, 6 feet. Rated up to 16A 250V and Brazilian INMETRO certified. [See More]
- Approvals: UCIEE
- Cord Length: 72
- Female End Type: IEC-320-C13
- Rated Current: 16
from SFCable.com
Brazil to C7 power cord: NBR 6147 Brazil standard 2 pin plug to IEC C7 with H05VVH2-F 0.75mm2 wire black power cord. 6 feet with Brazil InMetro approval. [See More]
- Approvals: UCIEE
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 72