Hard Wired-Terminals AC Power Cords
Description
Hard Wired-Terminals AC Power Cords are designed to provide a secure and permanent electrical connection between a power source and an electrical device. These cords are equipped with terminals that allow for direct wiring into an electrical system, eliminating the need for detachable plugs or connectors.
Working Principle
Hard Wired-Terminals AC Power Cords operate by establishing a fixed electrical connection through the use of various terminal types such as screws, lugs, or solder cups. These terminals ensure a stable and reliable connection by physically securing the wire to the terminal, which helps maintain consistent electrical conductivity. This type of connection is particularly useful in environments where a permanent and secure connection is necessary to prevent accidental disconnection or to withstand harsh conditions.
Applications
Hard Wired-Terminals AC Power Cords are commonly used in industrial settings where equipment requires a permanent power connection. Specific examples include heavy machinery in manufacturing plants, HVAC systems, and large appliances that are not frequently moved or disconnected. These cords are also used in environments where safety and reliability are paramount, such as in medical equipment or critical infrastructure systems.
Advantages over other AC Power Cords
One of the primary advantages of Hard Wired-Terminals AC Power Cords is their ability to provide a more secure and permanent connection compared to detachable power cords. This reduces the risk of accidental disconnection and enhances safety in environments where continuous power is critical. Additionally, the use of terminals such as screws or lugs can offer a higher degree of mechanical stability and electrical conductivity, which is beneficial in high-vibration or harsh environments.
Limitations
A significant limitation of Hard Wired-Terminals AC Power Cords is their lack of flexibility in terms of mobility and reconfiguration. Once installed, these cords are not easily disconnected or moved, which can be a disadvantage in applications where equipment needs to be frequently relocated or serviced. Additionally, the installation process may require more time and expertise compared to using standard plug-in power cords.
Considerations
When selecting Hard Wired-Terminals AC Power Cords, it is important to consider factors such as initial installation costs, which may be higher due to the need for professional installation. Operating expenses are generally low, as these cords are designed for durability and long-term use. However, maintenance and replacement costs should be considered, especially in environments where the cords are exposed to harsh conditions. The durability of the cord's jacket is crucial, as it protects the internal wires from environmental factors such as temperature changes and moisture, which can affect the cord's longevity and performance.
from Quail Electronics
Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Male End Type: Male Hard Wired Terminal
- Female End Type: IEC-320-C19
- Number of Conductors: 3
- Cord Length: 96
from Quail Electronics
Our 8637 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8012 series features the standard, 3-prong, Grey, 2 Conductor European Plug (CEE 7/7) with an ROJ Special. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/7; CEE 7/16
- Cord Length: 156
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8003 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with an ROJ Special. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/16
- Cord Length: 98.43
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8607 series features the 3-prong, Grey European Schuko Plug (CEE 7/7) with an ROJ Special. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8612 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ Special. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8000 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ Special. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/7
- Cord Length: 94.09
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5224 series features the standard IEC-60320-C14 Plug with an ROJ Special. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. A Special ROJ is... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320-C14
- Cord Length: 42.13
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 3528 series features the standard IEC-60320-C14 Plug with a Shielded ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320-C14
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5228 series features the Yellow IEC-60320-C14 Plug with an ROJ Special. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. A Special ROJ is... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320-C14
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5284 series features the standard IEC-60320-C20 Plug with an ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320 C20
- Cord Length: 180
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2044 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with an ROJ Special. These 2-conductor Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; JIS 8303
- Cord Length: 276
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 2041 series features the 3-prong, Grey Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. A... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; JIS 8303
- Cord Length: 122
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; JIS 8303
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2093 series features the 5-prong, North American, Locking NEMA L21-30P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 136
- Number of Conductors: 5
- Wire Shape: Round
from Quail Electronics
Our 4838 series features the 3-prong, Yellow, North American, Locking NEMA L5-15P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L5-15R while the other end hard-wires directly into your equipment. [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 22.05
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2037 series features the 3-prong, Locking NEMA L5-20P Plug with Japanese Approvals with an ROJ Special. These locking Japanese power cords are ideal for powering your high voltage/ high amperage equipment. Additionally, this power cord will plug into the heavy duty Japanese Locking L5-20P... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 133
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 4815 series features the 3-prong, North American, Locking NEMA L5-20P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L5-20R while the other end hard-wires directly into your equipment. [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 103
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 3005 series features the 3-prong, North American, Locking NEMA L5-30P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 35.83
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 1666 series features the 3-prong, North American, Locking NEMA L6-15P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 96.06
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 1719 series features the 3-prong, North American, Locking NEMA L6-20P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 115
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 3040 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your high voltage/ high amperage custom equipment. Additionally, this power cord will plug into the heavy duty Japanese 6-30P receptacle or... [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. [See More]
- Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 96.06
- Number of Conductors: 3
- Wire Shape: Round