BS 1363 (UK) AC Power Cords
from RS Components, Ltd.
Schurter 6051.2048 Power Cord [See More]
- Male End Type: BS 1363; C19
- Cord Length: 78.74
- Female End Type: IEC-320-C19; Bs 1363
- Cord Color: Black
from Qualtek Electronics Corp.
United Kingdom Power Cord. 370026-01 BS 1363 to IEC 60320 C13 Right Angled. Features: Cordage: H05VV-F, 3 x 1.00, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: BS 1363. Other End: IEC 60320 C13 Right Angled. Approvals: Plug: BSI. Connector: VDE. Length: 1800 mm [See More]
- Male End Type: BS 1363; BSI
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C5. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 70.87
- Number of Conductors: 3; 3
- Wire Shape: Round
from Qualtek Electronics Corp.
United Kingdom Power Cord. 370001-E01 BS 1363 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: BS 1363. Other End: IEC 60320 C13. Approvals: United Kingdom, BSI. Length: 2500 mm [See More]
- Male End Type: BS 1363
- Cord Length: 98
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Qualtek Electronics Corp.
United Kingdom Power Cord. BS 1363 to IEC 60320 C5. Features: Cordage: H03VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: BS 1363. Other End: IEC 60320 C5. Approvals: United Kingdom. Length: 1828 mm [See More]
- Male End Type: BS 1363
- Cord Length: 72
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 1.50m/4.92ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 59.06
- Number of Conductors: 3; 3
- Wire Shape: Round
from Qualtek Electronics Corp.
United Kingdom Power Cord. 369002-E01 BS 1363 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 5A. Jacket Color: Black. Plug: BS 1363. Other End: ROJ 50mm, Strip 5mm. Approvals: United Kingdom, BSI. Length: 2500 mm [See More]
- Male End Type: BS 1363
- Cord Length: 98
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C7. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 2. Cond. Color... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 70.87
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 3A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 2. Cond. Color Code: Brown/Blue. Cable Type:... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 70.87
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 0.50m/1.64ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 19.69
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: United Kingdom BS 1363/A. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: BS 1363; United Kingdom BS 1363/A
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Tripp Lite by Eaton
Features. UK IEC Power Cord Connects Computers, Servers and Other Network DevicesThis BS1363 to C13 UK computer power cord is designed for small data center or office workstation applications that do not require a heavy-gauge connection. The cable can be used to connect a computer, server or drive... [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 72
from MilesTek Corporation
The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress... [See More]
- Male End Type: BS 1363
- Cord Length: 78.74
- Female End Type: IEC-320-C13
from Consolidated Electronic Wire & Cable
British Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: BS-1363/A... [See More]
- Male End Type: BS 1363
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Sealevel Systems, Inc.
United Kingdom (UK) Power Cord, 72 inches in length – (BS1363 BSI). Plugs into any standard desktop power supply rated to 250VAC. The CA189 has three conductors at the plug end and can also be used as a standard PC or monitor power cord. The CA189 has a BS1363 plug which is used in the United... [See More]
- Male End Type: BS 1363
- Cord Length: 72
- Female End Type: IEC-320-C13
- Rated Current: 3 to 13
from Schaffner EMC Inc.
Locking system for standardized IEC C14/C20 inlet filter. No accidental disconnection. Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug). Fits any Schaffner IEC C14/C20 inlet filter. Retrofit for any IEC C14/C20 inlet. Various power line plugs for international... [See More]
- Male End Type: NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
- Cord Length: 78.74
- Female End Type: IEC-320-C13
- Wire Shape: Round
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: BS 1363
- Female End Type: IEC 320-C7
- Number of Conductors: 3
- Cord Length: 79
from Condor Electronics, Inc.
United Kingdom Power Cord (2 conductor) with Fused RoHS [See More]
- Male End Type: BS 1363
- Cord Length: 72
- Number of Conductors: 2
- Rated Current: 13
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: BS 1363
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
Our 9668 series features the 3-prong, Clear, British Plug (BS 1363) with a 10A Fuse with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]
- Male End Type: BS 1363; EN 60320-C14
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Male End Type: BS 1363; BS 1363A
- Polarization: Polarized
- Number of Conductors: 3
- Female End Type: IEC-320-C19
from Tripp Lite by Eaton
Features. UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a... [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 72
from Consolidated Electronic Wire & Cable
British Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: BS-1363/A and... [See More]
- Male End Type: BS 1363
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Condor Electronics, Inc.
United Kingdom Cord (3 conductor with C5) RoHS [See More]
- Male End Type: BS 1363
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 3
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
Our 9706 series features the 3-prong, Clear, British Plug (BS 1363) with a 10A Fuse with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances using the... [See More]
- Male End Type: BS 1363; EN 60320-C14
- Cord Length: 180
- Number of Conductors: 3
- Wire Shape: Round
from Tripp Lite by Eaton
Features. UK Plug to C7 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C8 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a... [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 72
from Condor Electronics, Inc.
United Kingdom Power Cord (3 conductor) RoHS [See More]
- Male End Type: BS 1363
- Cord Length: 72 to 96
- Number of Conductors: 3
- Rated Current: 5 to 13
from Quail Electronics
The 0536.B adapts the standard, 3-prong, British Plug (BS 1363) with a 10A Fuse into the IEC-60320-C13 Connector. This adapter is rated at 10A and 250V and carries the BSI approval. [See More]
- Male End Type: BS 1363
- Rated Current: 10
- Wire Shape: Round
- Rated Voltage: 250
from Tripp Lite by Eaton
Features. UK IEC Power Cord with C19 to BS 1363 Connection for Powering Network DevicesThis BS 1363 power cord is designed for blade server chassis, switches, routers, PDUs, UPS systems and other network devices. It features a BS 1363 plug for connecting to a wall outlet and a C19 plug for... [See More]
- Male End Type: BS 1363
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 96
from Condor Electronics, Inc.
UK Power Cord (3 Conductor) RoHS, 2.5M [See More]
- Male End Type: BS 1363
- Cord Length: 98.43
- Number of Conductors: 3
- Rated Current: 10
from Quail Electronics
Our 9651 series features the standard, 3-prong, British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances using the IEC-60320-C14 inlet. [See More]
- Male End Type: BS 1363; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 9669 series features the standard, 3-prong, British Plug (BS 1363) with a 5A Fuse with an ROJ. These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ,... [See More]
- Male End Type: Male Hard Wired Stripped; BS 1363
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round