NEMA 5-20R AC Power Cords
Description
The NEMA 5-20R AC power cord is designed to connect electrical devices to a power source. It features a specific configuration that includes a three-prong plug, which is compatible with NEMA 5-20R receptacles. This type of power cord is typically used to ensure a secure and reliable connection for devices that require a higher current capacity than standard household appliances.
Working Principle
NEMA 5-20R AC power cords operate by providing a pathway for electrical current to flow from a power source to an electrical device. The design of the plug and receptacle ensures that the connection is secure and that the electrical specifications, such as voltage and current ratings, are met. This is crucial for preventing overheating and ensuring the safe operation of connected devices. The cords are constructed with materials that can handle the specified electrical load, which makes them useful for applications that demand higher power levels.
Applications
NEMA 5-20R AC power cords are commonly used in environments where devices require more power than what a standard household outlet can provide. Specific examples include powering industrial equipment, commercial kitchen appliances, and certain types of office equipment that have higher power demands. These cords are also used in data centers and server rooms where reliable power delivery is critical.
Advantages over other AC Power Cords
One of the main advantages of NEMA 5-20R AC power cords is their ability to handle higher current loads compared to standard NEMA 5-15 cords. This makes them suitable for more demanding applications, providing greater flexibility in environments where higher power is necessary. Additionally, the design of the plug and receptacle ensures a more secure connection, reducing the risk of accidental disconnection.
Limitations
A limitation of NEMA 5-20R AC power cords is that they are not compatible with standard household outlets, which typically accommodate NEMA 5-15 plugs. This means that they can only be used in environments equipped with the appropriate receptacles, potentially limiting their use in residential settings.
Considerations
When selecting NEMA 5-20R AC power cords, it is important to consider factors such as initial costs, which may be higher due to the specialized nature of the cords. Operating expenses can also be a consideration, as devices that require these cords typically consume more power. Durability is another factor, as the cords must be able to withstand the demands of high-power applications. Additionally, maintenance and replacement costs should be considered, especially in environments where cords are subject to frequent use or harsh conditions.
from SCHURTER Inc
Description. Panel mount: Snap-in, Front Side. Line Outlet Protection class I. Quick connect or solid wire IDC line terminal. Unique Selling Proposition. IDC terminals for efficient wiring. Significant reduces labor costs. IDC Along solid wire orientation. Ideal for PDU applications. [See More]
- Female End Type: NEMA 5-20R
- Maximum Cable Temperature: -25 to 75
-
Jacket Material:
Thermoplastic, black / grey / white, UL 94V-0
-
Approvals: RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);
IEC/UL 62368-1
from Tripp Lite by Eaton
Features. Heavy-Duty Power Adapter for Network Devices That Require a Heavy-Gauge ConnectionThis six-inch cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to... [See More]
- Female End Type: NEMA 5-15R; NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 6
from Southwire Company, LLC
YELLOW COLOR. 3 FT. NEMA L14-20P, NEMA 5-20R CONFIGURATION. CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 12 AWG CONDUCTOR... [See More]
- Female End Type: NEMA 5-20R
- Cord Length: 36
- Male End Type: NEMA 14-20P
- Rated Current: 20
from Quail Electronics
Our 5292 series features the standard IEC-60320-C14 Plug with the NEMA 5-20R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-20P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5292.012 carries the UL and C-UL approvals and is... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P; EN 60320-C14
- Number of Conductors: 3
- Cord Length: 11.81
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Female End Type: NEMA 5-20R; IEC-320-C19
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 16
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 120
from Southwire Company, LLC
YELLOW COLOR. 3 FT. NEMA L14-30P, NEMA 5-20R CONFIGURATION. CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 10 AWG CONDUCTOR... [See More]
- Female End Type: NEMA 5-20R
- Cord Length: 36
- Male End Type: NEMA 14-30P
- Rated Current: 20
from Quail Electronics
Our 5293 series features the standard IEC-60320-C20 Plug with the NEMA 5-20R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5293.072 carries the UL and C-UL approvals and... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P; EN 60320 C20
- Number of Conductors: 3
- Cord Length: 72.05
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 180
from Southwire Company, LLC
YELLOW COLOR. 50 FT. NEMA 5-20P, NEMA 5-20R CONFIGURATION. UL, CUL APPROVAL. CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 10 AWG... [See More]
- Female End Type: NEMA 5-20R
- Cord Length: 600
- Male End Type: NEMA 5-20P
- Rated Current: 20
from Quail Electronics
The WS-194 adapts the 3-prong, North American, Locking NEMA L5-20P Plug into the NEMA 5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals. [See More]
- Female End Type: NEMA 5-20R
- Rated Current: 20
- Wire Shape: Round
- Rated Voltage: 125
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 72
from Southwire Company, LLC
YELLOW COLOR. 9 INCH. NEMA 5-15P, NEMA L5-20R CONFIGURATION. UL APPROVAL. INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION. 125 V VOLTAGE RATING. 15/20 AMPERE CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. STW, PVC, -40 TO 60 DEG C CORD TYPE. LOCKING BLADE OUTLET. STRAIGHT BLADE INLET. [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 9
from Quail Electronics
Our 4805 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 300
from Tripp Lite by Eaton
Features. Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 6
from Quail Electronics
Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge... [See More]
- Female End Type: NEMA 5-20R
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-30P
- Number of Conductors: 3
- Cord Length: 24
from Quail Electronics
Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-15P; NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 420
from Quail Electronics
Our 5363 series features the 3-prong, Down Angle, North American NEMA 5-20P with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 48.03
from Quail Electronics
Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 11.81
from Quail Electronics
This variant of our 4803 series features NEMA 5-20P UP ANGLE with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 11.81
from Quail Electronics
Our 1724 series features an ROJ with the NEMA 5-20R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs,... [See More]
- Female End Type: NEMA 5-20R
- Male End Type: NEMA 5-20P; Male Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 35.83