EN 60320-C14 AC Power Cords
from Black Box
Power cord for use in the United States and Canada. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 12
from Quail Electronics
Our 8537 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
from SFCable.com
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT,... [See More]
- Male End Type: EN 60320-C14
- Cord Length: 120
- Female End Type: IEC-320-C13
- Jacket Material: Polyvinyl Chloride
from UNICABLE, Inc.
Voltage: 125V/250V [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 39
from Schaffner EMC Inc.
Locking system for standardized IEC C14/C20 inlet filter. No accidental disconnection. Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug). Fits any Schaffner IEC C14/C20 inlet filter. Retrofit for any IEC C14/C20 inlet. Various power line plugs for international... [See More]
- Male End Type: NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
- Cord Length: 78.74
- Female End Type: IEC-320-C13
- Wire Shape: Round
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 180
from Black Box
Converts an IEC 320 socket in a power strip or PDU to a 3-prong outlet. [See More]
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
- Number of Conductors: 3
- Cord Length: 12
from Quail Electronics
Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
from SFCable.com
These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to... [See More]
- Male End Type: EN 60320-C14
- Cord Length: 120
- Female End Type: IEC-320-C19
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 78.74
from Black Box
Molded Extension Power Cord. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
Our 8633 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
from SFCable.com
IEC C14 to C19 10 foot power cord. IEC C14 3 pin plug to IEC C19 with 14/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 15A 250V. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C19
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
Our 8531 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 78.74
- Number of Conductors: 3
- Wire Shape: Round
from Quiktron, Inc.
Plug in our power cord extension cord to make your work environment more flexible and efficient. The female connector plugs directly into device, and the male connector plugs into an existing cable. This heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
from SFCable.com
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches [See More]
- Male End Type: EN 60320-C14
- Cord Length: 18
- Female End Type: IEC-320-C13
- Approvals: UL Listing Mark
from Quail Electronics
Our 8629 series features the 3-prong, Orange AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Orange IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 94.09
- Number of Conductors: 3
- Wire Shape: Round
from Quiktron, Inc.
Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you à †re ready to power multiple... [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
from SFCable.com
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Left Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches [See More]
- Male End Type: EN 60320-C14
- Cord Length: 18
- Female End Type: IEC-320-C13
- Approvals: UL Listing Mark
from Quail Electronics
Our 8663 series features the 3-prong, Right Angle AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 120
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 1ft [See More]
- Male End Type: EN 60320-C14
- Cord Length: 12
- Female End Type: NEMA 5-15R
- Rated Current: 10
from Quail Electronics
Our 8530 series features the standard, 3-prong, Australian Plug (AS 3112) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 5.91
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 3 ft Color Option: Blue,... [See More]
- Male End Type: EN 60320-C14
- Cord Length: 36
- Female End Type: IEC-320-C13
- Approvals: UL Listing Mark
from Quail Electronics
Our 8631 AL series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
C14 to C5 3 foot power cord. IEC C14 to IEC C5 with 14/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 2.5A 250V. [See More]
- Male End Type: EN 60320-C14
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 36
from Quail Electronics
Our 8530 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 20.08
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
C14 to C13 3 foot power cord. IEC C14 to IEC C13 with 14/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 15A 250V. These short C14 C13 power cords are very popular in data center and server environments. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 36
from Quail Electronics
Our 8571 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft [See More]
- Male End Type: EN 60320-C14
- Cord Length: 72
- Female End Type: NEMA 5-15R
- Rated Current: 10
from Quail Electronics
Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
C14 to C5 6 foot power cord. IEC C14 to IEC C5 with 18/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 2.5A 250V. [See More]
- Male End Type: EN 60320-C14
- Female End Type: IEC C5
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
The C14 Secure Sleeve solidifies the connection between the IEC C14 power cord plug and the IEC 13 panel mount receptacle commonly used on Power Distribution Units (PDU). This unique adapter will help ensure the weakest link in the power chain is secure. [See More]
- Male End Type: EN 60320-C14
from Quail Electronics
Our 0714 series features a Blunt Cut with a 4-splitter (Hydra) that has four (4) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your components. The IEC-60320-C13 connectors (x4) can power any appliances or devices that have the IEC-60320-C14... [See More]
- Male End Type: EN 60320-C14
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 0409 series features a Blunt Cut with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14... [See More]
- Male End Type: EN 60320-C14
- Cord Length: 120
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 9706 series features the 3-prong, Clear, British Plug (BS 1363) with a 10A Fuse with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances using the... [See More]
- Male End Type: BS 1363; EN 60320-C14
- Cord Length: 180
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 9651 series features the standard, 3-prong, British Plug (BS 1363) with a 3A Fuse with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances using the IEC-60320-C14 inlet. [See More]
- Male End Type: BS 1363; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8509 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8626 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8507 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 72.83
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8511 series features the 3-prong, Grey, Right Angle European Schuko Plug (CEE 7/7) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8510 AL series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8510 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 5.91
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8508 AL series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round