KTL AC Power Cords
2 Results
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 1800 mm -- 385006-01
from Qualtek Electronics Corp.
from Qualtek Electronics Corp.
Korea Power Cord. 385006-01 KS C8305 to ROJ 50mm, Strip 5mm. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: KS C8305. Other End: ROJ 50mm, Strip 5mm. Approvals: KTL. Length: 1800 mm [See More]
- Approvals: KTL; CEE
- Male End Type: KS C8305
- Number of Conductors: 2
- Cord Length: 71
6ft Korea standard plug to IEC C5 Power Cord -- P-06BM-K
from SFCable.com
from SFCable.com
Korea to C5 power cord: KS C 8305 Korea standard plug to IEC C5 with RVV - H05VV-F black wire, 6 feet. Rated up to 10amps 250V and Korean KTL approved. [See More]
- Approvals: KTL
- Cord Length: 72
- Female End Type: IEC C5
- Rated Current: 10