EN60320-C19 (IEC-320-C19) AC Power Cords
Description
The EN60320-C19 (IEC-320-C19) AC power cord is a type of electrical connector used for supplying power to electrical appliances. It is designed to connect to a C20 inlet, typically found on high-power devices. The C19 connector is characterized by its rectangular shape and three pins, which are used to establish a secure electrical connection.
Working Principle
The EN60320-C19 power cord operates by providing a pathway for electrical current to flow from a power source to an electrical device. The connector's design ensures that the energized and neutral conductors are properly aligned, which helps to minimize the risk of electric shock. The C19 connector is particularly useful in environments where high power is required, as it can handle higher amperage compared to other connectors, ensuring efficient power delivery to demanding equipment.
Applications
The EN60320-C19 power cord is commonly used in data centers and server rooms, where it connects high-power servers and networking equipment to power distribution units (PDUs). It is also used in industrial settings for powering heavy-duty equipment that requires a reliable and robust power connection.
Advantages over other AC Power Cords
One of the main advantages of the EN60320-C19 power cord is its ability to handle higher amperage, making it suitable for high-power applications. This capability allows it to support devices that require more power than what standard connectors can provide, ensuring that equipment operates efficiently without the risk of overheating or power failure.
Limitations
A limitation of the EN60320-C19 power cord is its size, which may not be suitable for applications where space is limited. Additionally, the higher amperage capability means that it is not necessary for devices with lower power requirements, potentially leading to unnecessary costs if used inappropriately.
Considerations
When selecting an EN60320-C19 power cord, it is important to consider the initial cost, which may be higher than standard cords due to its specialized design and higher amperage capacity. Operating expenses can be minimized by ensuring that the cord is used in appropriate applications where its capabilities are fully utilized. Durability is a key factor, as the outer jacket of the cord should be able to withstand environmental conditions such as temperature changes and moisture. Regular maintenance and inspection are recommended to ensure the cord remains in good condition and to prevent potential electrical hazards.
from RS Components, Ltd.
RS PRO TMP107 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 118
- Male End Type: C19, iec
- Cord Color: Orange
from RS Components, Ltd.
RS PRO TMP108 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 78.74
- Male End Type: C19, iec
- Cord Color: White
from RS Components, Ltd.
RS PRO TMP110 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 78.74
- Male End Type: C19, iec
- Cord Color: Red
from RS Components, Ltd.
RS PRO TMP111 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 118
- Male End Type: C19, iec
- Cord Color: Red
from RS Components, Ltd.
RS PRO TEMP20 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 19.69
- Male End Type: C19, iec
- Cord Color: Black
from RS Components, Ltd.
RS PRO TEMP22 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 59.06
- Male End Type: C19, iec
- Cord Color: Black
from RS Components, Ltd.
RS PRO TEMP24 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 118
- Male End Type: C19, iec
- Cord Color: Black
from RS Components, Ltd.
RS PRO TEMP25 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 197
- Male End Type: C19, iec
- Cord Color: Black
from RS Components, Ltd.
RS PRO TEMP26 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 19.69
- Male End Type: C19, iec
- Cord Color: Grey
from RS Components, Ltd.
RS PRO TEMP29 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 78.74
- Male End Type: C19, iec
- Cord Color: Grey
from RS Components, Ltd.
IEC C20 - C19 H05VV-F 1.5mm2 White 1m [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 39.37
- Male End Type: C19, iec
- Cord Color: White
from RS Components, Ltd.
RS PRO TEMP38 Power Cord [See More]
- Female End Type: IEC-320-C19; C20, iec
- Cord Length: 78.74
- Male End Type: C19, iec
- Cord Color: Blue
from RS Components, Ltd.
Schurter 6051.2043 Power Cord [See More]
- Female End Type: IEC-320-C19; Cee 7 / xvii
- Cord Length: 78.74
- Male End Type: C19
- Cord Color: Black
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Female End Type: IEC-320-C19
- Male End Type: Male Hard Wired Terminal
- Number of Conductors: 3
- Cord Length: 96
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 14 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Female End Type: IEC-320-C19
- Male End Type: EN 60320 C20
from UNICABLE, Inc.
Voltage: 250V [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 6-20P
- Number of Conductors: 3
- Cord Length: 90
from Mega Electronics, Inc.
SJT 14AWGx3 cable type [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 98
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: AS 3112; NZS 3112
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to... [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Male End Type: EN 60320-C14
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 14 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Female End Type: IEC-320-C19
- Male End Type: EN 60320 C20
from UNICABLE, Inc.
Voltage: 250V [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 6-20P
- Number of Conductors: 3
- Cord Length: 90
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: BS 1363; BS 1363A
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
Australia to C19 power cord. AS3112 Australia large industrial 3P plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet with Australia SAA approval. This Australian power cord is also referred to as the AS3112 to C19 mains power lead or AS 3112 to C19 mains cable. [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Approvals: Standards Association of Australia
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: BS 546
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified. [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Rated Current: 16
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: Male Hard Wired Stripped
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
China to C19 power cord. GB2099 larger industrial China 3P plug to IEC C19 with RVV/H05VV-F 1.5mm ² black wire. 10 feet with China CCC approval. [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Approvals: CCC
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: C20
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
Europe to C19 power cord. CEE7/7 Schuko standard European plug to IEC C19 with H05VV-F 1.5mm ² black wire 10 feet. All European approvals including VDE and 11 others. This European power cord is also referred to as the CEE7/7 Schuko to C19 mains power lead or Schuko to C19 mains cable. [See More]
- Female End Type: IEC-320-C19
- Approvals: CEE
- Cord Length: 120
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
IEC C14 to C19 10 foot power cord. IEC C14 3 pin plug to IEC C19 with 14/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 15A 250V. [See More]
- Female End Type: IEC-320-C19
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 120
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: CEI 23-16/7
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
IEC C20 to C19 10 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 20A 250V. [See More]
- Female End Type: IEC-320-C19
- Male End Type: EN 60320 C20
- Number of Conductors: 3
- Cord Length: 120
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: JIS 8303
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
Japan to C19 power cord. JIS C 8303 standard Japan 3 pin plug to IEC C19 with VCTF 2.0mm ² black wire. 10 feet and PSE approved. [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Approvals: DENAN/DENTORI
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
USA 5-15P to C19 10 foot power cord: NEMA 5-15P 3 pin plug to IEC C19 with 14/3 SJT black wire, 10 feet with UL and CSA approvals. [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 120
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
South Africa to C19 power cord. BS546 larger industrial South Africa and India 3 pin plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet with SABS and BIS approvals. Rated up to 16A 250V. [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Rated Current: 16
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 6-15
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
UK to C19 power cord. BS1363 standard UK fused 3 pin plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet. Rated up to 13A 250V. It carries the following approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the BS1363 to IEC C19... [See More]
- Female End Type: IEC-320-C19
- Cord Length: 120
- Number of Conductors: 3
- Rated Voltage: 250
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 6-20P
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an... [See More]
- Female End Type: IEC-320-C19
- Cord Length: 36
- Male End Type: EN 60320 C20
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 15-15P; NEMA L5-15P
- Number of Conductors: 3
- Polarization: Polarized
from SFCable.com
NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V. [See More]
- Female End Type: IEC-320-C19
- Male End Type: NEMA 5-20P
- Number of Conductors: 3
- Cord Length: 72