NEMA 5-20P AC Power Cords

Description

The NEMA 5-20P AC power cord is designed to connect electrical devices to a power source. It features a specific plug configuration that is compatible with NEMA 5-20R receptacles, ensuring a secure and reliable connection for devices requiring a 20-amp, 125-volt power supply.

Working Principle

The NEMA 5-20P AC power cord operates by providing a pathway for electrical current to flow from a power outlet to an electrical device. The plug is designed with two parallel blades and a grounding pin, which ensures proper alignment and connection with the corresponding receptacle. This configuration helps maintain electrical safety by ensuring that the energized and neutral conductors are correctly matched, reducing the risk of electric shock .

Applications

NEMA 5-20P AC power cords are commonly used in environments where devices require a higher amperage than standard household appliances. Specific examples include commercial kitchens for powering heavy-duty appliances, industrial settings for machinery, and data centers for servers and networking equipment that demand reliable power delivery.

Advantages over other AC Power Cords

One of the primary advantages of the NEMA 5-20P AC power cord is its ability to handle higher amperage loads compared to standard household power cords. This makes it suitable for more demanding applications where a standard 15-amp cord would be insufficient. Additionally, the grounding pin provides an extra layer of safety by reducing the risk of electrical faults.

Limitations

A limitation of the NEMA 5-20P AC power cord is its compatibility with only NEMA 5-20R receptacles, which may not be as commonly available in residential settings. This restricts its use to environments where such receptacles are installed, potentially limiting its versatility in certain applications.

Considerations

When selecting a NEMA 5-20P AC power cord, it is important to consider the environmental conditions in which it will be used. The durability and longevity of the cord are significantly influenced by the quality of its outer jacket, which protects the internal wires from temperature fluctuations, moisture, and other environmental factors . Additionally, the initial cost may be higher than standard cords due to its specialized design, but this is often offset by its reliability and performance in high-demand applications. Regular maintenance and inspection are recommended to ensure continued safety and functionality.

45 Results
North American NEMA 5-20 Cord Set w/ Angled C19 -- 86221255
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches -- 233081-06
from Qualtek Electronics Corp.

North American Hospital Grade Power Cord. 233081-06 NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray). Features: Cordage: SJT, 12AWG / 3C, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 20A. Jacket Color: Gray. Plug: NEMA 5-20P Hospital Grade (Clear). Other End: IEC 60320 C19 (Gray). [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 120
  • Number of Conductors: 3
  • Hospital Grade?: Hospital Grade
North American NEMA 5-20 Cord Set w/ Angled C19 -- 86221265
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches -- 233106-06
from Qualtek Electronics Corp.

North American Hospital Grade Power Cord. NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear). Features: Cordage: SJT, 12AWG / 3C, Unshielded. North American Color Code. Temperature Rating: 60C. Rating: 125VAC, 20A. Jacket Color: Gray. Plug: NEMA 5-20P Hospital Grade (Clear). [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 120
  • Number of Conductors: 3
  • Hospital Grade?: Hospital Grade
North American NEMA 5-20 Cord Set w/Angled C19 -- 86226030
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches -- 227003-01
from Qualtek Electronics Corp.

North American Power Cord. NEMA 5-20P to IEC 60320 C19. Features: Cordage: SJT, 12AWG / 3C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 20A. Jacket Color: Black. Plug: NEMA 5-20P. Other End: IEC 60320 C19. Approvals: UL, cUL. Length: 98 inches [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 98
  • Number of Conductors: 3
  • Maximum Cable Temperature: 105
North American NEMA 5-20 Cord Set w/Angled C19 -- 86226040
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Cord Set w/Straight C19 -- 86226020
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Hospital Grade Cord Set/C19 -- 86630040
from Interpower

Current Rating: 18A. Voltage Rating: 125VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20 Hosp. Plug Color: Clear. Connector Type: IEC 60320 C19. Connector Color: Gray. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cable Type:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Hospital Grade Power Cord -- 86630010
from Interpower

Current Rating: 18A. Voltage Rating: 125VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20 Hosp. Plug Color: Clear. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Hospital Grade Power Cord -- 86630020
from Interpower

Current Rating: 18A. Voltage Rating: 125VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20 Hosp. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Hospital Grade Power Cord -- 86630030
from Interpower

Current Rating: 18A. Voltage Rating: 125VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20 Hosp. Plug Color: Gray. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 5-20 Power Cord -- 86224590
from Interpower

Current Rating: 20A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 5-20. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 12 AWG. Number of Conductors: 3. Cond. Color Code: Brown/Blue/Green-Yellow. [See More]

  • Male End Type: NEMA 5-20P; NEMA 5-20
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
7200-15F-BB
from UNICABLE, Inc.

Voltage: 125V [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 3
  • Cord Length: 180
Power Supply/Appliance Cord -- 026188802
from Southwire Company, LLC

YELLOW COLOR. 50 FT. NEMA 5-20P, NEMA 5-20R CONFIGURATION. UL, CUL APPROVAL. CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 10 AWG... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 600
  • Female End Type: NEMA 5-20R
  • Rated Current: 20
IEC-60320-C14 to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5292.012
from Quail Electronics

Our 5292 series features the standard IEC-60320-C14 Plug with the NEMA 5-20R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-20P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5292.012 carries the UL and C-UL approvals and is... [See More]

  • Male End Type: NEMA 5-20P; EN 60320-C14
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 11.81
6ft NEMA 5-20P USA 3 pin Plug to C19 SJT Power Cord -- SF-1718-06B
from SFCable.com

NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V. [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 72
Power Cord NEMA 5-20P to C19 -- 4010004-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: NEMA 5-20P
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
C19 to 5-20P Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 10 ft., Black -- P049-010
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This C19... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: IEC-320
  • Number of Conductors: 3
  • Cord Length: 120
IEC-60320-C20 to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5293.072
from Quail Electronics

Our 5293 series features the standard IEC-60320-C20 Plug with the NEMA 5-20R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5293.072 carries the UL and C-UL approvals and... [See More]

  • Male End Type: NEMA 5-20P; EN 60320 C20
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 72.05
8ft NEMA L5-20P USA 3 pin Plug to C19 SJT Power Cord -- SF-5618-08B
from SFCable.com

NEMA L5-20P to C19 8 foot power cord. NEMA L5-20P to IEC C19 with 12/3 SJT black wire 8 feet. cUL approval. Rated up to 20A 125V. [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 96
Power Cord NEMA L5-20P to C19 -- 4010010-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: NEMA 5-20P; NEMA L5-20P
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
C19 to L5-20P Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 10 ft., Black -- P045-010
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This C19... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: IEC-320
  • Number of Conductors: 3
  • Cord Length: 120
LOCKING NEMA L14-30P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 5535.060
from Quail Electronics

Our 5535 series features the 4-prong, North American, Locking NEMA L14-30P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other... [See More]

  • Male End Type: NEMA 5-15P; NEMA 5-20P
  • Female End Type: NEMA 5-15R
  • Number of Conductors: 4
  • Cord Length: 59.84
L5-20P to 5-15R, L5-20P to 5-20R, Heavy-Duty Power Adapter - 20A, 125V, 12 AWG, 6 in., Black -- P046-06N-T
from Tripp Lite by Eaton

Features. Heavy-Duty Power Adapter for Network Devices That Require a Heavy-Gauge ConnectionThis six-inch cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-15R; NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 6
LOCKING NEMA L5-15P to NEMA 5-15R/5-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 1818.300
from Quail Electronics

Our 1818 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R/5-20R T-Slot Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with... [See More]

  • Male End Type: NEMA 5-15P; NEMA 5-20P
  • Female End Type: NEMA 5-15R
  • Number of Conductors: 3
  • Cord Length: 300
L5-20P to 5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 in., Black -- P046-06N
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis six-inch cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 2-20R
  • Number of Conductors: 3
  • Cord Length: 6
LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 4805.300
from Quail Electronics

Our 4805 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 300
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 10 ft., Black, Locking Connectors -- P046-010-LL
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 120
NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5994.420
from Quail Electronics

Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to... [See More]

  • Male End Type: NEMA 5-15P; NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 420
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 15 ft., Black, Locking Connectors -- P046-015-LL
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 180
NEMA 5-20P DOWN ANGLE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5052.118S
from Quail Electronics

Our 5052 series features the 3-prong, Down Angle, North American NEMA 5-20P with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 118
  • Number of Conductors: 3
  • Wire Shape: Round
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors -- P046-006-LL
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 72
NEMA 5-20P GREY to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1703.084
from Quail Electronics

Our 1703 series features the 3-prong, Grey, North American NEMA 5-20P with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as... [See More]

  • Male End Type: NEMA 5-20P; Male Hard Wired Stripped; Male Hard Wired Terminal
  • Cord Length: 83.86
  • Number of Conductors: 3
  • Wire Shape: Round
L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black -- P044-06I
from Tripp Lite by Eaton

Features. Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 6
NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock -- 0383.120AL
from Quail Electronics

The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 120
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1702.072AL
from Quail Electronics

Our 1702 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C13 Auto-Lock Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy... [See More]

  • Male End Type: NEMA 5-20P; EN 60320-C14
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1702.024
from Quail Electronics

Our 1702 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]

  • Male End Type: NEMA 5-20P; EN 60320-C14
  • Cord Length: 24.02
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0718.120
from Quail Electronics

Our 0718 series features the 3-prong North American NEMA 5-20P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They... [See More]

  • Male End Type: NEMA 5-20P; EN 60320-C14
  • Cord Length: 120
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5052.098AL
from Quail Electronics

Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Auto-Lock Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5052.012
from Quail Electronics

Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 11.81
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5055.024
from Quail Electronics

Our 5055 series features the 3-prong North American NEMA 5-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the... [See More]

  • Male End Type: NEMA 5-20P
  • Cord Length: 24.02
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-20P to LOCKING NEMA L5-20R HOME // Adapters // Single // Nema Adapters -- WS-190
from Quail Electronics

The WS-190 adapts the 3-prong North American NEMA 5-20P Plug into the Locking NEMA L5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals. [See More]

  • Male End Type: NEMA 5-20P
  • Rated Current: 20
  • Wire Shape: Round
  • Rated Voltage: 125
NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5131.012
from Quail Electronics

Our 5131 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]

  • Male End Type: NEMA 5-15P; NEMA 5-20P
  • Female End Type: NEMA 5-15R
  • Number of Conductors: 3
  • Cord Length: 11.81
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 4803.012
from Quail Electronics

Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North... [See More]

  • Male End Type: NEMA 5-20P
  • Female End Type: NEMA 5-20R
  • Number of Conductors: 3
  • Cord Length: 11.81