4 Conductors AC Power Cords

Description

4 Conductors AC Power Cords are electrical cables designed to transmit alternating current (AC) power. These cords consist of four separate conductors, which facilitate the flow of electricity from a power source to an electrical device or system. Each conductor is typically insulated to prevent electrical shorts and ensure safe operation.

Working Principle

The working principle of 4 Conductors AC Power Cords involves the transmission of electrical power through multiple conductors. In a typical setup, one of the conductors serves as a neutral wire, while the remaining conductors are "hot" wires that carry the electrical current. This configuration allows for a balanced distribution of electrical load and can support higher power requirements compared to cords with fewer conductors. The presence of multiple conductors also enhances the safety and reliability of the power transmission by providing redundancy and reducing the risk of overload on any single conductor.

Applications

4 Conductors AC Power Cords are commonly used in applications that require higher power capacity and enhanced safety features. Specific examples include industrial machinery, large appliances, and complex electrical systems that demand stable and efficient power distribution. These cords are also suitable for use in environments where electrical safety and reliability are critical, such as in data centers and manufacturing facilities.

Advantages over other AC Power Cords

One of the primary advantages of 4 Conductors AC Power Cords over other types of AC power cords is their ability to handle higher power loads due to the presence of multiple conductors. This makes them ideal for applications that require robust power delivery. Additionally, the redundancy provided by multiple conductors enhances the safety and reliability of the power transmission, reducing the likelihood of electrical failures and improving overall system performance.

Limitations

Despite their advantages, 4 Conductors AC Power Cords have certain limitations. They can be more expensive than cords with fewer conductors due to the additional materials and complexity involved in their construction. Additionally, their larger size and weight may make them less suitable for applications where space and mobility are critical considerations.

Considerations

When selecting 4 Conductors AC Power Cords, it is important to consider factors such as initial costs, operating expenses, and durability. The choice of jacket material can significantly impact the cord's durability and ability to withstand environmental conditions, as noted in . Buyers should also evaluate the rated current and voltage specifications to ensure compatibility with their specific application requirements. Maintenance and replacement costs should be factored into the overall cost of ownership, as these cords may require periodic inspection and servicing to maintain optimal performance.

28 Results
North American 4x10 AWG Rubber Cable -- 86010710
from Interpower

N.A. Current Rating: 25. N.A. Voltage Rating: 600. N.A. Min Fix Inst Op Temp: -40 ºC. N.A. Max Fix Inst Op Temp: +90 ºC. N.A. Flammability: FT2. Min Bend Radius: 6x Cable Diameter. Cable Style: North American. N.A. Conductor Size: 10 AWG. Number of Conductors: 4. Cond. Color Code:... [See More]

  • Number of Conductors: 4; 4
  • Jacket Material: Rubber
  • Wire Shape: Round
  • Rated Current: 25
Extension Cord -- 019180008
from Southwire Company, LLC

BLACK COLOR. 50 FT. NON-NEMA CONFIGURATION. OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. 4 CONDUCTOR(S). (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE. SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE. 3-POLE 4-WIRE INLET. APPLICABLE... [See More]

  • Number of Conductors: 4
  • Rated Current: 50
  • Cord Length: 600
  • Rated Voltage: 125
LOCKING NEMA L14-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 4822.120
from Quail Electronics

Our 4822 series features the 4-prong, North American, Locking NEMA L14-20P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L14-20R while the other end hard-wires directly into your equipment. Additionally,... [See More]

  • Number of Conductors: 4
  • Cord Length: 120
  • Male End Type: Male Hard Wired Stripped
  • Wire Shape: Round
Extension Cord -- 00604.63.01
from General Cable

BLACK COLOR. 4 FT. NEMA 14-50P CONFIGURATION. UL APPROVAL. RANGE APPLICATION. 300 V VOLTAGE RATING. 50 AMPERE AT 250 V CURRENT RATING. 4 CONDUCTOR(S). (2) 6 AWG/8 AWG CONDUCTOR SIZE. SRDT, PVC, 60 DEG C CORD TYPE [See More]

  • Number of Conductors: 4
  • Rated Voltage: 300
  • Cord Length: 48
  • Approvals: UL Listing Mark
PDU Cable -- CBL121
from Eaton | Power Quality

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]

  • Number of Conductors: 4
  • Cord Length: 96
  • Male End Type: NEMA L21-30P
  • Rated Current: 24
Extension Cord -- 019380008
from Southwire Company, LLC

BLACK COLOR. 50 FT. NON-NEMA CONFIGURATION. OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. 4 CONDUCTOR(S). (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE. SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE. 3-POLE 4-WIRE INLET. APPLICABLE... [See More]

  • Number of Conductors: 4
  • Rated Current: 50
  • Cord Length: 600
  • Rated Voltage: 125
LOCKING NEMA L14-30P to LOCKING NEMA L5-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 3044.012
from Quail Electronics

Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA... [See More]

  • Number of Conductors: 4
  • Wire Shape: Round
  • Cord Length: 11.81
  • Rated Current: 30
Extension Cord -- 00606.63.01
from General Cable

BLACK COLOR. 6 FT. NEMA 14-50P CONFIGURATION. UL APPROVAL. RANGE APPLICATION. 300 V VOLTAGE RATING. 50 AMPERE AT 250 V CURRENT RATING. 4 CONDUCTOR(S). (2) 6 AWG/8 AWG CONDUCTOR SIZE. SRDT, PVC, 60 DEG C CORD TYPE [See More]

  • Number of Conductors: 4
  • Rated Voltage: 300
  • Cord Length: 72
  • Approvals: UL Listing Mark
Power Supply/Appliance Cord -- 090448808
from Southwire Company, LLC

BLACK COLOR. 4 FT. NEMA 14-50P CONFIGURATION. UL APPROVAL. ELECTRICAL RANGE APPLICATION. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. 4 CONDUCTOR(S). (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. CABLE OUTER DIAMETER 0.8 INCH. INSULATION... [See More]

  • Number of Conductors: 4
  • Cord Length: 48
  • Male End Type: NEMA 14-50P
  • Rated Current: 50
LOCKING NEMA L15-20P to BLUNT CUT HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 4837.180S
from Quail Electronics

Our 4837 series features the 4-prong, North American, Locking NEMA L15-20P Plug with a Blunt Cut. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L15-30R while the other end hard-wires directly into your equipment. [See More]

  • Number of Conductors: 4
  • Wire Shape: Round
  • Cord Length: 180
  • Rated Current: 20
Extension Cord -- 01004.63.01
from General Cable

BLACK COLOR. 4 FT. NEMA 14-30P CONFIGURATION. UL APPROVAL. DRYER APPLICATION. 300 V VOLTAGE RATING. 30 AMPERE AT 250 V CURRENT RATING. 4 CONDUCTOR(S). (4) 10 AWG CONDUCTOR SIZE. SRDT, PVC, 60 DEG C CORD TYPE [See More]

  • Number of Conductors: 4
  • Rated Voltage: 300
  • Cord Length: 48
  • Approvals: UL Listing Mark
Power Supply/Appliance Cord -- 091548808
from Southwire Company, LLC

BLACK COLOR. 4 FT. NEMA 14-30P CONFIGURATION. UL APPROVAL. DRYER APPLICATION. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. 4 CONDUCTOR(S). 10 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. CABLE OUTER DIAMETER 0.67 INCH. INSULATION MATERIAL PVC. INCLUDES... [See More]

  • Number of Conductors: 4
  • Cord Length: 48
  • Male End Type: NEMA 14-30P
  • Rated Current: 30
NEMA 14-50P to NEMA 14-50R HOME // Power Cords // Specialty Power Cords // RV Power Cords -- 1785.300
from Quail Electronics

NEMA 14-50P to NEMA 14-50R [See More]

  • Number of Conductors: 4
  • Cord Length: 300
  • Male End Type: NEMA 14-50P
  • Cord Color: BLACK
Portable Cord -- 01304.15.01
from General Cable

SJ TYPE. 250 FT. 0.33 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 60 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PREMIUM... [See More]

  • Number of Conductors: 4
  • Jacket Material: Rubber
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 60
NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 4832.120S
from Quail Electronics

Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the... [See More]

  • Number of Conductors: 4
  • Cord Length: 120
  • Male End Type: NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
  • Wire Shape: Round
Portable Cord -- 01343.15T.01
from General Cable

SJOOW TYPE. 250 FT. 0.365 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 4... [See More]

  • Number of Conductors: 4
  • Jacket Material: Water Resistant Carolprene
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 90
NEMA 14-50P UP ANGLE to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 4832.048S
from Quail Electronics

This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into... [See More]

  • Number of Conductors: 4
  • Cord Length: 48.03
  • Male End Type: NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
  • Wire Shape: Round
Portable Cord -- 01378.38.01
from General Cable

SJ TYPE. 500 FT. 0.655 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 60 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). [See More]

  • Number of Conductors: 4
  • Jacket Material: Rubber
  • Cord Length: 6000
  • Maximum Cable Temperature: -40 to 60
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords -- 9400.216
from Quail Electronics

Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The... [See More]

  • Number of Conductors: 4
  • Wire Shape: Round
  • Cord Length: 216
  • Rated Current: 32
Portable Cord -- 01464.15.05
from General Cable

SJOOW TYPE. 250 FT. 0.41 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL AND... [See More]

  • Number of Conductors: 4
  • Jacket Material: Water Resistant Carolprene
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 90
SAE J1772 EV SOCKET to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords -- 9401.039
from Quail Electronics

Our 9401 series features an Electric Vehicle "EV" Inlet with a Blunt Cut. These Electric Vehicle Inlets are used to charge EV vehicles. On one end, these cords hard-wire directly into your vehicle, and on the other, is the inlet that goes with the electric vehicle plug. The 9401.039 is a black power... [See More]

  • Number of Conductors: 4
  • Wire Shape: Round
  • Cord Length: 39.37
  • Rated Current: 30
Portable Cord -- 01818.35.01
from General Cable

SOOW TYPE. 250 FT. 1.17 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. MSHA APPROVAL. MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION. 600 V VOLTAGE RATING. -40 TO 90 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PREMIUM... [See More]

  • Number of Conductors: 4
  • Jacket Material: Carolprene
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 90
Portable Cord -- 02006.15.05
from General Cable

SJOOW TYPE. 250 FT. 0.37 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION. 300 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PREMIUM... [See More]

  • Number of Conductors: 4
  • Jacket Material: Water Resistant Super Vu-Tron III
  • Cord Length: 3000
  • Maximum Cable Temperature: -50 to 105
Portable Cord -- 02603.41T.05
from General Cable

SJOOW TYPE. 1000 FT. 1000 LENGTH IN FT. 0.345 INCH OUTER DIAMETER. ANNEALED TINNED COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION. 300 V VOLTAGE RATING. -50 TO 105 DEG C TEMPERATURE RATING. 4... [See More]

  • Number of Conductors: 4
  • Jacket Material: WATER RESISTANT VU-TRON
  • Cord Length: 12000
  • Maximum Cable Temperature: -50 to 105
Portable Cord -- 16164.15.05
from General Cable

SOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.42 INCH OUTER DIAMETER. ANNEALED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION. 600 V VOLTAGE RATING. -40 TO 105 DEG C TEMPERATURE RATING. 4... [See More]

  • Number of Conductors: 4
  • Jacket Material: WATER RESISTANT CAROLPRENE[R]
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 105
Portable Cord -- 86674.15.05
from General Cable

STO TYPE. 250 FT. 250 LENGTH IN FT. 0.425 INCH OUTER DIAMETER. ASTM B-174 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, MSHA APPROVAL. FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE... [See More]

  • Number of Conductors: 4
  • Jacket Material: Polyvinyl Chloride
  • Cord Length: 3000
  • Maximum Cable Temperature: -20 to 60
Portable Cord -- 86914.35.05
from General Cable

SJTOW TYPE. 250 FT. 0.365 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION. 300 V VOLTAGE... [See More]

  • Number of Conductors: 4
  • Jacket Material: Polyvinyl Chloride
  • Cord Length: 3000
  • Maximum Cable Temperature: -40 to 90
Power Supply/Appliance Cord -- 02333.70.01
from General Cable

BLACK COLOR. 10 FT. 5-15P CONFIGURATION. UL, CSA APPROVAL. FAN APPLICATION. 125 V VOLTAGE RATING. 10 AMPERE CURRENT RATING. 4 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJ, 300 V, 60 DEG C CORD TYPE. STRAIGHT INLET. CAROL[R] BRAND. WATTAGE 1250 W. PACKAGE QUANTITY 25 PER CARTON. INSULATION MATERIAL EPDM. [See More]

  • Number of Conductors: 4
  • Rated Voltage: 125
  • Cord Length: 120
  • Approvals: UL Listing Mark; CSA Mark (US, NRTL/C)