Hard Wired-Stripped AC Power Cords

Description

Hard Wired-Stripped AC Power Cords are designed to provide a reliable connection between electrical devices and power sources. These cords are typically stripped at one end, allowing for direct wiring into a device or terminal block, which eliminates the need for a plug or connector at that end. This configuration is particularly useful in applications where a permanent or semi-permanent connection is required.

Working Principle

Hard Wired-Stripped AC Power Cords function by directly connecting the internal wiring of a device to the power source. The stripped end of the cord is connected to the device's internal terminals, ensuring a secure and stable electrical connection. This setup is beneficial because it reduces the risk of accidental disconnection and provides a more streamlined installation process. The direct connection also minimizes potential points of failure, making these cords a reliable choice for many applications.

Applications

Hard Wired-Stripped AC Power Cords are commonly used in industrial and commercial settings where devices require a permanent power connection. Specific examples include machinery in manufacturing plants, HVAC systems, and large appliances that are not frequently moved. These cords are also used in lighting installations where fixtures are hardwired into the building's electrical system.

Advantages over other AC Power Cords

One of the primary advantages of Hard Wired-Stripped AC Power Cords is their ability to provide a secure and permanent connection, reducing the risk of accidental disconnection. This is particularly advantageous in environments where equipment is subject to vibration or movement. Additionally, the absence of a plug or connector at one end can simplify installation and reduce clutter in tight spaces.

Limitations

A significant limitation of Hard Wired-Stripped AC Power Cords is their lack of flexibility once installed. Since they are hardwired into a device, they do not allow for easy disconnection or relocation of the equipment. This can be a drawback in applications where frequent maintenance or repositioning is required. Additionally, the installation process may require more time and expertise compared to using standard plug-in cords.

Considerations

When selecting Hard Wired-Stripped AC Power Cords, it is important to consider the initial installation costs, which may be higher due to the need for professional wiring. Operating expenses are generally low, as these cords are durable and require minimal maintenance. However, if a cord needs to be replaced, the process can be more complex and costly compared to replacing a standard plug-in cord. Durability is a key factor, and choosing a cord with a robust jacket can enhance longevity and performance in challenging environments.

26 Results
AS/NZS 4417 AUSTRALIA 15A to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8570.098
from Quail Electronics

Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]

  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
Power Cord C19 to Unterminated -- 4010005-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: Male Hard Wired Stripped
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
AS/NZS 4417 AUSTRALIA 2 to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8538.072
from Quail Electronics

Our 8538 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with an ROJ. These 2-conductor Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]

  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Cord Length: 72.05
  • Number of Conductors: 2
  • Wire Shape: Round
AS/NZS 4417 AUSTRALIA CLEAR to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords -- 8637.098
from Quail Electronics

Our 8637 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]

  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8534.098
from Quail Electronics

Our 8534 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your... [See More]

  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8535.098
from Quail Electronics

Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your... [See More]

  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
AS/NZS 4417 AUSTRALIA to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords -- 8535.098S
from Quail Electronics

Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]

  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; AS 3112
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
BS 1363 UK5 to ROJ HOME // Power Cords // International Power Cords // UK Power Cords -- 9669.098
from Quail Electronics

Our 9669 series features the standard, 3-prong, British Plug (BS 1363) with a 5A Fuse with an ROJ. These UK power cords are ideal for powering your custom equipment. This power cord will plug into the standard UK wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ,... [See More]

  • Male End Type: Male Hard Wired Stripped; BS 1363
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/16 EURO 2 GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8022.240
from Quail Electronics

Our 8022 series features the standard, 2-prong, Grey, 2 Conductor European Plug (CEE 7/16) with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor European power... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/16
  • Cord Length: 240
  • Number of Conductors: 2
  • Wire Shape: Round
CEE 7/16 EURO 2 to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8003.024
from Quail Electronics

Our 8003 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/16
  • Cord Length: 24.02
  • Number of Conductors: 2
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO CLEAR to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8698.079
from Quail Electronics

Our 8698 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 78.74
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8004.079
from Quail Electronics

Our 8004 series features the 3-prong, Grey European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ,... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 78.74
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO NO GROUND GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8102.336
from Quail Electronics

Our 8102 series features the 2-prong, no ground, Grey European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 336
  • Number of Conductors: 2
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO NO GROUND to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8100.336
from Quail Electronics

Our 8100 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 336
  • Number of Conductors: 2
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO RIGHT ANGLE GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8010.098
from Quail Electronics

Our 8010 series features the 3-prong, Grey, Right Angle European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8007.096
from Quail Electronics

Our 8007 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 94.09
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO RIGHT ANGLE to ROJ SPECIAL HOME // Power Cords // International Power Cords // Europe Power Cords -- 8612.098S
from Quail Electronics

Our 8612 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ Special. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the... [See More]

  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal; CEE 7/7
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8000.072
from Quail Electronics

Our 8000 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. An... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO to ROJ SHIELDED HOME // Power Cords // International Power Cords // Europe Power Cords -- 8005.098
from Quail Electronics

Our 8005 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ Shielded. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/7
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords -- 8551.018
from Quail Electronics

Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or... [See More]

  • Male End Type: Male Hard Wired Stripped; CEI 23-16/7
  • Cord Length: 20.08
  • Number of Conductors: 3
  • Wire Shape: Round
CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords -- 8734.118S
from Quail Electronics

Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is... [See More]

  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
  • Cord Length: 118
  • Number of Conductors: 3
  • Wire Shape: Round
GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords -- 8780.144
from Quail Electronics

Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on... [See More]

  • Male End Type: Male Hard Wired Stripped
  • Cord Length: 144
  • Number of Conductors: 2
  • Wire Shape: Round
GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords -- 8678.098
from Quail Electronics

Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into... [See More]

  • Male End Type: Male Hard Wired Stripped
  • Cord Length: 98.43
  • Number of Conductors: 2
  • Wire Shape: Round
GB 15934-2008 CHINA to ROJ HOME // Power Cords // International Power Cords // China Power Cords -- 8593.098
from Quail Electronics

Our 8593 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the... [See More]

  • Male End Type: Male Hard Wired Stripped
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords -- 8677.098
from Quail Electronics

Our 8677 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other... [See More]

  • Male End Type: Male Hard Wired Stripped
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
IEC-60320-C14 DOWN ANGLE to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic -- 6279.048
from Quail Electronics

Our 6279 series features the Down Angle IEC-60320-C14 Plug with an ROJ. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. This down angle power... [See More]

  • Male End Type: Male Hard Wired Stripped; EN 60320-C14
  • Cord Length: 48.03
  • Number of Conductors: 3
  • Wire Shape: Round