SABS AC Power Cords
from Quail Electronics
Our 8801 series features the standard IEC-60320-C14 Plug with the Indian Receptacle. These power cords provide power for any device or appliance using the South African plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8801.036 is a South Africa power cord that... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 35.83
from Consolidated Electronic Wire & Cable
South African Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends:... [See More]
- Approvals: RoHS; SABS
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
South Africa to C19 power cord. BS546 larger industrial South Africa and India 3 pin plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet with SABS and BIS approvals. Rated up to 16A 250V. [See More]
- Approvals: SABS
- Female End Type: IEC-320-C19
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
Our 8803 series features the 3-prong, 6A Rated, Right Angle South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 72.05
from Consolidated Electronic Wire & Cable
South African Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: SABS... [See More]
- Approvals: RoHS; SABS
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8583 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African... [See More]
- Approvals: RoHS; SABS
- Cord Length: 72.05
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8641 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 180
from Quail Electronics
Our 8655 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 108
from Quail Electronics
Our 8667 series features the 3-prong, Grey, South African Plug (SANS 60799) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 197
from Quail Electronics
Our 8700 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the European Receptacle 2. These 2-conductor South African cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]
- Approvals: RoHS; SABS
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8580 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]
- Approvals: RoHS; SABS
- Male End Type: EN 60320-C14
- Number of Conductors: 3
- Cord Length: 120