CCC (China) AC Power Cords

18 Results
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm -- 399012-01
from Qualtek Electronics Corp.

China Power Cord. 399012-01 GB 2099 GB1002 to IEC 60320 C13. Features: Cordage: RVV, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: GB 2099 GB1002. Other End: IEC 60320 C13. Approvals: CCC. Length: 1800 mm [See More]

  • Approvals: CCC; CEE
  • Male End Type: GB 2099 GB1002
  • Number of Conductors: 3
  • Cord Length: 71
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm -- 399014-01
from Qualtek Electronics Corp.

China Power Cord. 399014-01 GB 2099 GB1002 to IEC 60320 C5. Features: Cordage: RVV, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: GB 2099 GB1002. Other End: IEC 60320 C5. Approvals: CCC. Length: 1828.8 mm [See More]

  • Approvals: CCC; CEE
  • Male End Type: GB 2099 GB1002
  • Number of Conductors: 3
  • Cord Length: 72
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm -- 399010-01
from Qualtek Electronics Corp.

China Power Cord. 399010-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm. Features: Cordage: RVV, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: GB 2099 GB1002. Other End: ROJ 50mm, Strip 5mm. Approvals: CCC. Length: 1800 mm [See More]

  • Approvals: CCC; CEE
  • Male End Type: GB 2099 GB1002
  • Number of Conductors: 3
  • Cord Length: 71
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords -- 8591.098
from Quail Electronics

Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall... [See More]

  • Approvals: RoHS; CCC
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
China Cordset -- 196-00
from Mega Electronics, Inc.

RVV2x0.75mm cable type [See More]

  • Approvals: RoHS; CCC
  • Male End Type: GB-2099-1-1996 China
  • Number of Conductors: 2
  • Female End Type: IEC 320-C7
10ft China GB2099 3-pin Plug to C19 Power Cord -- SF-03A18-10B
from SFCable.com

China to C19 power cord. GB2099 larger industrial China 3P plug to IEC C19 with RVV/H05VV-F 1.5mm ² black wire. 10 feet with China CCC approval. [See More]

  • Approvals: CCC
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 120
8530-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: CCC
  • Male End Type: UC-053 GB 1002
  • Number of Conductors: 3
  • Female End Type: Female Hard Wired Stripped
GB 15934-2008 CHINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // China Power Cords -- 8594.048
from Quail Electronics

Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with the IEC-60320-C7 Connector. These 2-conductor Chinese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any new... [See More]

  • Approvals: RoHS; CCC
  • Cord Length: 48.03
  • Number of Conductors: 2
  • Wire Shape: Round
8535-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: CCC
  • Male End Type: UC-053 GB 1002
  • Number of Conductors: 3
  • Female End Type: UC-052 GB 1002
GB 15934-2008 CHINA 2 WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords -- 8678.098
from Quail Electronics

Our 8678 series features the 2-prong, White GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the new style 1-15R type Chinese wall outlet on one end and will hard-wire into... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: Male Hard Wired Stripped
  • Number of Conductors: 2
  • Cord Length: 98.43
GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords -- 8599.098
from Quail Electronics

Our 8599 series features the 3-prong, Clear (transparent) GB 15934-2008 Chinese Plug (Former GB 2099) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords -- 8590.177G
from Quail Electronics

Our 8590 series features the 3-prong, Grey GB 15934-2008 Chinese Plug (Former GB 2099) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 177
GB 15934-2008 CHINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // China Power Cords -- 8590.098AL
from Quail Electronics

Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords -- 8590.012
from Quail Electronics

Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
GB 15934-2008 CHINA to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // China Power Cords -- 8726.098
from Quail Electronics

Our 8726 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
GB 15934-2008 CHINA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // China Power Cords -- 8695.098
from Quail Electronics

Our 8695 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
GB 15934-2008 CHINA to IEC-60320-C13 WITH SAFETY LOCK HOME // Power Cords // International Power Cords // China Power Cords -- 8590.144SL
from Quail Electronics

This variant of our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector with the Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more... [See More]

  • Approvals: RoHS; CCC
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 144
GB 15934-2008 CHINA to IEC-60320-C15 HOME // Power Cords // International Power Cords // China Power Cords -- 8595.098
from Quail Electronics

Our 8595 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C15 Connector. These Chinese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into... [See More]

  • Approvals: RoHS; CCC
  • Female End Type: EN 60320 C15
  • Number of Conductors: 3
  • Cord Length: 98.43