SI 32 (Israel) AC Power Cords
from Qualtek Electronics Corp.
Israel Power Cord. 398002-01 SI 32 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: SI 32. Other End: IEC 60320 C13. Approvals: ISRAEL. Length: 1800 mm [See More]
- Male End Type: SI 32
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Qualtek Electronics Corp.
Israel Power Cord. 398005-01 SI 32 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: SI 32. Other End: ROJ 50mm, Strip 5mm. Approvals: ISRAEL. Length: 2500 mm [See More]
- Male End Type: SI 32
- Cord Length: 98
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Male End Type: SI 32
- Polarization: Polarized
- Number of Conductors: 3
- Female End Type: IEC-320-C19
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: SI 32
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98.43
from Mega Electronics, Inc.
H05VVF3G1.0mm cable type [See More]
- Male End Type: SI 32
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98
from Consolidated Electronic Wire & Cable
Israel Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: SI 32/1971... [See More]
- Male End Type: SI 32
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: SI 32; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: SI 32
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98.43
from Consolidated Electronic Wire & Cable
Israel Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: SI 32/1971 and... [See More]
- Male End Type: SI 32
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: SI 32; EN 60320-C14
- Cord Length: 180
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]
- Male End Type: SI 32; EN 60320-C14
- Cord Length: 78.74
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Auto-Lock Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Male End Type: SI 32; EN 60320-C14
- Cord Length: 120
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8569 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]
- Male End Type: SI 32; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector. These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall... [See More]
- Male End Type: SI 32
- Cord Length: 78.74
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
The WA15 is a BEIGE adapter that adapts the 3-prong, Beige Israeli Plug (SI 32) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval. [See More]
- Male End Type: SI 32
- Rated Current: 10
- Wire Shape: Round
- Rated Voltage: 250