NEMA 5-30R AC Power Cords
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]
- Female End Type: NEMA 5-30R
- Male End Type: NEMA 5-30P
- Number of Conductors: 3
- Cord Length: 120
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a... [See More]
- Female End Type: NEMA 5-30R
- Male End Type: NEMA 5-30P
- Number of Conductors: 3
- Cord Length: 180
from Tripp Lite by Eaton
The P046-006-LL-30A Heavy-Duty Power Extension Cord features a NEMA L5-30P plug on one end and a NEMA L5-30R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents disconnection via jostling or other... [See More]
- Female End Type: NEMA 5-30R
- Male End Type: NEMA 5-30P
- Number of Conductors: 3
- Cord Length: 72