SAA AC Power Cords

Description

SAA AC Power Cords are designed to connect electrical devices to a power source, ensuring the safe and efficient transmission of electrical current. These cords are equipped with connectors that comply with the standards set by the Standards Australia Association (SAA), ensuring compatibility and safety for use in regions that adhere to these standards.

Working Principle

SAA AC Power Cords function by providing a conductive path for electrical current to flow from a power outlet to an electrical device. The cords are typically composed of insulated copper wires that carry the current, surrounded by a protective jacket that shields the wires from environmental factors such as temperature changes and moisture. This design ensures that the cords can safely transmit electricity without overheating or causing electrical faults, making them a reliable choice for powering various devices.

Applications

SAA AC Power Cords are commonly used in a variety of applications, particularly in regions where SAA standards are required. They are suitable for connecting household appliances, office equipment, and industrial machinery to power sources. Specific examples include powering computers, televisions, and kitchen appliances, as well as providing electricity to industrial tools and machinery in manufacturing settings.

Advantages over other AC Power Cords

One of the key advantages of SAA AC Power Cords is their compliance with regional safety standards, which ensures that they are suitable for use in areas that require adherence to SAA regulations. This compliance provides users with confidence in the safety and reliability of the cords. Additionally, the use of high-quality materials in their construction, such as durable jackets, enhances their longevity and resistance to environmental factors.

Limitations

A limitation of SAA AC Power Cords is that they are specifically designed to meet the standards of certain regions, which may limit their use in areas with different regulatory requirements. Users must ensure that the cords are compatible with the electrical standards of their location to avoid potential safety hazards.

Considerations

When selecting SAA AC Power Cords, it is important to consider factors such as initial costs, operating expenses, and durability. The choice of jacket material can significantly impact the cord's durability and resistance to environmental conditions, which in turn affects maintenance and replacement costs. Buyers should also consider the rated current and voltage to ensure that the cords can handle the electrical demands of their specific applications without overheating or causing damage.

42 Results
Power Cords -- 7316163
from RS Components, Ltd.

RS PRO SP-035/SP-024 Power Cord [See More]

  • Approvals: RoHS; Standards Association of Australia; Saa
  • Female End Type: IEC-320-C13; Nema 5-15p, us plug
  • Male End Type: C13, iec
  • Cord Length: 78.74
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm -- 374015-01
from Qualtek Electronics Corp.

Australia Power Cord. 374015-01 AS 3112 to IEC 60320 C13 Right Angled. Features: Cordage: H05VV-F, 3 x 1.00, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: AS 3112. Other End: IEC 60320 C13 Right Angled. Approvals: Plug: SAA. Connector: VDE. Length: 1800 mm [See More]

  • Approvals: Standards Association of Australia; CEE
  • Male End Type: AS 3112; SAA
  • Number of Conductors: 3
  • Cord Length: 71
Power Cords -- 7316179
from RS Components, Ltd.

RS PRO SP-120 Power Cord [See More]

  • Approvals: RoHS; Standards Association of Australia; Saa
  • Female End Type: Nema 1-15p, us plug
  • Male End Type: Unterminated
  • Cord Length: 78.74
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm -- 374009-01
from Qualtek Electronics Corp.

Australia Power Cord. 374009-01 AS 3112 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: AS 3112. Other End: IEC 60320 C13. Approvals: SAA. Length: 1800 mm [See More]

  • Approvals: Standards Association of Australia; CEE
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 71
Power Cords -- 7316191
from RS Components, Ltd.

RS PRO CE-502S/CE-601S1 Power Cord [See More]

  • Approvals: RoHS; Standards Association of Australia; Saa
  • Female End Type: IEC-320-C13; Cee 7/4, schuko
  • Male End Type: C13, iec
  • Cord Length: 98.43
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches -- 319002-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319002-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 39
Power Cords -- 7316204
from RS Components, Ltd.

RS PRO SP-035 Power Cord [See More]

  • Approvals: RoHS; Standards Association of Australia; Saa
  • Female End Type: Nema 5-15p, us plug
  • Male End Type: Unterminated
  • Cord Length: 78.74
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches -- 319004-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319004-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 98
AC Power Cords -- CA-AUS-8FT-3W-S/T-ICC-H05RNF1.0
from Condor Electronics, Inc.

Australian 3 conductor cord with stripped and tinned color coded wires. Outdoor rated. [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 96
Australian Cordset -- 198-81
from Mega Electronics, Inc.

LTSA2x0.75mm cable type [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 2
  • Female End Type: IEC 320-C7
Australian Detachable Power Cord -- A7302
from Consolidated Electronic Wire & Cable

Australian Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: AS... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 98
8200-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: Female Hard Wired Stripped
10ft Australian AS3112 3-pin Plug to IEC C19 Power Cord -- SF-3918-10B
from SFCable.com

Australia to C19 power cord. AS3112 Australia large industrial 3P plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet with Australia SAA approval. This Australian power cord is also referred to as the AS3112 to C19 mains power lead or AS 3112 to C19 mains cable. [See More]

  • Approvals: Standards Association of Australia
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 120
AS/NZS 4417 AUSTRALIA 15A to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8570.098
from Quail Electronics

Our 8570 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Number of Conductors: 3
  • Cord Length: 98.43
AC Power Cables -- 6016-90800
from Advanced Power Solutions

Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]

  • Approvals: Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
Australian Power Cord -- A7310
from Consolidated Electronic Wire & Cable

Australian Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: AS 3112... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 98
8220-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 2
  • Female End Type: Female Hard Wired Stripped
AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords -- 8702.072
from Quail Electronics

Our 8702 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 2
  • Cord Length: 72.05
8250-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
AS/NZS 4417 AUSTRALIA 2 to IEC-60320-C7 DOWN ANGLE HOME // Adapters // Single // International Adapters -- WS-066
from Quail Electronics

The WS-066 adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C7 Connector. This adapter is rated at 2.5A and 250V and carries the SAA approval. [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Wire Shape: Round
  • Male End Type: AS 3112
  • Rated Current: 2.5
8250-25M-GG
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8233.039W
from Quail Electronics

Our 8233 series features the 3-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 2
  • Cord Length: 39.37
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Australia Power Cords -- 8537.098
from Quail Electronics

Our 8537 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Australia Power Cords -- 8628.098
from Quail Electronics

Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
AS/NZS 4417 AUSTRALIA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Australia Power Cords -- 8633.059
from Quail Electronics

Our 8633 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 59.06
AS/NZS 4417 AUSTRALIA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Australia Power Cords -- 8531.079
from Quail Electronics

Our 8531 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 78.74
AS/NZS 4417 AUSTRALIA ORANGE to IEC-60320-C13 ORANGE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8629.096
from Quail Electronics

Our 8629 series features the 3-prong, Orange AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Orange IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 94.09
AS/NZS 4417 AUSTRALIA RIGHT ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8663.120
from Quail Electronics

Our 8663 series features the 3-prong, Right Angle AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 120
AS/NZS 4417 AUSTRALIA to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8644.098
from Quail Electronics

Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle. These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 98.43
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Australia Power Cords -- 8530.006AL
from Quail Electronics

Our 8530 series features the standard, 3-prong, Australian Plug (AS 3112) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 5.91
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Australia Power Cords -- 8530.018
from Quail Electronics

Our 8530 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 20.08
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8571.059
from Quail Electronics

Our 8571 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 59.06
AS/NZS 4417 AUSTRALIA to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8576.012
from Quail Electronics

Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
AS/NZS 4417 AUSTRALIA to IEC-60320-C15 HOME // Power Cords // International Power Cords // Australia Power Cords -- 8532.098
from Quail Electronics

Our 8532 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C15 Connector. These Australian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: EN 60320 C15
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords -- 8640.072
from Quail Electronics

Our 8640 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C5 Connector. These are the standard Australian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Cord Length: 72.05
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords -- 8535.098
from Quail Electronics

Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: Male Hard Wired Stripped; AS 3112
  • Number of Conductors: 3
  • Cord Length: 98.43
AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords -- 8530.118W
from Quail Electronics

Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: AS 3112; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 118
CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords -- 8690.144
from Quail Electronics

Our 8690 series features the Clipsal 20A Plug with the IEC-60320-C19 Connector. These Australian power cords are recommended for networking, laboratory, and communications equipment. They connect on one end to the Clipsal 20A wall outlet or connector and on the other end to PDUs, servers, and UPSs... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Cord Length: 144
  • Number of Conductors: 3
  • Wire Shape: Round
CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords -- 8734.118S
from Quail Electronics

Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is... [See More]

  • Approvals: RoHS; Standards Association of Australia
  • Male End Type: Male Hard Wired Stripped; Male Hard Wired Terminal
  • Number of Conductors: 3
  • Cord Length: 118
IEC-60320-C14 ARMY GREEN to IEC-60320-C13 ARMY GREEN HOME // Power Cords // IEC/Jumper Power Cords // Colored -- 3500.012GNA
from Quail Electronics

This variant of our 3500 series features the Army Green IEC-60320-C14 Plug with the Army Green IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are... [See More]

  • Approvals: RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Colored -- 3500.012BLU
from Quail Electronics

This variant of our 3500 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use... [See More]

  • Approvals: RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
IEC-60320-C14 GREEN to IEC-60320-C13 GREEN HOME // Power Cords // IEC/Jumper Power Cords // Universal -- 3500.012GN
from Quail Electronics

This variant of our 3500 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use... [See More]

  • Approvals: RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81