Rubber AC Power Cords

45 Results
UL Heavy Duty Service Cord -- 320 / 321 / 322 / 323 / 324 / 325
from BRIM Electronics, Inc.

Suitable as a replacement power supply cord for small to intermediate appliances, lamps, tools, machinery, electronic devices, etc. Cords are 3 conductor stranded bare copper, an internal serve, than jacketed. Rubber cords use rubber insulated conductors, natural fillers under a rubber jacket. [See More]

  • Jacket Material: Polyvinyl Chloride; Rubber
  • Cord Length: 96 to 108
  • Male End Type: Standard Molded Male Plugwith Brass Blades at One End
  • Wire Shape: Round
Extension Leads & Cable Reels -- 1250712
from RS Components, Ltd.

Schill NSP4671 Cable Reel [See More]

  • Jacket Material: Rubber; Rubber
  • Rated Voltage: 230
  • Cord Length: 157
  • Cord Color: Black
International 3x0.75mm² Harmonized Cable -- 86020280
from Interpower

Int'l Current Rating: 6A. Int'l Voltage Rating: 300 / 500VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -40 ºC. Int'l Max Fix Inst Op Temp: +60 ºC. Int'l Min Flex Op Temp: -30 ºC. Min Bend Radius: 7.5x cable diameter. Cable Style: International. [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Number of Conductors: 3; 3
  • Cord Color: Black
Extension Leads & Cable Reels -- 1250713
from RS Components, Ltd.

Schill NSP4672 Cable Reel [See More]

  • Jacket Material: Rubber; Rubber
  • Rated Voltage: 230
  • Cord Length: 315
  • Cord Color: Black
International 5x10.0mm² Harmonized Cable -- 86020440
from Interpower

Int'l Current Rating: 61A. Int'l Voltage Rating: 450 / 750VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Min Fix Inst Op Temp: -40 ºC. Int'l Max Fix Inst Op Temp: +60 ºC. Int'l Min Flex Op Temp: -30 ºC. Min Bend Radius: 4x cable diameter (fixed). Cable Style:... [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Number of Conductors: 5
  • Cord Color: Black
Extension Leads & Cable Reels -- 1250714
from RS Components, Ltd.

Schill NSP4673 Cable Reel [See More]

  • Jacket Material: Rubber; Rubber
  • Rated Voltage: 230
  • Cord Length: 197
  • Cord Color: Black
International Cord Set 32A 3 Phase, 4P 5W -- 87530013
from Interpower

Current Rating: 32A. Voltage Rating: 200/346-240/415VAC. Length: 2.5m. Temperature Rating: -25 ºC to 60 ºC. Ingress Protection Rating: IP44. Phase: 3 Phase. Hour Designation: 6. Housing Color: Red/Black. Plug Type: IEC 60309. Connector Type: IEC 60309. Plug Part Number: 84152305. Connector... [See More]

  • Jacket Material: Rubber
  • Cord Length: 98.43
  • Male End Type: IEC 60309
  • Wire Shape: Round
Extension Leads & Cable Reels -- 1250716
from RS Components, Ltd.

Schill NSP4675 Cable Reel [See More]

  • Jacket Material: Rubber; Rubber
  • Rated Voltage: 230
  • Cord Length: 394
  • Cord Color: Black
International Cord Set 32A Single Phase -- 87520043
from Interpower

Current Rating: 32A. Voltage Rating: 200-250VAC. Length: 2.5m. Temperature Rating: -25 ºC to 60 ºC. Ingress Protection Rating: IP44. Phase: Single. Hour Designation: 6. Housing Color: Blue/Black. Plug Type: IEC 60309. Connector Type: IEC 60309. Plug Part Number: 84132205. Connector Part... [See More]

  • Jacket Material: Rubber
  • Cord Length: 98.43
  • Male End Type: IEC 60309
  • Wire Shape: Round
Extension Leads & Cable Reels -- 1452554
from RS Components, Ltd.

brennenstuhl 1951160400 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Cord Color: Black
  • Cord Length: 70.87
  • Approvals: RoHS
International Power Cord 32A 3 Phase, 4P 5W -- 87530023
from Interpower

Current Rating: 32A. Voltage Rating: 200/346-240/415VAC. Length: 2.5m. Temperature Rating: -25 ºC to 60 ºC. Ingress Protection Rating: IP44. Phase: 3 Phase. Hour Designation: 6. Housing Color: Red/Black. Plug Type: IEC 60309. Plug Part Number: 84152305. Jacket Strip: 50mm. Conductor Strip:... [See More]

  • Jacket Material: Rubber
  • Cord Length: 98.43
  • Male End Type: IEC 60309
  • Wire Shape: Round
Extension Leads & Cable Reels -- 1452555
from RS Components, Ltd.

brennenstuhl 1167650625 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230
  • Cord Length: 984
  • Cord Color: Black
International Power Cord 32A Single Phase, 2P 3W -- 87520053
from Interpower

Current Rating: 32A. Voltage Rating: 200-250VAC. Length: 2.5m. Temperature Rating: -25 ºC to 60 ºC. Ingress Protection Rating: IP44 Plug Only. Phase: Single Phase. Hour Designation: 6. Housing Color: Blue/Black. Plug Type: IEC 60309. Plug Part Number: 84132205. Jacket Strip: 50mm. [See More]

  • Jacket Material: Rubber
  • Cord Length: 98.43
  • Male End Type: IEC 60309
  • Wire Shape: Round
Extension Leads & Cable Reels -- 7850821
from RS Components, Ltd.

brennenstuhl 1167710 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 400
  • Cord Length: 394
  • Cord Color: Black
International Power Cord 32A Single Phase, 2P 3W -- 87520062
from Interpower

NOTE: This is an Obsolete Part. Current Rating: 32A. Voltage Rating: 200-250VAC. Length: 2.5m. Temperature Rating: -25 ºC to 60 ºC. Ingress Protection Rating: IP44 Conn Only. Phase: Single Phase. Hour Designation: 6. Housing Color: Blue/Black. Connector Type: IEC 60309. Connector Part... [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Cord Length: 98.43
  • Maximum Cable Temperature: -25 to 60
Extension Leads & Cable Reels -- 7850837
from RS Components, Ltd.

brennenstuhl 1182760100 Cable Reel [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230
  • Cord Length: 984
  • Approvals: RoHS
North American 3x10 AWG Cable -- 86010620
from Interpower

N.A. Current Rating: 30. N.A. Voltage Rating: 600. N.A. Min Fix Inst Op Temp: -40 ºC. N.A. Max Fix Inst Op Temp: +90 ºC. N.A. Flammability: FT2. Min Bend Radius: 6x Cable Diameter. Cable Style: North American. N.A. Conductor Size: 10 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Number of Conductors: 3; 3
  • Rated Current: 30
Extension Leads & Cable Reels -- 7850859
from RS Components, Ltd.

brennenstuhl 1151740010 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230
  • Cord Length: 394
  • Cord Color: Black
North American 4x10 AWG Rubber Cable -- 86010710
from Interpower

N.A. Current Rating: 25. N.A. Voltage Rating: 600. N.A. Min Fix Inst Op Temp: -40 ºC. N.A. Max Fix Inst Op Temp: +90 ºC. N.A. Flammability: FT2. Min Bend Radius: 6x Cable Diameter. Cable Style: North American. N.A. Conductor Size: 10 AWG. Number of Conductors: 4. Cond. Color Code:... [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Number of Conductors: 4; 4
  • Rated Current: 25
Extension Leads & Cable Reels -- 7850874
from RS Components, Ltd.

brennenstuhl 1241000300 Cable Reel [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230
  • Cord Length: 630
  • Approvals: RoHS
North American 5x10 AWG Cable -- 86010661
from Interpower

N.A. Current Rating: 20. N.A. Voltage Rating: 600. N.A. Min Fix Inst Op Temp: -40 ºC. N.A. Max Fix Inst Op Temp: +90 ºC. N.A. Flammability: FT2. Min Bend Radius: 6x Cable Diameter. Cable Style: North American. N.A. Conductor Size: 10 AWG. Number of Conductors: 5. Cond. Color Code:... [See More]

  • Jacket Material: Rubber
  • Wire Shape: Round
  • Number of Conductors: 5
  • Rated Current: 20
Extension Leads & Cable Reels -- 7850877
from RS Components, Ltd.

brennenstuhl 1153750 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230 to 400
  • Cord Length: 78.74
  • Cord Color: Black
Extension Leads & Cable Reels -- 7850925
from RS Components, Ltd.

brennenstuhl 1666814 Extension Lead [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 230
  • Cord Length: 394
  • Cord Color: Black
Extension Leads & Cable Reels -- 7850962
from RS Components, Ltd.

brennenstuhl 1241003300 Cable Reel [See More]

  • Jacket Material: Rubber; Neoprene
  • Rated Voltage: 240
  • Cord Length: 630
  • Approvals: RoHS
Power Cable -- 141132 [0041047 from LAPP]
from RS Components, Ltd.

Control Cable Flat - 3 core +E 2.5mm [See More]

  • Jacket Material: Rubber; Rubber
  • Wire Shape: Flat
  • Cord Length: 1969
  • Rated Voltage: 500
Power Cable -- 141378 [0041042 from LAPP]
from RS Components, Ltd.

Control Cable Flat - 4 core +E 1.5mm [See More]

  • Jacket Material: Rubber; Rubber
  • Wire Shape: Flat
  • Cord Length: 1969
  • Rated Voltage: 500
Power Cable -- 141390 [0041048 from LAPP]
from RS Components, Ltd.

Control Cable Flat - 4 core +E 2.5mm [See More]

  • Jacket Material: Rubber; Rubber
  • Wire Shape: Flat
  • Cord Length: 1969
  • Rated Voltage: 500
Power Cable -- 141463 [0041041 from LAPP]
from RS Components, Ltd.

Flat Conveyor, Crane & Hoist Cable 1.5mm [See More]

  • Jacket Material: Rubber; Rubber
  • Wire Shape: Flat
  • Cord Length: 1969
  • Rated Voltage: 500
Power Cable -- 2010518
from RS Components, Ltd.

RS PRO RSRNF2X15C100 Power Cable [See More]

  • Jacket Material: Rubber; Elastomer
  • Rated Voltage: 0.6000
  • Cord Length: 3937
  • Cord Color: Black
Power Cable -- 2010519
from RS Components, Ltd.

RS PRO RSRNF3G4C100 Power Cable [See More]

  • Jacket Material: Rubber; Elastomer
  • Rated Voltage: 0.6000
  • Cord Length: 3937
  • Cord Color: Black
Power Cable -- 2010520
from RS Components, Ltd.

RS PRO RSRNF5G15C100 Power Cable [See More]

  • Jacket Material: Rubber; Elastomer
  • Rated Voltage: 0.6000
  • Cord Length: 3937
  • Cord Color: Black
Power Cable -- 2010521
from RS Components, Ltd.

RS PRO RSRNF5G25C100 Power Cable [See More]

  • Jacket Material: Rubber; Elastomer
  • Rated Voltage: 0.6000
  • Cord Length: 3937
  • Cord Color: Black
Power Cable -- 2101247
from RS Components, Ltd.

RS PRO 7440981 Power Cable [See More]

  • Jacket Material: Rubber; Silicone rubber
  • Rated Voltage: 450
  • Cord Length: 984
  • Cord Color: White
Power Cable -- 2101248
from RS Components, Ltd.

RS PRO 7440985 Power Cable [See More]

  • Jacket Material: Rubber; Silicone rubber
  • Rated Voltage: 450
  • Cord Length: 984
  • Cord Color: Black
Portable Cord -- 01302.41.01
from General Cable

SJ TYPE. 1000 FT. 0.285 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). [See More]

  • Jacket Material: Rubber
  • Cord Length: 12000
  • Number of Conductors: 2
  • Maximum Cable Temperature: -40 to 60
10/3 Gauge Bulk Electrical Cord -- 8229254
from Princess Auto Limited

10/3 Gauge Bulk Electrical Cord [See More]

  • Jacket Material: Rubber
  • Rated Voltage: 600
  • Rated Current: 25
Australian Cordset -- 198-06
from Mega Electronics, Inc.

Elastomer cable type [See More]

  • Jacket Material: Rubber
  • Male End Type: AS 3112
  • Number of Conductors: 3
  • Female End Type: EN60320 C15
Portable Cord -- 01376.41.01
from General Cable

SJ TYPE. 1000 FT. 0.55 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2 APPROVAL. PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION. 300 V VOLTAGE RATING. -40 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). [See More]

  • Jacket Material: Rubber
  • Cord Length: 12000
  • Number of Conductors: 2
  • Maximum Cable Temperature: -40 to 60
12/3 Electrical Cable -- 8425563
from Princess Auto Limited

12/3 Electrical Cable [See More]

  • Jacket Material: Rubber
  • Rated Current: 20
  • Cord Length: 1200
  • Rated Voltage: 300
Portable Cord -- 01381.85.T1
from General Cable

SJOOW TYPE. 250 FT. 250 LENGTH IN FT. 0.475 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. PORTABLE APPLIANCE/EQUIPMENT/TOOL, MACHINERY, SMALL MOTOR APPLICATION. 300 V VOLTAGE RATING. 185 DEG F TEMPERATURE RATING. 4 CONDUCTOR(S). EPDM... [See More]

  • Jacket Material: Rubber
  • Cord Length: 3000
  • Number of Conductors: 4
  • Maximum Cable Temperature: 85
12/3 Gauge Bulk Electrical Cord -- 8229312
from Princess Auto Limited

12/3 Gauge Bulk Electrical Cord [See More]

  • Jacket Material: Rubber
  • Rated Voltage: 600
  • Rated Current: 20
Portable Cord -- 02001.15.05
from General Cable

SJOOW TYPE. 1000 FT. 1000 LENGTH IN FT. 0.31 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION. 300 V VOLTAGE RATING. 59 DEG F TEMPERATURE RATING. 2 CONDUCTOR(S). EPDM... [See More]

  • Jacket Material: Rubber
  • Cord Length: 12000
  • Number of Conductors: 2
  • Maximum Cable Temperature: 15
14/3 Electrical Cable -- 8425571
from Princess Auto Limited

14/3 Electrical Cable [See More]

  • Jacket Material: Rubber
  • Rated Current: 15
  • Cord Length: 600
  • Rated Voltage: 300
Portable Cord -- 09005.35.01
from General Cable

SOOW TYPE. 0.77 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL 62, CSA C22.2, MSHA APPROVAL. CONTROL CIRCUIT, TOOLS, PORTABLE EQUIPMENT APPLICATION. 600 V VOLTAGE RATING. 95 DEG F TEMPERATURE RATING. 5 CONDUCTOR(S). EPDM INSULATION MATERIAL. 10 AWG CONDUCTOR SIZE. RUBBER... [See More]

  • Jacket Material: Rubber
  • Maximum Cable Temperature: 35
  • Number of Conductors: 5
  • Rated Voltage: 600
Portable Cord -- 16084.40.01
from General Cable

SOOW TYPE. 250 FT. 250 LENGTH IN FT. 1.26 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL, CSA, MSHA APPROVAL. PORTABLE APPLIANCE/EQUIPMENT/TOOL, MACHINERY, SMALL MOTOR APPLICATION. 600 V VOLTAGE RATING. 104 DEG F TEMPERATURE RATING. 4 CONDUCTOR(S). EPDM INSULATION... [See More]

  • Jacket Material: Rubber
  • Cord Length: 3000
  • Number of Conductors: 4
  • Maximum Cable Temperature: 40