SII AC Power Cords

9 Results
SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords -- 8643.098
from Quail Electronics

Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
Israel Detachable Power Cord -- A7306
from Consolidated Electronic Wire & Cable

Israel Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: SI 32/1971... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32
  • Number of Conductors: 3
  • Cord Length: 98
Israel Cordset -- 457-02
from Mega Electronics, Inc.

H05VVF3G1.0mm cable type [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32
  • Number of Conductors: 3
  • Female End Type: Female Hard Wired Stripped
SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords -- 8643.180G
from Quail Electronics

Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 180
Israel Power Cord -- A7314
from Consolidated Electronic Wire & Cable

Israel Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: SI 32/1971 and... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32
  • Number of Conductors: 3
  • Cord Length: 98
SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords -- 8561.079
from Quail Electronics

Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 78.74
SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords -- 8560.024
from Quail Electronics

Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 24.02
SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords -- 8684.098
from Quail Electronics

Our 8684 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
SI 32 ISRAELI to IEC-60320-C7 HOME // Power Cords // International Power Cords // Israel Power Cords -- 8565.079
from Quail Electronics

Our 8565 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C7 Connector. These 2-conductor Israeli power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall... [See More]

  • Approvals: RoHS; SII
  • Male End Type: SI 32
  • Number of Conductors: 2
  • Cord Length: 78.74