NEMA 6-15P AC Power Cords

Description

The NEMA 6-15P AC power cord is designed to connect electrical devices to a power source. It features a specific plug configuration that ensures compatibility with corresponding NEMA 6-15R receptacles. This type of power cord is typically used for devices that require a 250-volt power supply and can handle a current of up to 15 amperes.

Working Principle

The NEMA 6-15P AC power cord operates by providing a secure and reliable connection between an electrical device and a power outlet. The plug's design ensures that it fits snugly into the corresponding receptacle, minimizing the risk of accidental disconnection. The cord's insulation and construction are designed to safely carry the specified voltage and current, preventing overheating and electrical hazards. This makes them useful for ensuring the safe operation of electrical devices that require higher voltage levels.

Applications

Specific applications for NEMA 6-15P AC power cords include powering industrial equipment, heavy-duty appliances, and certain types of electric tools that operate on a 250-volt power supply. These cords are commonly used in environments where such equipment is prevalent, such as manufacturing facilities and workshops.

Advantages over other AC Power Cords

NEMA 6-15P AC power cords offer advantages over standard 120-volt power cords by providing a higher voltage supply, which is necessary for certain industrial and heavy-duty applications. This capability allows for the operation of more powerful equipment that cannot be powered by lower voltage cords.

Limitations

One limitation of NEMA 6-15P AC power cords is their incompatibility with standard 120-volt outlets, which limits their use to specific environments equipped with the appropriate receptacles. Additionally, these cords are not suitable for devices that do not require a 250-volt power supply, as using them inappropriately can lead to equipment damage or safety hazards.

Considerations

When selecting a NEMA 6-15P AC power cord, it is important to consider the initial cost, which may be higher than standard cords due to their specialized design and materials. Operating expenses can also be influenced by the cord's durability and the environment in which it is used. The jacket material plays a crucial role in the cord's longevity, as it must withstand environmental factors such as temperature changes and moisture. Regular maintenance and inspection are recommended to ensure the cord remains in good condition and to prevent potential safety issues.

43 Results
North American 10Amp Cordset w/C13 Connector -- 86610100
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.44m/8.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 96.06
  • Number of Conductors: 3; 3
  • Wire Shape: Round
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches -- 226003-01
from Qualtek Electronics Corp.

North American Power Cord. NEMA 6-15P to IEC 60320 C19. Features: Cordage: SJT, 14AWG / 3C, Unshielded. Temperature Rating: 60C. Rating: 250VAC, 15A. Jacket Color: Black. Plug: NEMA 6-15P. Other End: IEC 60320 C19. Approvals: UL, cUL. Length: 98 inches [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 98
  • Number of Conductors: 3
  • Maximum Cable Temperature: 60
North American 10Amp Power Cord. -- 86610200
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 3. Cond. Color Code: Brown/Blue/Green-Yellow. [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American 6-15 Hospital Grade Cord Set w/C13 -- 86631070
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15 Hosp. Plug Color: Clear. Connector Type: IEC 60320 C13. Connector Color: Gray. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Cord Set w/ Angled C19 -- 86221235
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Cord Set w/ Angled C19 -- 86221245
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Cord Set w/Angled C19 -- 86226070
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Cord Set w/Angled C19 -- 86226080
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Cord Set w/Straight C19 -- 86226060
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cable Type: SJT. [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Hospital Grade Cord Set/C19 -- 86631040
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15 Hosp. Plug Color: Clear. Connector Type: IEC 60320 C19. Connector Color: Gray. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cable Type:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Hospital Grade Power Cord -- 86631010
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15 Hosp. Plug Color: Clear. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Hospital Grade Power Cord -- 86631020
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15 Hosp. Plug Color: Black. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
North American NEMA 6-15 Hospital Grade Power Cord -- 86631030
from Interpower

Current Rating: 15A. Voltage Rating: 250VAC. Length: 3.05m/10.0ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: NEMA 6-15 Hosp. Plug Color: Gray. Connector Type: Unterminated. Cable Style: North Am. Conductor Size: 14 AWG. Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: NEMA 6-15; NEMA 6-15 Hosp.
  • Cord Length: 120
  • Number of Conductors: 3; 3
  • Wire Shape: Round
AC Power Cords -- IEC-NEMA 6-15P CORDSET
from Condor Electronics, Inc.

North American 125VAC Power Cord NEMA 6-15P plug RoHS [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 72
  • Number of Conductors: 3
  • Rated Current: 13
Power Cord NEMA 6-15P to C19 -- 4010007-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: NEMA 6-15
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
7608-08F-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: NEMA 6-15
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 3
  • Cord Length: 96
N6/15-C19 -- 458-01
from Mega Electronics, Inc.

SJT 14AWGx3 cable type [See More]

  • Male End Type: NEMA 6-15
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 98
CEE 7/7 EURO SCHUKO to NEMA 6-15R HOME // Power Cords // International Power Cords // Europe Power Cords -- 8706.012
from Quail Electronics

Our 8706 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the NEMA 6-15R Receptacle. These European cords are ideal for connecting devices, appliances, and electronics that use the NEMA 6-15P to a power source. On one end, these cords plug directly into any European wall... [See More]

  • Male End Type: NEMA 6-15; CEE 7/7
  • Female End Type: NEMA 6-15R
  • Number of Conductors: 3
  • Cord Length: 11.81
Power Cord NEMA L6-15P to C19 -- 4010011-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: NEMA 6-15; NEMA L6-15P
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5302.120S
from Quail Electronics

Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.120S carries the UL, C-UL, and VDE approvals... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Female End Type: NEMA 6-15R
  • Number of Conductors: 3
  • Cord Length: 120
NEMA 6-15P DOWN ANGLE GREY to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1401.120
from Quail Electronics

Our 1401 series features the 3-prong, Grey, Down Angle, North American NEMA 6-15P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]

  • Male End Type: NEMA 6-15; Male Hard Wired Stripped
  • Cord Length: 120
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P DOWN ANGLE to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1404.048
from Quail Electronics

Our 1404 series features the 3-prong, Down Angle, North American NEMA 6-15P Plug with the Right Angle IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 48.03
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P GREY to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1674.158
from Quail Electronics

Our 1674 series features the 3-prong, Grey, Down Angle, North American NEMA 6-15P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]

  • Male End Type: NEMA 6-15; Male Hard Wired Stripped
  • Cord Length: 157
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock -- 0259.120AL
from Quail Electronics

The 0259 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C13 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 120
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords -- 2019.098
from Quail Electronics

Our 2019 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords -- 2049.098
from Quail Electronics

Our 2049 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords -- 2094.098
from Quail Electronics

Our 2094 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords -- 1687.072
from Quail Electronics

Our 1687 series features the 3-prong, North American NEMA 6-15P Plug with the European Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1691.072AL
from Quail Electronics

gt;Our 1691 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C13 Auto-Lock Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1668.079
from Quail Electronics

Our 1668 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C13 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 78.74
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1678.079
from Quail Electronics

The 1678 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Black Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 78.74
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 X 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0406.036
from Quail Electronics

Our 0406 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 35.83
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 x 3 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0605.072
from Quail Electronics

Our 0605 series features the 3-prong, North American NEMA 6-15P Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C13 x 4 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0717.072
from Quail Electronics

Our 0717 series features the 3-prong, North American NEMA 6-15P Plug with a 4-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They... [See More]

  • Male End Type: NEMA 6-15; EN 60320-C14
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1402.144
from Quail Electronics

Our 1402 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C15 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]

  • Male End Type: NEMA 6-15
  • Female End Type: EN 60320 C15
  • Number of Conductors: 3
  • Cord Length: 144
NEMA 6-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5051.098AL
from Quail Electronics

Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5051.072
from Quail Electronics

Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 5096.036
from Quail Electronics

Our 5096 series features the 3-prong, North American NEMA 6-15P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 35.83
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C19 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0554.070
from Quail Electronics

Our 0554 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 70.08
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C5 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 1096.036
from Quail Electronics

Our 1096 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C5 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 35.83
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords -- 0555.054
from Quail Electronics

Our 0555 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They... [See More]

  • Male End Type: NEMA 6-15
  • Cord Length: 53.94
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 6-15P to LOCKING NEMA L6-15R HOME // Adapters // Single // Nema Adapters -- WS-188
from Quail Electronics

The WS-188 adapts the 3-prong North American NEMA 6-15P Plug into the Locking NEMA L6-15R Receptacle. This adapter is rated at 15A and 250V and carries the UL and C-UL approvals. [See More]

  • Male End Type: NEMA 6-15
  • Rated Current: 15
  • Wire Shape: Round
  • Rated Voltage: 250
NEMA 6-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5335.012
from Quail Electronics

Our 5335 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 5-15R Receptacle. These North American extension are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any NEMA 6-15R wall outlet... [See More]

  • Male End Type: NEMA 6-15
  • Female End Type: NEMA 5-15R
  • Number of Conductors: 3
  • Cord Length: 11.81