NEMA 5-15R AC Power Cords

Description

The NEMA 5-15R AC power cord is a standard electrical connector used primarily in North America. It is designed to connect electrical devices to a power source, providing a reliable and secure connection for the transfer of electrical current. The NEMA 5-15R is a receptacle that typically pairs with a NEMA 5-15P plug, which is the most common plug type for household appliances and consumer electronics.

Working Principle

The NEMA 5-15R AC power cord operates by providing a pathway for electrical current to flow from the power source to the connected device. It consists of energized and neutral conductors that are always matched, ensuring a stable and consistent flow of electricity. This design helps to reduce the risk of electric shock, particularly in polarized devices where the orientation of the plug is fixed to ensure proper connection of the live and neutral wires.

Applications

NEMA 5-15R AC power cords are widely used in residential and commercial settings. They are commonly found in household appliances such as refrigerators, microwaves, and televisions. In commercial environments, they are used for office equipment like computers, printers, and monitors. The versatility and standardization of the NEMA 5-15R make it suitable for a wide range of electrical devices.

Advantages over other AC Power Cords

One of the primary advantages of the NEMA 5-15R AC power cord is its widespread acceptance and compatibility with a vast array of electrical devices. This standardization simplifies the process of finding replacement cords and ensures that devices can be easily connected to power sources without the need for adapters. Additionally, the design of the NEMA 5-15R provides a secure connection that minimizes the risk of accidental disconnection.

Limitations

The NEMA 5-15R AC power cord is limited by its electrical capacity, typically rated for 15 amps and 125 volts. This makes it unsuitable for high-power applications that require higher current or voltage ratings. Additionally, the cord's design may not be suitable for environments with extreme conditions, such as high temperatures or exposure to moisture, unless specifically designed for such conditions.

Considerations

When selecting a NEMA 5-15R AC power cord, it is important to consider the environmental conditions in which it will be used. The durability and longevity of the cord are largely determined by the quality of its outer jacket, which protects the internal wires from damage. Factors such as temperature resistance, moisture protection, and UV resistance should be evaluated based on the intended application. Initial costs are generally low due to the standardization of the design, but operating expenses and maintenance costs can vary depending on the specific requirements of the application and the quality of the cord selected.

72 Results
North American 10Amp PC Adapter Cord -- 86258000
from Interpower

Current Rating: 10A. Voltage Rating: 125VAC. Length: 0.42m/1.38ft. Temperature Rating: -15 ºC to +60 ºC. Plug Type: IEC 60320 Sheet E. Plug Color: Black. Connector Type: NEMA 5-15R. Connector Color: Black. Cable Style: North Am. Conductor Size: 18 AWG. Number of Conductors: 3. Cable Type:... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: IEC 60320 Sheet E
  • Number of Conductors: 3; 3
  • Cord Length: 16.54
NEMA 5-15P to NEMA 5-15R Indoor Extension Cord, 16AWG / 3C, SJT, 105C, 12 inches -- 250134-01
from Qualtek Electronics Corp.

North American Indoor Extension Power Cord. NEMA 5-15P to NEMA 5-15R. Features: Cordage: SJT, 16AWG / 3C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 13A. Jacket Color: Black. Plug: NEMA 5-15P. Connector: NEMA 5-15R. Approvals: UL, cUL. Length: 12 inches [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 12
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 12AWG / 3C, SJTW, 105C, 1200 inches -- 250140-01
from Qualtek Electronics Corp.

North American Outdoor Extension Power Cord. NEMA 5-15P to NEMA 5-15R. Features: Cordage: SJTW, 12AWG / 3C, Unshielded. Temperature Rating: 105C. Rating: 125VAC, 15A. Jacket Color: Black. Plug: NEMA 5-15P. Connector: NEMA 5-15R. Approvals: UL, cUL. Length: 1200 inches [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 1200
1.5ft 18 AWG Flat Plug Power Strip Plus (NEMA 5-15P to NEMA 5-15R) -- 2306-29804-002
from Quiktron, Inc.

Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a flat male 3-prong plug on one end (flat for easy plug-in into surge protectors and UPS outlets) and a straight female 3-prong shroud on the other end. Simply plug the power cord's... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
AC Power Cords -- FUSGR-USG-15FT
from Condor Electronics, Inc.

Extension cord (3 conductor) RoHS [See More]

  • Female End Type: NEMA 5-15R
  • Rated Current: 10
  • Cord Length: 180
  • Rated Voltage: 125
1-ft. Power Cord NEMA 5-15R to IEC-60320-C14 -- EPXR15
from Black Box

Converts an IEC 320 socket in a power strip or PDU to a 3-prong outlet. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 12
1ft 16 AWG Outlet Saver Power Cord Splitter (2 NEMA 5-15R to 1 NEMA 5-15P) -- P7YY-01
from SFCable.com

Attach any power adapter to a power strip, wall outlet or uninterruptible power supply (UPS) without blocking other outlets. Provide space to fit oversized adaptors and allow atachments of multiple adaptors per outlet. Connectors: 1 x NEMA 5-15R to 2 x NEMA 5-15P. Cable Type: SJT 16 AWG; UL/CSA... [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 12
  • Male End Type: NEMA 5-15P
  • Approvals: CSA Mark (US, NRTL/C)
1 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-001-13A
from Tripp Lite by Eaton

Features. One-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 12
AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords -- 8732.315
from Quail Electronics

Our 8732 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the NEMA 5-15R Receptacle. These Australian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; AS 3112
  • Number of Conductors: 3
  • Cord Length: 315
PDU Cable -- 010-0032
from Eaton | Power Quality

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 12
Custom AC Power Cords
from Carrio Cabling Corp.

Carrio Cabling can build your custom power cords with any one of a vast number of ends [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 2 (optional feature); 3
  • Polarization: Polarized; Nonpolarized
10ft 18 AWG Outlet Saver Power Extension Cord (NEMA 5-15P to NEMA 5-15R) -- 2306-03116-010
from Quiktron, Inc.

This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus this heavy-duty 18 AWG... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
10" Power Cord Y Adapter NEMA 5-15P to (2) NEMA 5-15R -- EPXR18
from Black Box

Power two devices through one cord. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Rated Current: 10
1ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) -- P7PA-01
from SFCable.com

Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 1ft [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 12
  • Male End Type: EN 60320-C14
  • Rated Current: 10
10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-010-13A
from Tripp Lite by Eaton

Features. 10-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 120
BS 1363 UK13 to NEMA 5-15R HOME // Adapters // Single // International Adapters -- WS-157
from Quail Electronics

The WS-157 adapts the 3-prong, 13A Fused UK Plug (BS 1363) into the NEMA 5-15R Receptacle. This adapter is rated at 13A and 250V. [See More]

  • Female End Type: NEMA 5-15R
  • Wire Shape: Round
  • Male End Type: BS 1363
  • Rated Current: 13
14in 16 AWG 1-to-2 Power Cord Splitter (1 NEMA 5-15P to 2 NEMA 5-15R) -- 2306-29802-002
from Quiktron, Inc.

Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple electronic devices. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
10-in. Power Cord NEMA 5-15P to NEMA 5-15R -- EPXR17
from Black Box

Connects AC power adapters to a power strip or wall outlet without blocking other outlets. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Rated Current: 10
6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) -- P7PA-06
from SFCable.com

Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 72
  • Male End Type: EN 60320-C14
  • Rated Current: 10
10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black -- P024-010
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 10-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 120
CEE 7/7 EURO SCHUKO RIGHT ANGLE WHITE to NEMA 5-15R WHITE HOME // Power Cords // International Power Cords // Europe Power Cords -- 8645.036
from Quail Electronics

Our 8645 series features the 3-prong, White, Right Angle European Schuko Plug (CEE 7/7) with the White NEMA 5-15R Receptacle. These European cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; CEE 7/7
  • Number of Conductors: 3
  • Cord Length: 35.83
14in 16 AWG 1-to-4 Power Cord Splitter (1 NEMA 5-15P to 4 NEMA 5-15R) -- 2306-29803-002
from Quiktron, Inc.

Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple electronic devices. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
6.5' North American Power Cord NEMA 5-15P to NEMA 5-15R -- EPXR28
from Black Box

Power cord for use in the United States and Canada. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Rated Current: 10
15 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-015-13A
from Tripp Lite by Eaton

Features. 15-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 180
CEE 7/7 EURO SCHUKO to NEMA 5-15R HOME // Power Cords // International Power Cords // Europe Power Cords -- 8712.315
from Quail Electronics

Our 8712 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the NEMA 5-15R Receptacle. These European cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; CEE 7/7
  • Number of Conductors: 3
  • Cord Length: 315
15ft 18 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R) -- 2306-03149-015
from Quiktron, Inc.

Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: EN 60320-C14
15 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black -- P024-015
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 15-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 180
CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords -- 8714.315
from Quail Electronics

Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle. These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; CEI 23-16/7
  • Number of Conductors: 3
  • Cord Length: 315
2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R) -- 2306-29935-002
from Quiktron, Inc.

Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: EN 60320-C14
25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-025-13A
from Tripp Lite by Eaton

Features. 25-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 300
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) -- 0220.012
from Quail Electronics

Our 0220 series features the Right Angle IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
3ft 16 AWG 1-to-2 Power Cord Splitter (1 NEMA 5-15P to 2 NEMA 5-15R) -- 2306-29805-003
from Quiktron, Inc.

Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple electronic devices. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
25 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black -- P024-025
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 25-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 300
IEC-60320-C14 SCREW-ON INLET to IEC-60320-C13 x 2 + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) -- 0607.024
from Quail Electronics

Our 0607 series features the IEC-60320-C14 Screw-on Inlet with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 24.02
3ft 16 AWG 1-to-2 Power Cord Splitter (NEMA 5-15P to 1 NEMA 5-15R + 1 IEC320C13) -- 2306-29811-003
from Quiktron, Inc.

Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to one female NEMA 5-15R shroud, and one female IEC320C13 shroud. Simply plug the power cord's male prong into a standard outlet, and you Ã... [See More]

  • Female End Type: NEMA 5-15R; IEC-320-C13
  • Male End Type: NEMA 5-15P
3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-003-13A
from Tripp Lite by Eaton

Features. Three-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 36
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R + IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) -- 0227.036
from Quail Electronics

Our 0227 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has the IEC-60320-C13 Connector, the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can connect to any... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 35.83
50ft 16 AWG Hospital Grade Power Extension Cord (NEMA 5-15P to NEMA 5-15R) - Orange -- 2306-48061-050
from Quiktron, Inc.

Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and... [See More]

  • Female End Type: NEMA 5-15R
  • Hospital Grade?: Hospital Grade
  • Male End Type: NEMA 5-15P
3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black -- P024-003
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis three-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 36
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords -- 2029.036
from Quail Electronics

Our 2029 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2029.036 is a Japanese power cord that carries the... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 35.83
5-15R to L5-15P Adapter Power Cord - Heavy Duty, 15A, 120V, 14 AWG, 1 ft., Black -- P025-001
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 5-15R to L5-15R adapter features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 12
IEC-60320-C14 to NEMA 5-15R Q-LOCK HOME // Featured Products -- 5250.012QL
from Quail Electronics

Our 5250 QL series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Q-Lock Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5250.012QL carries the UL and C-UL... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
6 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, Black -- P024-006-13A
from Tripp Lite by Eaton

Features. Six-Foot Extension Cord Connects PCs, Printers, Monitors and Other EquipmentThis cord is recommended for home/office desktop computer applications, home theater setups or other applications where multiple devices are plugged into a surge protector, PDU or UPS system. It allows you to... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
IEC-60320-C14 to NEMA 5-15R x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) -- 0204.024
from Quail Electronics

Our 0204 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These multi-leg power cords provide power for any 2 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 24.02
6 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black -- P024-006
from Tripp Lite by Eaton

Features. Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis six-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
IEC-60320-C14 to NEMA 5-15R x 4 HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) -- 0713.018
from Quail Electronics

Our 0713 series features the standard IEC-60320-C14 Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These multi-leg power cords provide power for any 4 devices or appliances using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 18.11
Extension Cord Y Splitter, NEMA 5-15P to 2x NEMA 5-15R - 10A, 120V, 18 AWG, 1 ft., Black -- P022-001-2
from Tripp Lite by Eaton

Features. Y-Style Power Cord Splitter Connects 2 Devices with 5-15P Plugs to One AC OutletThis extension cable splitter allows two devices with NEMA 5-15P plugs to share one AC input cord and one NEMA 5-15R outlet. The AC power splitter features a 5-15P plug for connecting to an AC power source and... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 12
IEC-60320-C14 WITH MOUNTING EARS to NEMA 5-15R HOME // Power Cords // North American Power Cords // IEC Adapters -- 5250.012SW
from Quail Electronics

This variant of our 5250 series features the standard IEC-60320-C14 Plug with Mounting Ears with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The mounting ears on... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 11.81
Extension Cord Y Splitter, NEMA 5-15P to 2x NEMA 5-15R - 13A, 120V, 16 AWG, 18 in., Black -- P024-18N-13A-2R
from Tripp Lite by Eaton

Features. Y-Style Power Cord Splitter Connects 2 Devices with NEMA 5-15P Plugs to One AC OutletThis extension cable splitter allows two devices with NEMA 5-15P plugs to share one AC input cord and one NEMA 5-15R outlet. By connecting two devices to one outlet, the extension cord splitter frees up... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 18
IEC-60320-C20 + 45 FAN HEAD to IEC-60320-C13 x 3 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Hydra Cords (4-Way Splitter) -- 4002.098F
from Quail Electronics

Our 4002 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 4-splitter (Hydra) that has three (3) IEC-60320-C13 Connectors and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 connectors... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 98.43
Hospital-Grade Extension Cord, NEMA 5-15P to NEMA 5-15R - Green Dot, 13A, 125V, 16 AWG, 15 ft., Gray -- P022-015-GY-HG
from Tripp Lite by Eaton

Features. Hospital-Grade Extension Cord is a Safe Solution for Medical FacilitiesThis hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility. It features a NEMA 5-15R-HG end for connecting... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 180
IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5283.012
from Quail Electronics

Our 5283 series features the standard IEC-60320-C20 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5283.012 carries the UL and C-UL approvals and... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 11.81
Hospital-Grade Extension Cord, NEMA 5-15P to NEMA 5-15R - Green Dot, 13A, 125V, 16 AWG, 2 ft., Gray -- P022-002-GY-HG
from Tripp Lite by Eaton

Features. Hospital-Grade Extension Cord is a Safe Solution for Medical FacilitiesThis hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility. It features a NEMA 5-15R-HG end for connecting... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 24
LOCKING NEMA L14-30P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 5535.060
from Quail Electronics

Our 5535 series features the 4-prong, North American, Locking NEMA L14-30P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L14-30R, while on the other... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; NEMA 5-20P
  • Number of Conductors: 4
  • Cord Length: 59.84
Hospital-Grade Extension Cord, NEMA 5-15P to NEMA 5-15R - Green Dot, 13A, 125V, 16 AWG, 6 ft., Gray -- P022-006-GY-HG
from Tripp Lite by Eaton

Features. Hospital-Grade Extension Cord is a Safe Solution for Medical FacilitiesThis hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility. It features a NEMA 5-15R-HG end for connecting... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 0212.018S
from Quail Electronics

This variant of our 0212 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Locking NEMA L5-15R + the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use,... [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 18.11
  • Number of Conductors: 3
  • Wire Shape: Round
Hospital-Grade Extension Cord, NEMA 5-15P to NEMA 5-15R - Green Dot, 15A, 125V, 14 AWG, 15 ft., Gray -- P024-015-GY-HG
from Tripp Lite by Eaton

Features. Heavy-Duty Hospital-Grade Extension Cord is a Safe Solution for Medical FacilitiesThis hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility and outside patient-care vicinities. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 180
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 1800.084
from Quail Electronics

Our 1800 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 83.86
Hospital-Grade Extension Cord, NEMA 5-15P to NEMA 5-15R - Green Dot, 15A, 125V, 14 AWG, 6 ft., Gray -- P024-006-GY-HG
from Tripp Lite by Eaton

Features. Heavy-Duty Hospital-Grade Extension Cord is a Safe Solution for Medical FacilitiesThis hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility and outside patient-care vicinities. [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 72
LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 0722.084
from Quail Electronics

Our 0722 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge... [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 83.86
  • Number of Conductors: 3
  • Wire Shape: Round
L5-20P to 5-15R, L5-20P to 5-20R, Heavy-Duty Power Adapter - 20A, 125V, 12 AWG, 6 in., Black -- P046-06N-T
from Tripp Lite by Eaton

Features. Heavy-Duty Power Adapter for Network Devices That Require a Heavy-Gauge ConnectionThis six-inch cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to... [See More]

  • Female End Type: NEMA 5-15R; NEMA 5-20R
  • Male End Type: NEMA 5-20P
  • Number of Conductors: 3
  • Cord Length: 6
LOCKING NEMA L5-30P to NEMA 5-15R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 0423.012
from Quail Electronics

Our 0423 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge... [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 11.81
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 1 ft., Black -- P002-001-10A
from Tripp Lite by Eaton

Features. Computer AC Power Cable Connects Computers, Monitors and Other EquipmentThis computer AC power cable is designed for low-voltage data center, server room or home/office applications. This NEMA 5-15R to C14 cord converts a NEMA 5-15P plug into a C14 connector. You can use it to connect a... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: IEC-320
  • Number of Conductors: 3
  • Cord Length: 12
LOCKING NEMA L6-30P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords -- 5334.120
from Quail Electronics

Our 5334 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the NEMA 5-15R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These... [See More]

  • Female End Type: NEMA 5-15R
  • Cord Length: 120
  • Number of Conductors: 3
  • Wire Shape: Round
NEMA 5-15R to C14 Computer AC Power Cable - 10A, 125V, 18 AWG, 2 ft., Black -- P002-002-10A
from Tripp Lite by Eaton

Features. Computer AC Power Cable Connects Computers, Monitors and Other EquipmentThis computer AC power cable is designed for low-voltage data center, server room or home/office applications. This NEMA 5-15R to C14 cord converts a NEMA 5-15P plug into a C14 connector. You can use it to connect a... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: IEC-320
  • Number of Conductors: 3
  • Cord Length: 24
NEMA 5-15P + 45 FAN HEAD to IEC-60320-C13 + IEC-60320-C19 + NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords -- 4003.052F
from Quail Electronics

Our 4003 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 4-splitter (Hydra) that has the IEC-60320-C13 Connector, the IEC-60320-C19 Connector and two (2) NEMA 5-15R Receptacles. These multi-leg North American power cords are the recommended cords for powering... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P; EN 60320-C14; EN 60320 C20
  • Number of Conductors: 3
  • Cord Length: 51.18
NEMA 5-15R to C14 Computer AC Power Cable - 13A, 125V, 16 AWG, 2 ft., Black -- P002-002
from Tripp Lite by Eaton

Features. Computer AC Power Cable Connects Computers, Monitors and Other EquipmentThis computer AC power cable is designed for low-voltage data center, server room or home/office applications. It converts a NEMA 5-15P plug into a C14 connector. You can use it to connect a computer, monitor, printer... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: IEC-320
  • Number of Conductors: 3
  • Cord Length: 24
NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5534.036
from Quail Electronics

Our 5534 series features the domestic, 3-prong, White, 45 Angle North American Plug (NEMA 5-15P) with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end,... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 35.83
Power Extension Cord, NEMA 5-15P to NEMA 5-15R - 10A, 120V, 18 AWG, 1 ft., Black -- P022-001
from Tripp Lite by Eaton

Features. One-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a NEMA 5-15R receptable on... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 12
NEMA 5-15P CLEAR to NEMA 5-15R CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5324.008
from Quail Electronics

Our 5324 series features the domestic, 3-prong, Clear (transparent), North American Plug (NEMA 5-15P) with the Clear (transparent) NEMA 5-15R Receptacle. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end,... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 7.87
Power Extension Cord, NEMA 5-15P to NEMA 5-15R - 10A, 120V, 18 AWG, 10 ft., Black -- P022-010
from Tripp Lite by Eaton

Features. 10-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a NEMA 5-15R receptable on the... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 120
NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords -- 5315.012QLCLT
from Quail Electronics

Our 5315 QL series features the standard, domestic, 3-prong, North American Clear Plug (NEMA 5-15P) and the NEMA 5-15R Q-Lock Clear Receptacle with a Bright Green LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length)... [See More]

  • Female End Type: NEMA 5-15R
  • Male End Type: NEMA 5-15P
  • Number of Conductors: 3
  • Cord Length: 11.81