CEI 23-16/7 (Italy) AC Power Cords

28 Results
Italian 10 Amp Cord Set w/C13 Connector -- 86260130
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 4.60m/15.09 ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 181
  • Number of Conductors: 3; 3
  • Wire Shape: Round
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm -- 381003-01
from Qualtek Electronics Corp.

Italy Power Cord. 381003-01 CEI 23-50 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEI 23-50. Other End: IEC 60320 C13. Approvals: ITALY. Length: 1800 mm [See More]

  • Male End Type: CEI 23-16/7
  • Cord Length: 71
  • Number of Conductors: 3
  • Maximum Cable Temperature: 70
Italian 10Amp Cordset w/Angled C13 Connector -- 86394010
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm -- 380007-01
from Qualtek Electronics Corp.

Italy Power Cord. 380007-01 CEI 23-50 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEI 23-50. Other End: ROJ 50mm, Strip 5mm. Approvals: ITALY. Length: 1800 mm [See More]

  • Male End Type: CEI 23-16/7
  • Cord Length: 71
  • Number of Conductors: 3
  • Maximum Cable Temperature: 70
Italian 10Amp Cordset w/Angled C13 Connector -- 86394020
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 10Amp Cordset w/Angled C13 Connector -- 86394030
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 10Amp Cordset w/Angled C13 Connector -- 86394040
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 10Amp Power Cord -- 86260050
from Interpower

Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 10A CEI 23-50. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. Cond. Color Code:... [See More]

  • Male End Type: CEI 23-16/7; Italian 10A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 16 Amp Cord Set w/ Angled C19 Connector -- 86260530
from Interpower

Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 16A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 16A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 16 Amp Cord Set w/ Angled C19 Connector -- 86260540
from Interpower

Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 16A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 16A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 16Amp Cordset w/Angled C19 Connector -- 86260070
from Interpower

Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 16A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 16A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
Italian 16Amp Cordset w/Angled C19 Connector -- 86260080
from Interpower

Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Italian 16A CEI 23-50. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors:... [See More]

  • Male End Type: CEI 23-16/7; Italian 16A CEI 23-50
  • Cord Length: 98.43
  • Number of Conductors: 3; 3
  • Wire Shape: Round
8600-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: CEI 23-16/7
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 3
  • Cord Length: 98.43
Italian Cordset -- 364-96
from Mega Electronics, Inc.

H05VVF2x0.75mm cable type [See More]

  • Male End Type: CEI 23-16/7
  • Female End Type: EN60320 C17
  • Number of Conductors: 2
  • Cord Length: 98
Italian Detachable Power Cord -- A7305
from Consolidated Electronic Wire & Cable

Italian Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: CEI 23-16... [See More]

  • Male End Type: CEI 23-16/7
  • Cord Length: 98
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords -- 8642.098
from Quail Electronics

Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
Power Cord CEI23-16 to C19 -- 4010018-00
from Interact Power, Inc.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]

  • Male End Type: CEI 23-16/7
  • Polarization: Polarized
  • Number of Conductors: 3
  • Female End Type: IEC-320-C19
8650-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: CEI 23-16/7
  • Female End Type: IEC-320-C13
  • Number of Conductors: 3
  • Cord Length: 98.43
Italian Power Cord -- A7313
from Consolidated Electronic Wire & Cable

Italian Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: CEI 23-16 and... [See More]

  • Male End Type: CEI 23-16/7
  • Cord Length: 98
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords -- 8642.180G
from Quail Electronics

Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 180
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords -- 8627.118
from Quail Electronics

Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 118
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords -- 8550.098AL
from Quail Electronics

Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8550.024
from Quail Electronics

Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 24.02
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords -- 8553.098
from Quail Electronics

Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14... [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords -- 8558.098
from Quail Electronics

Our 8558 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]

  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords -- 8552.098AL
from Quail Electronics

Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Male End Type: CEI 23-16/7
  • Female End Type: EN 60320 C15
  • Number of Conductors: 3
  • Cord Length: 98.43
CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8552.098
from Quail Electronics

Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard... [See More]

  • Male End Type: CEI 23-16/7
  • Female End Type: EN 60320 C15
  • Number of Conductors: 3
  • Cord Length: 98.43
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8554.008
from Quail Electronics

Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end... [See More]

  • Male End Type: CEI 23-16/7
  • Cord Length: 7.87
  • Number of Conductors: 3
  • Wire Shape: Round