NEMA 6-30P AC Power Cords
from Tripp Lite by Eaton
Features. C19 to L6-30P Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 12 AWG power cable is designed for servers, routers, network switches, blade server enclosures and other devices that require a heavy-gauge connection capable of managing high power levels. The fully... [See More]
- Male End Type: NEMA 6-30P
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 144
from Quail Electronics
Our 3023 series features the 3-prong, North American NEMA 6-30P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into theNEMA 6-30R wall outlet or receptacle on one end and will hard-wire into your equipment... [See More]
- Male End Type: NEMA 6-30P; Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 59.84
- Number of Conductors: 3
- Wire Shape: Round
from Tripp Lite by Eaton
Features. Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This NEMA... [See More]
- Male End Type: NEMA 6-30P
- Female End Type: NEMA 6-30R
- Number of Conductors: 3
- Cord Length: 168