SEV 1011 (Switzerland) AC Power Cords

16 Results
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm -- 378005-01
from Qualtek Electronics Corp.

Switzerland Power Cord. 378005-01 SEV 1011 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: SEV 1011. Other End: IEC 60320 C13. Approvals: SWITZERLAND. Length: 1800 mm [See More]

  • Male End Type: SEV 1011
  • Cord Length: 71
  • Number of Conductors: 3
  • Maximum Cable Temperature: 70
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm -- 377002-E01
from Qualtek Electronics Corp.

Switzerland Power Cord. 377002-E01 SEV 1011 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 6A. Jacket Color: Black. Plug: SEV 1011. Other End: ROJ 50mm, Strip 5mm. Approvals: SWITZERLAND. Length: 2500 mm [See More]

  • Male End Type: SEV 1011
  • Cord Length: 98
  • Number of Conductors: 3
  • Maximum Cable Temperature: 70
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords -- 8638.098
from Quail Electronics

Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Male End Type: SEV 1011; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
Power Cord with Locking System -- IL13, 13P, 19
from Schaffner EMC Inc.

Locking system for standardized IEC C14/C20 inlet filter. No accidental disconnection. Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug). Fits any Schaffner IEC C14/C20 inlet filter. Retrofit for any IEC C14/C20 inlet. Various power line plugs for international... [See More]

  • Male End Type: NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
  • Cord Length: 78.74
  • Female End Type: IEC-320-C13
  • Wire Shape: Round
Swiss Detachable Power Cord -- A7304
from Consolidated Electronic Wire & Cable

Swiss Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: 1011-S24507... [See More]

  • Male End Type: SEV 1011
  • Cord Length: 98
  • Number of Conductors: 3
  • Wire Shape: Round
Swiss Cordset -- 210-96
from Mega Electronics, Inc.

H05VVF2x0.75mm cable type [See More]

  • Male End Type: SEV 1011
  • Female End Type: EN60320 C17
  • Number of Conductors: 2
  • Cord Length: 98
AC Power Cords -- IEC-SWISS CORDSET
from Condor Electronics, Inc.

Swiss Power Cord (3 conductor) RoHS [See More]

  • Male End Type: SEV 1011
  • Cord Length: 72
  • Number of Conductors: 3
  • Rated Current: 10
8400-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: SEV 1011
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 3
  • Cord Length: 98.43
SEV 1011 SWISS CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords -- 8638.180G
from Quail Electronics

Our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Male End Type: SEV 1011; EN 60320-C14
  • Cord Length: 180
  • Number of Conductors: 3
  • Wire Shape: Round
Swiss Power Cord -- A7312
from Consolidated Electronic Wire & Cable

Swiss Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: 1011-S24507 and... [See More]

  • Male End Type: SEV 1011
  • Cord Length: 98
  • Number of Conductors: 3
  • Wire Shape: Round
AC Power Cords -- IEC-SWISS CORDSET-2.5M-1.0
from Condor Electronics, Inc.

Swiss Power Cord (3 Conductor) RoHS, 2.5M [See More]

  • Male End Type: SEV 1011
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Rated Current: 10
8450-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: SEV 1011
  • Female End Type: IEC-320-C13
  • Number of Conductors: 3
  • Cord Length: 98.43
SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords -- 8521.072
from Quail Electronics

Our 8521 series features the 3-prong, Grey Swiss Plug (SEV 1011) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the... [See More]

  • Male End Type: SEV 1011; EN 60320-C14
  • Cord Length: 72.05
  • Number of Conductors: 3
  • Wire Shape: Round
SEV 1011 SWISS to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Switzerland Power Cords -- 8520.098AL
from Quail Electronics

Our 8520 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug... [See More]

  • Male End Type: SEV 1011; EN 60320-C14
  • Cord Length: 98.43
  • Number of Conductors: 3
  • Wire Shape: Round
SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International -- 0533.BG
from Quail Electronics

The 0533.BG is a BEIGE adapter that adapts the 3-prong, Beige Swiss Plug (SEV 1011) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval. [See More]

  • Male End Type: SEV 1011
  • Rated Current: 10
  • Wire Shape: Round
  • Rated Voltage: 250
SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords -- 8520.118W
from Quail Electronics

Our 8520 series features the 3-prong, White Swiss Plug (SEV 1011) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]

  • Male End Type: SEV 1011; EN 60320-C14
  • Cord Length: 118
  • Number of Conductors: 3
  • Wire Shape: Round