JIS 8303 (Japan) AC Power Cords
from Interpower
Current Rating: 12A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: 60 ºC. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.25mm ². Number of Conductors: 3. Cable Type: VCTF. Cable... [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Qualtek Electronics Corp.
Japan Power Cord. 397003-01 JIS 8303 to IEC 60320 C13. Features: Cordage: VCTF, 3 x 1.25, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 12A. Jacket Color: Black. Plug: JIS 8303. Other End: IEC 60320 C13. Approvals: PSE. Length: 1800 mm [See More]
- Male End Type: JIS 8303
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 60
from Interpower
Current Rating: 12A. Voltage Rating: 125VAC. Length: 2.40m/7.87ft. Temperature Rating: 60 ºC. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.25mm ². Number of Conductors: 3. Cable Type: VCTF. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 94.49
- Number of Conductors: 3; 3
- Wire Shape: Round
from Qualtek Electronics Corp.
Japan Power Cord. 397004-01 JIS 8303 to ROJ 50mm, Strip 5mm. Features: Cordage: VCTF, 3 x 1.25, Unshielded. Temperature Rating: 60C. Rating: 125VAC, 12A. Jacket Color: Black. Plug: JIS 8303. Other End: ROJ 50mm, Strip 5mm. Approvals: PSE. Length: 1800 mm [See More]
- Male End Type: JIS 8303
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 60
from Interpower
NOTE: This part is not available for sale. Current Rating: 3A. Voltage Rating: 125VAC. Length: 1.80m/6.0ft. Temperature Rating: 5 ºC to 70 ºC. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm... [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 70.87
- Number of Conductors: 2; 2
- Wire Shape: Flat
from Interpower
Current Rating: 3A. Voltage Rating: 125VAC. Length: 1.80m/6.0ft. Temperature Rating: 60 ºC. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C5. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 3. Cable Type: VCTF. Cable... [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 70.87
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Int'l Current Rating: 7A. Int'l Voltage Rating: 300 / 300VAC. N.A. Current Rating: A. N.A. Voltage Rating: VAC. Int'l Max Fix Inst Op Temp: 75 ° ºC. Int'l Min Flex Op Temp: -10 ° ºC. Min Bend Radius: See Remarks. Cable Style: Japanese. Int'l Conductor Size: 0.75mm ². Number... [See More]
- Male End Type: JIS 8303
- Wire Shape: Round
- Number of Conductors: 3; 3
- Jacket Material: Polyvinyl Chloride
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 2.0mm ². Number of Conductors: 3. Cond. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 2.0mm ². Number of Conductors: 3. Cond. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 2.0mm ². Number of Conductors: 3. Cond. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 2.0mm ². Number of Conductors: 3. Cond. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 2.0mm ². Number of Conductors: 3. Cond. [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 12A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303 and 1021. Plug Color: Gray. Connector Type: IEC 60320 C13. Connector Color: Gray. Cable Style: International. Conductor Size: 1.25mm ². Number of Conductors: 3. [See More]
- Male End Type: JIS 8303; JIS 8303 and 1021
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Length: 3.00m/9.84ft. Temperature Rating: -10 °C to 60 °C. Plug Type: IEC 60320 Sheet E. Plug Color: Black. Connector Type: Unterminated. Cable Style: Japanese. Conductor Size: 2.0mm ². Number of Conductors: 3. Cable Type: VCTF. Cable... [See More]
- Male End Type: JIS 8303; IEC 60320 Sheet E
- Cord Length: 118
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 12A. Voltage Rating: 125VAC. Length: 2.50m/8.2ft. Temperature Rating: -10 °C to 60 °C. Plug Type: JIS 8303. Plug Color: Gray. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.25mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: JIS 8303; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Mega Electronics, Inc.
VFF2x0.75mm cable type [See More]
- Male End Type: JIS 8303
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 72
from Quail Electronics
Our 2018 series features the 2-prong, Grey Japanese 2 Plug (JIS 8303) with a Split Special. These 2-conductor Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the... [See More]
- Male End Type: JIS 8303
- Cord Length: 83.86
- Number of Conductors: 2
- Wire Shape: Flat
from Schaffner EMC Inc.
Locking system for standardized IEC C14/C20 inlet filter. No accidental disconnection. Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug). Fits any Schaffner IEC C14/C20 inlet filter. Retrofit for any IEC C14/C20 inlet. Various power line plugs for international... [See More]
- Male End Type: NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
- Cord Length: 78.74
- Female End Type: IEC-320-C13
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: JIS 8303
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Male End Type: JIS 8303
- Polarization: Polarized
- Number of Conductors: 3
- Female End Type: IEC-320-C19
from Condor Electronics, Inc.
Japanese Power Cord (2 conductor) PSE RoHS [See More]
- Male End Type: JIS 8303
- Cord Length: 72
- Number of Conductors: 2
- Rated Current: 7
from Black Box
Power cords for use in Japan, Columbia, and Taiwan. [See More]
- Male End Type: JIS 8303
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Rated Current: 7
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: JIS 8303
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector. These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: NEMA 1-15P; JIS 8303
- Cord Length: 98.43
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: JIS 8303
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 98.43
from Condor Electronics, Inc.
Japanese Power Cord (2 conductor plug with separate ground wire) PSE RoHS [See More]
- Male End Type: JIS 8303
- Cord Length: 72
- Number of Conductors: 3
- Rated Current: 7
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: JIS 8303
- Female End Type: IEC-320-C13
- Number of Conductors: 2
- Cord Length: 98
from Quail Electronics
The 0535.B adapts the standard, 2-prong, Japanese 2 Plug (JIS 8303) into the IEC-60320-C13 Connector. This adapter is rated at 15A and 125V and carries the PSE approval. [See More]
- Male End Type: JIS 8303
- Rated Current: 15
- Wire Shape: Round
- Rated Voltage: 125
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: JIS 8303
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 98.43
from Condor Electronics, Inc.
Japanese Power Cord (3 conductor with grounded plug ) PSE RoHS [See More]
- Male End Type: JIS 8303
- Cord Length: 72
- Number of Conductors: 3
- Rated Current: 7
from Quail Electronics
Our 2028 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the Grey IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will... [See More]
- Male End Type: JIS 8303
- Female End Type: EN 6030 C17
- Number of Conductors: 2
- Cord Length: 98.43
from UNICABLE, Inc.
Voltage: 125V [See More]
- Male End Type: JIS 8303
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 39.37
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2046 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 121
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2014 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2005 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Down Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2000 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 70.87
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 1991 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14... [See More]
- Male End Type: JIS 8303; EN 60320-C14
- Cord Length: 118
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 2016 AL series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]
- Male End Type: JIS 8303
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 2016 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard... [See More]
- Male End Type: JIS 8303
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 98.43