NEMA 10-30P AC Power Cords
Description
The NEMA 10-30P AC Power Cord is a type of electrical cord designed to connect devices to a power source. It features a specific plug configuration that is standardized by the National Electrical Manufacturers Association (NEMA), ensuring compatibility with corresponding receptacles. This cord is typically used to deliver electrical power to devices requiring a 30-amp, 125/250-volt connection.
Working Principle
The NEMA 10-30P AC Power Cord operates by providing a secure and reliable connection between an electrical device and a power outlet. The plug's design ensures that the energized and neutral conductors are correctly matched, which is crucial for maintaining electrical safety and efficiency. The cord's construction, including its heavy gauge wires and durable jacket, allows it to handle high currents and voltages, making it suitable for demanding electrical applications.
Applications
NEMA 10-30P AC Power Cords are commonly used in residential and commercial settings for connecting large appliances such as electric dryers and ovens. These cords are specifically designed to handle the power requirements of these high-demand appliances, ensuring safe and efficient operation.
Advantages over other AC Power Cords
One of the primary advantages of the NEMA 10-30P AC Power Cord is its ability to handle higher currents and voltages compared to standard power cords. This makes it ideal for heavy-duty applications where other cords might fail or pose safety risks. Additionally, the standardized plug design ensures compatibility with a wide range of appliances and outlets, providing versatility and ease of use.
Limitations
A notable limitation of the NEMA 10-30P AC Power Cord is its lack of a grounding conductor, which can pose a safety risk in certain applications. This makes it less suitable for environments where grounding is essential for safety. Additionally, the cord's specific plug configuration may not be compatible with all outlets, limiting its use to specific applications.
Considerations
When selecting a NEMA 10-30P AC Power Cord, it is important to consider the initial cost, which can be higher than standard cords due to its specialized design and construction. Operating expenses are generally low, as the cord is designed for efficiency and durability. However, users should be aware of the potential need for replacement or maintenance if the cord is used in harsh environments. The durability of the cord is largely dependent on the quality of its jacket, which protects the internal wires from environmental factors such as temperature changes and moisture.
from Southwire Company, LLC
GRAY COLOR. 4 FT. NEMA 10-30P CONFIGURATION. UL APPROVAL. DRYER APPLICATION. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 CONDUCTOR(S). 10 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. TERMINAL 1/4 INCH FLANGED SPADE. INSULATION MATERIAL PVC. INCLUDES... [See More]
- Male End Type: NEMA 10-30P
- Cord Length: 48
- Number of Conductors: 3
- Rated Current: 30
from Quail Electronics
Our 5057 series features the 3-prong, NEMA 10-30P Plug with the IEC-60320-C19 Connector. These North American power cords are recommended for networking, laboratory, and communications equipment. On one end they plug into the NEMA 10-30R wall outlet or receptacle, and on the other end they connect... [See More]
- Male End Type: NEMA 10-30P
- Cord Length: 72.05
- Number of Conductors: 3
- Wire Shape: Round
from Southwire Company, LLC
GRAY COLOR. 6 FT. NEMA 10-30P CONFIGURATION. UL APPROVAL. DRYER APPLICATION. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 CONDUCTOR(S). 10 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. TERMINAL 1/4 INCH FLANGED SPADE. INSULATION MATERIAL PVC. INCLUDES... [See More]
- Male End Type: NEMA 10-30P
- Cord Length: 72
- Number of Conductors: 3
- Rated Current: 30