CEE 7/16 AC Power Cords

25 Results
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm -- 360006-E01
from Qualtek Electronics Corp.

Continental Europe Power Cord. 360006-E01 CEE 7/16 to IEC 60320 C7. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: IEC 60320 C7. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE,... [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 79
  • Number of Conductors: 2
  • Maximum Cable Temperature: 70
Euro Plug 2.5A Cord Set with C7 Connector -- 86234020
from Interpower

NOTE: This part is not available for sale. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Europlug CEE 7/16. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. Conductor... [See More]

  • Male End Type: CEE 7/16; Europlug CEE 7/16
  • Cord Length: 70.87
  • Number of Conductors: 2; 2
  • Wire Shape: Flat
Extension Leads & Cable Reels -- 2427520
from RS Components, Ltd.

Kopp 1462.0109.7 Extension Lead [See More]

  • Male End Type: CEE 7/16; Cee 7/17, europlug
  • Cord Length: 118
  • Female End Type: Cee 7/16, europlug
  • Rated Voltage: 250
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm -- 360007-01
from Qualtek Electronics Corp.

Continental Europe Power Cord. 360007-01 CEE 7/16 to IEC 60320 C7. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: IEC 60320 C7. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, FRANCE,... [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 98
  • Number of Conductors: 2
  • Maximum Cable Temperature: 70
Euro Plug 2.5A Power Cord -- 86234000
from Interpower

NOTE: This part is not available for sale. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Europlug CEE 7/16. Plug Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 2. Cond. [See More]

  • Male End Type: CEE 7/16; Europlug CEE 7/16
  • Cord Length: 70.87
  • Number of Conductors: 2; 2
  • Wire Shape: Flat
Extension Leads & Cable Reels -- 2427536
from RS Components, Ltd.

Kopp 1462.0509.1 Extension Lead [See More]

  • Male End Type: CEE 7/16; Cee 7/17, europlug
  • Cord Length: 118
  • Female End Type: Cee 7/16, europlug
  • Rated Voltage: 250
CEE 7/16 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm -- 361020-D01
from Qualtek Electronics Corp.

Continental Europe Power Cord. 361020-D01 CEE 7/16 to ROJ 50mm, Strip 5mm. Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/16. Other End: ROJ 50mm, Strip 5mm. Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY,... [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 98
  • Number of Conductors: 2
  • Maximum Cable Temperature: 70
Extension Leads & Cable Reels -- 2427558
from RS Components, Ltd.

Kopp 1456.0109.8 Extension Lead [See More]

  • Male End Type: CEE 7/16; Cee 7/17, europlug
  • Cord Length: 197
  • Female End Type: Cee 7/16, schuko
  • Rated Voltage: 250
Power Cords -- 1903252
from RS Components, Ltd.

RS PRO 531100 Power Cord [See More]

  • Male End Type: CEE 7/16; Unterminated
  • Cord Length: 78.74
  • Female End Type: Cee 7/16, europlug
  • Rated Voltage: 250
Power Cords -- 2203043 [144015 from Orbitec GmbH]
from RS Components, Ltd.

Orbitec 144015 Cord with Switch [See More]

  • Male End Type: CEE 7/16; Unterminated
  • Cord Length: 78.74
  • Female End Type: Cee 7/16, europlug
  • Cord Color: Black
Power Cords -- 2427609
from RS Components, Ltd.

2M MAINS LEAD BLACK [See More]

  • Male End Type: CEE 7/16; Unterminated
  • Cord Length: 78.74
  • Female End Type: Cee 7/16, europlug
  • Rated Voltage: 250
CEE 7/16 EURO 2 GREY to ROJ HOME // Power Cords // International Power Cords // Europe Power Cords -- 8022.240
from Quail Electronics

Our 8022 series features the standard, 2-prong, Grey, 2 Conductor European Plug (CEE 7/16) with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor European power... [See More]

  • Male End Type: Male Hard Wired Stripped; CEE 7/16
  • Cord Length: 240
  • Number of Conductors: 2
  • Wire Shape: Round
C7 to Schuko, European Computer Power Cord - 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black -- P059-006
from Tripp Lite by Eaton

Features. European Computer Power Cord Connects Notebook Computers to a Schuko AC OutletThis C7 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a C8 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable replacement for a worn-out or... [See More]

  • Male End Type: CEE 7/16
  • Female End Type: IEC-320
  • Number of Conductors: 2
  • Cord Length: 72
AC Power Cables -- 6016-00003
from Advanced Power Solutions

Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]

  • Male End Type: CEE 7/16
  • Female End Type: IEC 320-C7
  • Number of Conductors: 3
  • Cord Length: 79
Eurocord -- 200-30
from Mega Electronics, Inc.

H03VVH2F2x0.75mm cable type [See More]

  • Male End Type: CEE 7/16
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 2
  • Cord Length: 72
AC Power Cords -- IEC(2W)-EURO CORDSET
from Condor Electronics, Inc.

Continential European Cord (2 conductor RoHS) [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 96
  • Number of Conductors: 2
  • Rated Current: 2.5
8120-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: CEE 7/16
  • Female End Type: Female Hard Wired Stripped
  • Number of Conductors: 2
  • Cord Length: 98.43
CEE 7/16 EURO 2 LEFT/RIGHT ANGLE to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords -- 8719.010
from Quail Electronics

Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they... [See More]

  • Male End Type: CEE 7/7; CEE 7/16
  • Cord Length: 9.84
  • Number of Conductors: 2
  • Wire Shape: Round
AC Power Cords -- IEC(2W)-EURO CORDSET
from Condor Electronics, Inc.

Continental European Cord (2 conductor) RoHS [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 72
  • Number of Conductors: 2
  • Rated Current: 2.5
8125-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Male End Type: CEE 7/16
  • Female End Type: IEC 320-C7
  • Number of Conductors: 2
  • Cord Length: 98.43
CEE 7/16 EURO 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Europe Power Cords -- 8649.197
from Quail Electronics

Our 8649 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the European Receptacle 2. These 2-conductor European extension cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 197
  • Number of Conductors: 2
  • Wire Shape: Round
AC Power Cords -- IEC-EURO CORDSET
from Condor Electronics, Inc.

Continental European Cord (2 conductor) with IEC 3 conductor RoHS [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 72 to 96
  • Number of Conductors: 3
  • Rated Current: 2.5
CEE 7/16 EURO 2 to IEC-60320-C13 DOWN ANGLE HOME // Adapters // Single // International Adapters -- 0518.B
from Quail Electronics

The 0518.B adapts the standard, 2-prong, European Schuko 2 Plug (CEE 7/16) into the Down Angle IEC-60320-C13 Connector. This adapter is rated at 10A and 250V. [See More]

  • Male End Type: CEE 7/7; CEE 7/16
  • Rated Current: 10
  • Wire Shape: Round
  • Rated Voltage: 250
CEE 7/16 EURO 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Europe Power Cords -- 8002.039W
from Quail Electronics

Our 8002 series features the standard, 2-prong, White, 2 Conductor European Plug (CEE 7/16) with the White IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end... [See More]

  • Male End Type: CEE 7/16
  • Cord Length: 39.37
  • Number of Conductors: 2
  • Wire Shape: Round
CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 LEFT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords -- 8688.072
from Quail Electronics

Our 8688 series features the standard, 2-prong, 2 Conductor European 2 Plug (CEE 7/16) with the Left Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18... [See More]

  • Male End Type: CEE 7/7; CEE 7/16
  • Female End Type: EN 6030 C17
  • Number of Conductors: 2
  • Cord Length: 72.05