CEE 7/7 AC Power Cords
from Qualtek Electronics Corp.
Continental Europe Power Cord. 367003-D01 CEE 7/7 RIGHT ANGLED to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEE 7/7 RIGHT ANGLED. Other End: IEC 60320 C13. Approvals: CB, SWEDEN, GERMANY, DENMARK, NORWAY,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C5. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 70.87
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO CO0884 Extension Lead [See More]
- Male End Type: CEE 7/7; Cee 7/7
- Cord Length: 394
- Female End Type: Cee 7/7, schuko
- Cord Color: Black
from Qualtek Electronics Corp.
Continental Europe Power Cord. 366040-D01 CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 6A. Jacket Color: Black. Plug: CEE 7/7 RIGHT ANGLED. Other End: ROJ 50mm, Strip 5mm. Approvals: GERMANY, SWITZERLAND,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 5.00m/16.40ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 197
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO TMP113 Power Cord [See More]
- Male End Type: CEE 7/7; C15, iec
- Cord Length: 78.74
- Female End Type: Cee 7/7, schuko
- Cord Color: Black
from Qualtek Electronics Corp.
Continental Europe Power Cord. 365011-01 CEE 7/7 to IEC 60320 C13 Right Angled. Features: Cordage: H05VV-F, 3 x 1.00, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEE 7/7. Other End: IEC 60320 C13 Right Angled. Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO TMP123 Power Cord [See More]
- Male End Type: CEE 7/7; C13, iec
- Cord Length: 78.74
- Female End Type: IEC-320-C13; Cee 7/7, schuko
- Cord Color: Black
from Qualtek Electronics Corp.
Continental Europe Power Cord. 364018-01 CEE 7/7 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEE 7/7. Other End: IEC 60320 C13. Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
NOTE: This part is not available for sale. Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor... [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO SPE191458 Power Cord [See More]
- Male End Type: CEE 7/7; C13, iec
- Cord Length: 394
- Female End Type: IEC-320-C13; Cee 7/7, schuko
- Rated Voltage: 250
from Qualtek Electronics Corp.
Continental Europe Power Cord. 364018-06 CEE 7/7 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Gray. Plug: CEE 7/7. Other End: IEC 60320 C13. Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS, SWEDEN,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO SPE191524 Power Cord [See More]
- Male End Type: CEE 7/7; Unterminated
- Cord Length: 98.43
- Female End Type: Cee 7/7, schuko
- Rated Voltage: 250
from Qualtek Electronics Corp.
Continental Europe Power Cord. 364012-01 CEE 7/7 to IEC 60320 C5. Features: Cordage: H03VV-F, 3 x 0.75, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 2.5A. Jacket Color: Black. Plug: CEE 7/7. Other End: IEC 60320 C5. Approvals: CB, GERMANY, DENMARK, NORWAY, FINLAND, BELGIUM, NETHERLANDS,... [See More]
- Male End Type: CEE 7/7
- Cord Length: 72
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO SPE191535 Power Cord [See More]
- Male End Type: CEE 7/7; C13, iec
- Cord Length: 98.43
- Female End Type: IEC-320-C13; Cee 7/7, schuko
- Rated Voltage: 250
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO SPE191553 Power Cord [See More]
- Male End Type: CEE 7/7; C13, iec
- Cord Length: 39.37
- Female End Type: IEC-320-C13; Cee 7/7, schuko
- Cord Color: Black
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from RS Components, Ltd.
RS PRO TEMP06 Power Cord [See More]
- Male End Type: CEE 7/7; C15, iec
- Cord Length: 78.74
- Female End Type: Cee 7/7, schuko
- Rated Voltage: 250
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Length: 1.50m/4.92ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 59.06
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 16A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: IEC 60320 C19. Connector Color: Black. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
NOTE: This part is not available for sale. Current Rating: 10A. Voltage Rating: 250VAC. Length: 3.00m/9.84ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number... [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 118
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 3.00m/9.84ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Cont.Eur.CEE 7/7. Plug Color: Gray. Connector Type: IEC 60320 C13. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: CEE 7/7; Cont.Eur.CEE 7/7
- Cord Length: 118
- Number of Conductors: 3; 3
- Wire Shape: Round
from Tripp Lite by Eaton
Features. C13 to Schuko EU Power Cord Connects Computers, Servers and Other Network DevicesThis Schuko to C13 European computer power cord is designed for small data center or office workstation applications that do not require a heavy-gauge connection. The cable can be used to connect a computer,... [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
Our 8022 series features the standard, 3-prong, Grey, 2 Conductor European Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Male End Type: Male Hard Wired Stripped; CEE 7/7; CEE 7/16
- Cord Length: 336
- Number of Conductors: 2
- Wire Shape: Round
from Sealevel Systems, Inc.
Continental European Power Cord, 72 inches in length – (CEE 7/7 Schuko). Plugs into any standard desktop power supply rated to 250VAC. The CA188 has two conductors at the plug end and can also be used as a standard PC or monitor power cord. [See More]
- Male End Type: CEE 7/7
- Cord Length: 72
- Female End Type: IEC-320-C13
- Rated Current: 10 to 16
from Consolidated Electronic Wire & Cable
Continental European Detachable Power Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
European 3 conductor cord with stripped and tinned color coded wires. Outdoor rated. [See More]
- Male End Type: CEE 7/7
- Cord Length: 96
- Number of Conductors: 3
- Jacket Material: Neoprene
from Black Box
Power for across the globe. [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Rated Current: 10
from Schaffner EMC Inc.
Locking system for standardized IEC C14/C20 inlet filter. No accidental disconnection. Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug). Fits any Schaffner IEC C14/C20 inlet filter. Retrofit for any IEC C14/C20 inlet. Various power line plugs for international... [See More]
- Male End Type: NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
- Cord Length: 78.74
- Female End Type: IEC-320-C13
- Wire Shape: Round
from Mega Electronics, Inc.
RoHS compliant, PVC jacket [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Male End Type: CEE 7/7
- Polarization: Polarized
- Number of Conductors: 3
- Female End Type: IEC-320-C19
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98.43
from Tripp Lite by Eaton
Features. C19 to Schuko EU Power Cord Connects Computers, Servers and Other Network DevicesThis C19 to Schuko European power cord is designed for small data center or office workstation applications that do not require a heavy-gauge connection. The cable can be used to connect a computer, server or... [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320
- Number of Conductors: 2
- Cord Length: 96
from Quail Electronics
Our 8719 series features the 2-prong, Left/Right Angle, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they... [See More]
- Male End Type: CEE 7/7; CEE 7/16
- Cord Length: 9.84
- Number of Conductors: 2
- Wire Shape: Round
from Consolidated Electronic Wire & Cable
Continental European Detachable Right Angle Power Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Continental European Cord (3 conductor with C5) RoHS [See More]
- Male End Type: CEE 7/7
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 10 to 16
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98
from Tripp Lite by Eaton
Features. European Computer Power Cord Connects Notebook Computers to a Schuko AC OutletThis C5 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable replacement for a... [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
The 0518.B adapts the standard, 2-prong, European Schuko 2 Plug (CEE 7/16) into the Down Angle IEC-60320-C13 Connector. This adapter is rated at 10A and 250V. [See More]
- Male End Type: CEE 7/7; CEE 7/16
- Rated Current: 10
- Wire Shape: Round
- Rated Voltage: 250
from Consolidated Electronic Wire & Cable
Continental European Power Supply Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends:... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Korean Power Cord (3 Conductor) Right Angled RoHS [See More]
- Male End Type: CEE 7/7
- Cord Length: 72
- Number of Conductors: 3
- Rated Current: 16
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8509 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Consolidated Electronic Wire & Cable
Continental European Right Angle Power Supply Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Continental European Cord (3 conductor) RoHS [See More]
- Male End Type: CEE 7/7
- Cord Length: 72 to 96
- Number of Conductors: 3
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8626 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Schuko Power Cord (3 Conductor) RoHS, 2.5M [See More]
- Male End Type: CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3
- Rated Current: 16
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
Our 8507 series features the 3-prong, Clear (transparent) European Schuko Plug (CEE 7/7) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 72.83
- Number of Conductors: 3
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98.43
from Quail Electronics
Our 8102 series features the 2-prong, no ground, Grey European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your... [See More]
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Cord Length: 336
- Number of Conductors: 2
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: CEE 7/7
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
Our 8601 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They... [See More]
- Male End Type: CEE 7/7
- Female End Type: EN 6030 C17
- Number of Conductors: 2
- Cord Length: 98.43
from Quail Electronics
Our 8688 series features the standard, 2-prong, 2 Conductor European 2 Plug (CEE 7/16) with the Left Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18... [See More]
- Male End Type: CEE 7/7; CEE 7/16
- Female End Type: EN 6030 C17
- Number of Conductors: 2
- Cord Length: 72.05
from Quail Electronics
Our 8019 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into... [See More]
- Male End Type: CEE 7/7
- Cord Length: 78.74
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8100 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with an ROJ. These 2-conductor European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on... [See More]
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Cord Length: 336
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8513 series features the 3-prong, Grey, Right Angle European Schuko Plug (CEE 7/7) with a Blunt Cut. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the... [See More]
- Male End Type: CEE 7/7
- Cord Length: 78.74
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8624 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the European Receptacle. These European extension cords are ideal for connecting devices, appliances, and electronics that use the European Schuko Plug to a power source. On one end, these cords plug directly into... [See More]
- Male End Type: CEE 7/7
- Cord Length: 600
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8510 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8514 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C15 Connector. These European power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the... [See More]
- Male End Type: CEE 7/7
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 72.05
from Quail Electronics
Our 8007 series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will hard-wire into your equipment on the other end. [See More]
- Male End Type: Male Hard Wired Stripped; CEE 7/7
- Cord Length: 94.09
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8645 series features the 3-prong, White, Right Angle European Schuko Plug (CEE 7/7) with the White NEMA 5-15R Receptacle. These European cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any... [See More]
- Male End Type: NEMA 5-15P; CEE 7/7
- Female End Type: NEMA 5-15R
- Number of Conductors: 3
- Cord Length: 35.83
from Quail Electronics
Our 8611 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the European Receptacle. These European extension cords are ideal for connecting devices, appliances, and electronics that use the European Schuko Plug to a power source. On one end, these cords plug directly into... [See More]
- Male End Type: CEE 7/7
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 5.91
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8508 AL series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Down Angle IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8500 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8032 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8618 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the Up Angle IEC-60320-C13 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8703 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C13 Connectors. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: CEE 7/7; EN 60320-C14
- Cord Length: 94.09
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 9814 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C15 Auto-Lock Connector. These European power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into... [See More]
- Male End Type: CEE 7/7
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 98.43