NEMA 14-30P AC Power Cords
Description
The NEMA 14-30P AC power cord is a type of electrical cord designed to connect devices to a power source. It features a specific plug configuration that ensures compatibility with corresponding receptacles, facilitating the safe transfer of electrical power.
Working Principle
The NEMA 14-30P AC power cord operates by connecting an electrical device to a power outlet, allowing for the flow of electricity from the power source to the device. The plug and receptacle design ensures that the energized and neutral conductors are always matched, which is crucial for maintaining electrical safety and efficiency. This design helps to reduce the risk of electric shock and ensures that the device receives the correct voltage and current for its operation.
Applications
Unfortunately, specific applications for the NEMA 14-30P AC power cord are not detailed in the provided documents. However, such power cords are typically used in environments where high voltage and current are required, such as in certain appliances or industrial equipment.
Advantages over other AC Power Cords
The documents do not provide specific advantages of the NEMA 14-30P AC power cord over other types of AC power cords. Generally, the unique plug and receptacle design of NEMA cords can offer enhanced safety and compatibility with specific electrical systems.
Limitations
Specific limitations of the NEMA 14-30P AC power cord are not detailed in the provided documents. However, like any power cord, it may have limitations related to the environments it can be used in, such as exposure to extreme temperatures or moisture, which could affect its performance and safety.
Considerations
When selecting a power cord like the NEMA 14-30P, it is important to consider the environmental conditions it will be exposed to. The durability and longevity of the cord are significantly influenced by the quality of its jacket, which protects the internal wires from temperature changes, moisture, sunlight, and other potentially damaging conditions. Additionally, considerations regarding initial costs, operating expenses, and maintenance should be taken into account to ensure the cord meets the specific needs of the application and provides reliable performance over time.
from Southwire Company, LLC
YELLOW COLOR. 3 FT. NEMA L14-30P, NEMA 5-20R CONFIGURATION. CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. 10 AWG CONDUCTOR... [See More]
- Male End Type: NEMA 14-30P
- Cord Length: 36
- Female End Type: NEMA 5-20R
- Rated Current: 20
from Southwire Company, LLC
BLACK COLOR. 4 FT. NEMA 14-30P CONFIGURATION. UL APPROVAL. DRYER APPLICATION. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. 4 CONDUCTOR(S). 10 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. CABLE OUTER DIAMETER 0.67 INCH. INSULATION MATERIAL PVC. INCLUDES... [See More]
- Male End Type: NEMA 14-30P
- Cord Length: 48
- Number of Conductors: 4
- Rated Current: 30