NEMA 14-50P AC Power Cords
from Southwire Company, LLC
BLACK COLOR. 4 FT. NEMA 14-50P CONFIGURATION. UL APPROVAL. ELECTRICAL RANGE APPLICATION. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. 4 CONDUCTOR(S). (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE. SRDT, PVC, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. CABLE OUTER DIAMETER 0.8 INCH. INSULATION... [See More]
- Male End Type: NEMA 14-50P
- Cord Length: 48
- Number of Conductors: 4
- Rated Current: 50
from Quail Electronics
NEMA 14-50P to NEMA 14-50R [See More]
- Male End Type: NEMA 14-50P
- Cord Length: 300
- Number of Conductors: 4
- Cord Color: BLACK
from Quail Electronics
Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the... [See More]
- Male End Type: NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 120
- Number of Conductors: 4
- Wire Shape: Round
from Quail Electronics
This variant of our 4832 series features the 4-prong, Up Angle NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into... [See More]
- Male End Type: NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
- Cord Length: 48.03
- Number of Conductors: 4
- Wire Shape: Round