EN 60320 C20 AC Power Cords
Description
The EN 60320 C20 AC power cords are standardized connectors used to connect electrical appliances to a power supply. They are designed to handle a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, making them suitable for household and similar general purposes .
Working Principle
EN 60320 C20 AC power cords work by providing a secure and standardized connection between an electrical appliance and a power source. The connectors are designed to ensure that energized and neutral conductors are always matched, which can help reduce the risk of electric shock . The cords are equipped with a jacket that protects the internal wires from environmental factors such as temperature changes, moisture, and sunlight, contributing to their durability and longevity .
Applications
The EN 60320 C20 AC power cords are typically used in environments where a reliable connection to a power source is necessary. They are suitable for connecting a supply cord to electrical appliances or other electrical equipment operating at 50 Hz or 60 Hz supply . Specific examples of applications include use in household appliances, office equipment, and other general-purpose electrical devices.
Advantages over other AC Power Cords
One of the advantages of EN 60320 C20 AC power cords is their compliance with international standards, which ensures compatibility and safety across different regions. This standardization allows for a universal application, reducing the need for multiple types of cords for different devices and regions .
Limitations
EN 60320 C20 AC power cords have limitations in terms of their temperature and environmental resistance. They are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C . Additionally, they are not designed for use in environments with special conditions, such as ships or hazardous locations where explosions are liable to occur .
Considerations
When selecting EN 60320 C20 AC power cords, it is important to consider the environmental conditions they will be exposed to, as the durability and longevity of the cords are significantly influenced by the protective jacket . Initial costs may vary depending on the quality and specifications of the cord, while operating expenses are generally low due to their standardized design. Replacement and maintenance costs are also minimal, provided the cords are used within their specified environmental and operational limits.
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 14 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Male End Type: EN 60320 C20
- Female End Type: IEC-320-C19
from Quail Electronics
Our 0136 series features a Blunt Cut with the IEC-60320-C19 Auto-Lock Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. The Auto-Lock C19 is an internal mechanism that holds... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 120
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
IEC C20 to C19 10 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 20A 250V. [See More]
- Male End Type: EN 60320 C20
- Female End Type: IEC-320-C19
- Number of Conductors: 3
- Cord Length: 120
from Quiktron, Inc.
Make your work environment more flexible and efficient. This heavy-duty 14 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The... [See More]
- Male End Type: EN 60320 C20
- Female End Type: IEC-320-C19
from Quail Electronics
Our 0101 series features a Blunt Cut with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 39.37
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 36
- Female End Type: IEC-320-C19
from Quail Electronics
This variant of our 5287 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 24.02
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
C20 to C13 15A power cord. IEC C20 to IEC C13 with 14/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 15A 250V. [See More]
- Male End Type: EN 60320 C20
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
This variant of our 5287 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from SFCable.com
The C20 Secure Sleeve solidifies the connection between the IEC C20 power cord plug and the IEC C19 panel mount receptacle commonly used on Power Distribution Units (PDU). This unique adapter will help ensure the weakest link in the power chain is secure. [See More]
- Male End Type: EN 60320 C20
from Quail Electronics
Our 5287 series features the standard IEC-60320-C14 Grey Plug with the IEC-60320-C19 Grey Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the Orange IEC-60320-C14 Plug with the Orange IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the Pink IEC-60320-C14 Plug with the Pink IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 59.84
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the Red IEC-60320-C14 Plug with the Red IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 48.03
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5290 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 78.74
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 72.05
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Down Angle Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 72.05
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5351 series features the standard IEC-60320-C14 Plug with the Right Angle IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 72.05
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 0210 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 20.08
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the standard IEC-60320-C14 White Plug with the IEC-60320-C19 Clear Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 108
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5287 series features the Yellow IEC-60320-C14 Plug with the Yellow IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 4007 series features the standard IEC-60320-C20 Plug with a 45 Fan Head with a 3-splitter (Trident) that has the IEC-60320-C13 Connector and two (2) Right Angle IEC-60320-C13 Connectors. These multi-leg IEC power cords are the recommended cords for powering networking or computing equipment. The... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 88.98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5345 series features the Blue IEC-60320-C20 Plug with the Blue IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5281 series features the standard IEC-60320-C20 Blue Plug with the IEC-60320-C19 Blue Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 35.83
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5281 series features the Blue IEC-60320-C20 Plug with the Blue IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5371 series features the Down Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 18.11
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5345 series features the Green IEC-60320-C20 Plug with the Green IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 5345 series features the IEC-60320-C20 GREY Plug with the IEC-60320-C13 GREY Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers,... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 3539 series features the Left Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects... [See More]
- Male End Type: EN 60320 C20
- Cord Length: 18.11
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
This variant of our 5345 series features the Orange IEC-60320-C20 Plug with the Orange IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include... [See More]
- Male End Type: EN 60320-C14; EN 60320 C20
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round