EN 60320-C7 (IEC-320-C7) AC Power Cords
from Black Box
Replacement power cord for USB Ultimate Extender Power Supply orspare power supply. (PS261-NA). Guaranteed for life. [See More]
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 72
from Quiktron, Inc.
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs and other audio/video equipment that uses a 2-slot non-polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded... [See More]
- Female End Type: IEC 320-C7
from Volex Group, plc
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair... [See More]
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 79
from UNICABLE, Inc.
Voltage: 125V [See More]
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 98
from SFCable.com
Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal... [See More]
- Female End Type: IEC 320-C7
- Cord Length: 120
- Male End Type: NEMA 1-15P
- Approvals: UL Listing Mark
from Mega Electronics, Inc.
H03VVH2F2x0.75mm cable type [See More]
- Female End Type: IEC 320-C7
- Male End Type: IRSM 2063 Argentina
- Number of Conductors: 2
- Cord Length: 79
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Female End Type: IEC 320-C7
- Male End Type: CEE 7/16
- Number of Conductors: 3
- Cord Length: 79
from Quiktron, Inc.
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this heavy-duty 18 AWG cord features a fully... [See More]
- Female End Type: IEC 320-C7
from UNICABLE, Inc.
Voltage: 250V [See More]
- Female End Type: IEC 320-C7
- Male End Type: CEE 7/16
- Number of Conductors: 2
- Cord Length: 98.43
from SFCable.com
Angled and polarized USA to C7 power cord: NEMA 1-15P polarized low profile down angle USA 2 pin plug to polarized IEC C7 with 18/2 SPT-2 wire, 6 foot power cord with cUL approval. [See More]
- Female End Type: IEC 320-C7
- Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian)
- Cord Length: 72
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Female End Type: IEC 320-C7
- Male End Type: BS 1363
- Number of Conductors: 3
- Cord Length: 79
from UNICABLE, Inc.
Voltage: 125V [See More]
- Female End Type: IEC 320-C7
- Male End Type: JIS 8303
- Number of Conductors: 2
- Cord Length: 98.43
from SFCable.com
Angled USA to C7 power cord: NEMA 1-15P USA low profile down angle 2 prong plug to IEC C7 with 18/2 SPT-2 wire, 6 foot power cord with cUL approval. [See More]
- Female End Type: IEC 320-C7
- Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian)
- Cord Length: 72
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Female End Type: IEC 320-C7
- Male End Type: NEMA 1-15P
- Number of Conductors: 3
- Cord Length: 79