NEMA 6-20R AC Power Cords
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Female End Type: NEMA 6-20R; IEC-320-C19
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 16
from Southwire Company, LLC
GRAY COLOR. 9 FT. NEMA 6-20P, NEMA 6-20R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 250 V VOLTAGE RATING. 20 AMPERE AT 250 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD OSHA. [See More]
- Female End Type: NEMA 6-20R
- Male End Type: NEMA 6-20P
- Number of Conductors: 3
- Cord Length: 108
from Quail Electronics
The WS-193 adapts the 3-prong, North American, Locking NEMA L6-20P Red Plug into the NEMA 6-20R Red Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals. [See More]
- Female End Type: NEMA 6-20R
- Rated Current: 20
- Wire Shape: Round
- Rated Voltage: 250
from Quail Electronics
The WS-193 adapts the 3-prong, North American, Locking NEMA L6-20P Plug into the NEMA 6-20R Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals. [See More]
- Female End Type: NEMA 6-20R
- Rated Current: 20
- Wire Shape: Round
- Rated Voltage: 250
from Quail Electronics
Our 4829 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These Heavy Duty... [See More]
- Female End Type: NEMA 6-20R
- Male End Type: NEMA 6-20P
- Number of Conductors: 3
- Cord Length: 20.08
from Quail Electronics
Our 1714 series features an ROJ Special with the NEMA 6-20R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment... [See More]
- Female End Type: NEMA 6-20R
- Male End Type: NEMA 6-20P; Male Hard Wired Terminal
- Number of Conductors: 3
- Cord Length: 11.81