NEMA 6-15R AC Power Cords
from Quail Electronics
Our 8706 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the NEMA 6-15R Receptacle. These European cords are ideal for connecting devices, appliances, and electronics that use the NEMA 6-15P to a power source. On one end, these cords plug directly into any European wall... [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15; CEE 7/7
- Number of Conductors: 3
- Cord Length: 11.81
from Eaton | Power Quality
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs —proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the... [See More]
- Female End Type: NEMA 6-15R; IEC-320-C19
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 12
from Quail Electronics
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.120S carries the UL, C-UL, and VDE approvals... [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15; EN 60320-C14
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
The WS-192 adapts the 3-prong, North American, Locking NEMA L6-15P Plug into the NEMA 6-15R Receptacle. This adapter is rated at 15A and 250V and carries the UL and C-UL approvals. [See More]
- Female End Type: NEMA 6-15R
- Rated Current: 15
- Wire Shape: Round
- Rated Voltage: 250
from Quail Electronics
Our 1805 series features the 3-prong, North American NEMA 6-15P Plug with the NEMA 6-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as... [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15; NEMA 6-20P
- Number of Conductors: 3
- Cord Length: 11.81
from Quail Electronics
Our 5341 series features an ROJ Special with the NEMA 6-15R/6-20R T-Slot Receptacle. These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses either the NEMA 6-15P or the... [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15; NEMA 6-20P; Male Hard Wired Terminal
- Number of Conductors: 3
- Cord Length: 20.08
from Quail Electronics
Our 1813 series features an ROJ with the NEMA 6-15R/6-20R T-Slot Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking... [See More]
- Female End Type: NEMA 6-15R
- Male End Type: NEMA 6-15; NEMA 6-20P; Male Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 96.06