SRAF 1962 (Denmark) AC Power Cords
from Quail Electronics
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: SRAF 1962; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Male End Type: SRAF 1962; EN 60320-C14
- Cord Length: 180
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
The 0531.BG is a BEIGE adapter that adapts the 3-prong, Beige Danish Plug (SRAF 1962/DB 16/87) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE... [See More]
- Male End Type: SRAF 1962
- Rated Current: 10
- Wire Shape: Round
- Rated Voltage: 250