IMQ AC Power Cords

27 Results
Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black -- 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. Power Supply Cord, Protection class II,. Pin temperature 60 °C,. custom specific versions on request [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 98.43
  • Maximum Cable Temperature: -25 to 60
Power Cords -- 321203
from RS Components, Ltd.

RS PRO V3986913RS Power Cord [See More]

  • Approvals: RoHS; IMQ; Cebec, demko, fimko, imq, kema, lcie, nemko, ove, semko, sev, vde
  • Rated Voltage: 250
  • Cord Length: 59.06
  • Cord Color: Black
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches -- 319002-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319002-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 39
Cord Sets 10 A, Interconnection, 2.0 m, IEC H05VV-F3G1.0, black -- 6007.0204 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. Protection class I. Pin temperature 70 °C. Dismantling length 40 mm. custom specific versions on request [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark; SEV; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -40 to 70
Power Cords -- 7316153
from RS Components, Ltd.

RS PRO CE-601S Power Cord [See More]

  • Approvals: RoHS; IMQ; Gost, imq, semko, sev, vde
  • Female End Type: IEC-320-C13; Unterminated
  • Male End Type: C13, iec
  • Cord Length: 78.74
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches -- 319004-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319004-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 98
Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black -- 6026.0215 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. 1 Function: Power Supply Cord, Protection class I. Pin temperature 70 °C. custom specific versions on request [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 98.43
  • Maximum Cable Temperature: -40 to 70
Power Cords -- 7440922
from RS Components, Ltd.

RS PRO C13R.H26.E1X.0201.B Power Cord [See More]

  • Approvals: RoHS; IMQ; Gost, imq, semko, sev, vde
  • Female End Type: IEC-320-C13; Unterminated
  • Male End Type: C13, iec
  • Cord Length: 78.74
VAC13KS, Europlug, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black -- 6051.2063 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
from SCHURTER Inc

Description. Power Cord,. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 59.06
  • Maximum Cable Temperature: -25 to 70
Power Cords -- 7440925
from RS Components, Ltd.

RS PRO C13R.H26.E1X.0201.G Power Cord [See More]

  • Approvals: RoHS; IMQ; Gost, imq, semko, sev, vde
  • Female End Type: C13, iec
  • Male End Type: Unterminated
  • Cord Length: 78.74
VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, white -- 6051.2094 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
from SCHURTER Inc

Description. Power Cord,. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, white

  • Cord Length: 118
  • Maximum Cable Temperature: -25 to 70
Power Cords -- 7440938
from RS Components, Ltd.

RS PRO C13B.H26.E1X.0200.BF Power Cord [See More]

  • Approvals: RoHS; IMQ; Gost, imq, semko, sev, vde
  • Female End Type: C13, iec
  • Male End Type: Unterminated
  • Cord Length: 78.74
VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black -- 6051.2043
from SCHURTER Inc

Description. Power Cord. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system [See More]

  • Approvals: RoHS; IMQ; UL Listing Mark; VDE
  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -25 to 70
Italian Detachable Power Cord -- A7305
from Consolidated Electronic Wire & Cable

Italian Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: CEI 23-16... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 3
  • Cord Length: 98
Italian Cordset -- 364-96
from Mega Electronics, Inc.

H05VVF2x0.75mm cable type [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 2
  • Female End Type: EN60320 C17
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords -- 8642.098
from Quail Electronics

Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
Italian Power Cord -- A7313
from Consolidated Electronic Wire & Cable

Italian Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: CEI 23-16 and... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 3
  • Cord Length: 98
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords -- 8642.180G
from Quail Electronics

Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 180
CEI 23-16 ITALIAN GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Italy Power Cords -- 8627.118
from Quail Electronics

Our 8627 series features the 3 prong, Grey Italian Plug (CEI 23-16) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 118
CEI 23-16 ITALIAN to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords -- 8550.098AL
from Quail Electronics

Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
CEI 23-16 ITALIAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8550.024
from Quail Electronics

Our 8550 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 24.02
CEI 23-16 ITALIAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords -- 8553.098
from Quail Electronics

Our 8553 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
CEI 23-16 ITALIAN to IEC-60320-C13 UP ANGLE HOME // Power Cords // International Power Cords // Italy Power Cords -- 8558.098
from Quail Electronics

Our 8558 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7; EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
CEI 23-16 ITALIAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Italy Power Cords -- 8552.098AL
from Quail Electronics

Our 8552 AL series features the standard, 3-prong, CEI 23-16 Italian Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Approvals: RoHS; IMQ; IMQ, TUV, VDE
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 3
  • Female End Type: EN 60320 C15
CEI 23-16 ITALIAN to IEC-60320-C15 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8552.098
from Quail Electronics

Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 3
  • Female End Type: EN 60320 C15
CEI 23-16 ITALIAN to IEC-60320-C5 HOME // Power Cords // International Power Cords // Italy Power Cords -- 8559.079
from Quail Electronics

Our 8559 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C5 Connector. These are the standard Italian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Italian power... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: CEI 23-16/7
  • Number of Conductors: 3
  • Cord Length: 78.74
CEI 23-16 ITALIAN to NEMA 5-15R HOME // Power Cords // International Power Cords // Italy Power Cords -- 8714.315
from Quail Electronics

Our 8714 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the NEMA 5-15R Receptacle. These Italian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any European wall outlet or... [See More]

  • Approvals: RoHS; IMQ
  • Male End Type: NEMA 5-15P; CEI 23-16/7
  • Number of Conductors: 3
  • Female End Type: NEMA 5-15R