ASTA BEAB AC Power Cords

12 Results
Power Cords -- 489346
from RS Components, Ltd.

RS PRO 0489346 Power Cord [See More]

  • Approvals: RoHS; ASTA BEAB; Asta
  • Rated Voltage: 250
  • Cord Length: 78.74
  • Cord Color: Black
Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black -- 6043.0114 IEC Cordset - C13 Power Cord for 10 A Applications
from SCHURTER Inc

Description. 1 Function: Power Supply Cord, Protection class I Pin temperature 70 °C. with fuse 5 A. custom specific versions on request [See More]

  • Approvals: RoHS; UL Listing Mark; ASTA BEAB;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -40 to 70
Power Cords -- 489352
from RS Components, Ltd.

RS PRO 0489352 Power Cord [See More]

  • Approvals: RoHS; ASTA BEAB; Asta
  • Rated Voltage: 250
  • Cord Length: 78.74
  • Cord Color: White
VAC13KS, United Kingdom, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black -- 6051.2068 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
from SCHURTER Inc

Description. Power Cord,. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system. with fuse 13 A [See More]

  • Approvals: RoHS; UL Listing Mark; ASTA BEAB;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 59.06
  • Maximum Cable Temperature: -25 to 70
Power Cords -- 6803798
from RS Components, Ltd.

RS PRO 26211605M Power Cord [See More]

  • Approvals: RoHS; ASTA BEAB; Asta
  • Female End Type: IEC-320-C13; Uk plug
  • Male End Type: C13, iec
  • Cord Length: 197
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black -- 3-101-184
from SCHURTER Inc

Description. Power Cord. Protection class II, Pin temperature 70 °C. with V-Lock interlocking system. with fuse 10 A [See More]

  • Approvals: RoHS; UL Listing Mark; ASTA BEAB;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -25 to 70
VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black -- 6051.2048
from SCHURTER Inc

Description. Power Cord. Protection class I, Pin temperature 70 °C. with V-Lock interlocking system. with fuse 13 A [See More]

  • Approvals: RoHS; UL Listing Mark; ASTA BEAB;

    IEC/UL 62368-1

  • Jacket Material: Polyvinyl Chloride;

    PVC, black

  • Cord Length: 78.74
  • Maximum Cable Temperature: -25 to 70
UK Cordset -- 209-000
from Mega Electronics, Inc.

H05VVF3G1.0mm cable type [See More]

  • Approvals: RoHS; ASTA BEAB
  • Male End Type: BS 1363
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
8500-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: ASTA BEAB
  • Male End Type: BS 1363
  • Number of Conductors: 3
  • Female End Type: Female Hard Wired Stripped
10ft UK BS1363 3-pin plug to IEC C19 Power Cord -- SF-6118-10B
from SFCable.com

UK to C19 power cord. BS1363 standard UK fused 3 pin plug to IEC C19 with H05VV-F 1.5mm ² black wire. 10 feet. Rated up to 13A 250V. It carries the following approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the BS1363 to IEC C19... [See More]

  • Approvals: ASTA BEAB
  • Female End Type: IEC-320-C19
  • Number of Conductors: 3
  • Cord Length: 120
8550-25M-BB
from UNICABLE, Inc.

Voltage: 250V [See More]

  • Approvals: ASTA BEAB
  • Male End Type: BS 1363
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire) -- SF-6112-08B
from SFCable.com

UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm ² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead... [See More]

  • Approvals: ASTA BEAB
  • Female End Type: IEC-320-C13
  • Number of Conductors: 3
  • Cord Length: 96