NEMA 1-15R AC Power Cords
from Southwire Company, LLC
ORANGE COLOR. 10 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. APPLICABLE STANDARD OSHA. CABLE OUTER... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 120
from Quail Electronics
The 0510.B adapts the standard, 2-prong, European Schuko 2 Plug (CEE 7/16) into the NEMA 1-15R Polarized Receptacle. This adapter is rated at 10A and 125V and carries the PSE approval. [See More]
- Female End Type: NEMA 1-15R
- Wire Shape: Round
- Male End Type: CEE 7/7; CEE 7/16
- Rated Current: 10
from Southwire Company, LLC
BLACK COLOR. 15 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. APPLICABLE STANDARD OSHA. CABLE OUTER... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 180
from Quail Electronics
Our 5223 series features the Right Angle IEC-60320-C18 Plug with the NEMA 1-15R Polarized Receptacle. These 2-conductor power cords provide power for any device or appliance using the NEMA 1-15P plug by tapping into any IEC-60320-C13 or C17 outlet or socket with an IEC-60320-C18. This right angle... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 7.87
from Southwire Company, LLC
RED COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 10 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. APPLICABLE STANDARD OSHA. CABLE OUTER... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Quail Electronics
Our 5232 series features the standard IEC-60320-C18 Plug with the NEMA 1-15R Polarized Receptacle. These 2-conductor power cords provide power for any device or appliance using the NEMA 1-15P plug by tapping into any IEC-60320-C13 or C17 outlet or socket with an IEC-60320-C18. The NEMA 1-15R... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 35.83
from Southwire Company, LLC
RED COLOR. 100 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 10 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. APPLICABLE STANDARD OSHA. CABLE OUTER... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 1200
from Quail Electronics
Our 1064 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 72.05
from Southwire Company, LLC
BLUE COLOR. 25 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SJTW,... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 300
from Quail Electronics
Our 1064 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the NEMA 1-15R Polarized Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 11.81
from Southwire Company, LLC
YELLOW WITH PURPLE STRIPE COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CSA APPROVAL. OUTDOOR, JOB SITES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. STRIPES[TM], COOL... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Quail Electronics
Our 0582 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 1-15R Polarized Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 1-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 7.87
from Southwire Company, LLC
ORANGE WITH BLUE STRIPE COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CSA APPROVAL. OUTDOOR, JOB SITES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. STRIPES[TM], COOL... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Quail Electronics
Our 1900 series features an ROJ Special with the NEMA 1-15R Polarized Receptacle. These 2-conductor North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P; Male Hard Wired Terminal
- Number of Conductors: 2
- Cord Length: 11.81
from Southwire Company, LLC
BLUE COLOR. 25 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. COOL COLORS[TM] BRAND. APPLICABLE STANDARD OSHA. INCLUDES... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 300
from Quail Electronics
Our 1901 series features a Split Special with the NEMA 1-15R Polarized Receptacle. These 2-conductor North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 35.83
from Southwire Company, LLC
GREEN COLOR. 25 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. COOL COLORS[TM] BRAND. APPLICABLE STANDARD OSHA. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 300
from Quail Electronics
Our 1909 series features a Split Special with the White NEMA 1-15R Polarized Receptacle. These 2-conductor North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 11.81
from Southwire Company, LLC
PINK COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CSA APPROVAL. OUTDOOR, JOB SITES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. COOL COLORS[TM] BRAND. APPLICABLE... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Quail Electronics
Our 1901 series features a Split with the NEMA 1-15R Polarized Receptacle. These 2-conductor North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 24.02
from Southwire Company, LLC
YELLOW COLOR. 25 FOOT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, CSA, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 VOLT AC VOLTAGE RATING. 15 AMP CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, PVC, -40 TO 60 DEG C CORD TYPE. RECEPTACLE OUTLET. MALE PLUG INLET. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 300
from Quail Electronics
Our 1902 series features a Split with the White NEMA 1-15R Polarized Receptacle. These 2-conductor North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 1-15P
- Number of Conductors: 2
- Cord Length: 48.03
from Southwire Company, LLC
YELLOW COLOR. 100 FOOT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, CSA, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 VOLT AC VOLTAGE RATING. 15 AMP CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, PVC, -40 TO 60 DEG C CORD TYPE. RECEPTACLE OUTLET. MALE PLUG INLET. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 1200
from Southwire Company, LLC
YELLOW COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 10 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. APPLICABLE STANDARD OSHA. INCLUDES NEON POWER... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Southwire Company, LLC
YELLOW COLOR. 100 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CSA APPROVAL. JOB SITE, PLANT FLOOR, WORKSHOP, OUTDOOR APPLICATION. 120 V VOLTAGE RATING. 15 AMPERE AT 120 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJEOW, VINYL, -40 TO 60 DEG C CORD TYPE. TRI-SOURCE[R]... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 1200
from Southwire Company, LLC
BLUE COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Southwire Company, LLC
BEIGE COLOR. 3 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD OSHA. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 36
from Southwire Company, LLC
BEIGE COLOR. 6 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD OSHA. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 72
from Southwire Company, LLC
BEIGE COLOR. 9 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD OSHA. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 108
from Southwire Company, LLC
BEIGE COLOR. 12 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 144
from Southwire Company, LLC
BEIGE COLOR. 15 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL APPROVAL. AIR CONDITIONER, POWER TOOL APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 14 AWG CONDUCTOR SIZE. SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE. MALE PLUG 90 DEGREE INLET. APPLICABLE STANDARD... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 180
from Southwire Company, LLC
ORANGE COLOR. 9 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. INDOOR APPLICATION. 125 V VOLTAGE RATING. 13 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 16 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. 3 OUTLET(S). TRI-SOURCE[R] BRAND. APPLICABLE STANDARD... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 108
from Southwire Company, LLC
YELLOW COLOR. 2 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. 3 OUTLET(S). TRI-SOURCE[R] BRAND. APPLICABLE... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 24
from Southwire Company, LLC
BLUE COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US) APPROVAL. INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. 3 CONDUCTOR(S). 12 AWG... [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600
from Southwire Company, LLC
YELLOW COLOR. 25 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. 3 OUTLET(S). TRI-SOURCE[R] BRAND. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 300
from Southwire Company, LLC
YELLOW COLOR. 50 FT. NEMA 5-15P, NEMA 5-15R CONFIGURATION. UL (CANADA AND US), CUL, ETL APPROVAL. INDOOR/OUTDOOR APPLICATION. 125 V VOLTAGE RATING. 15 AMPERE AT 125 V CURRENT RATING. 3 CONDUCTOR(S). 12 AWG CONDUCTOR SIZE. SJTW, VINYL, -40 TO 60 DEG C CORD TYPE. 3 OUTLET(S). TRI-SOURCE[R] BRAND. [See More]
- Female End Type: NEMA 1-15R
- Male End Type: NEMA 5-15P
- Number of Conductors: 3
- Cord Length: 600