IRAM AC Power Cords

10 Results
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches -- 319004-T01
from Qualtek Electronics Corp.

Universal Jumper Power Cord (worldwide approvals). 319004-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]

  • Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
  • Male End Type: IEC 60320 C14
  • Number of Conductors: 3
  • Cord Length: 98
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm -- 390004-01
from Qualtek Electronics Corp.

Argentina Power Cord. 390004-01 IRAM 2073 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IRAM 2073. Other End: IEC 60320 C13. Approvals: IRAM. Length: 1800 mm [See More]

  • Approvals: CEE; IRAM
  • Male End Type: IRAM 2073
  • Number of Conductors: 3
  • Cord Length: 71
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm -- 390001-01
from Qualtek Electronics Corp.

Argentina Power Cord. 390001-01 IRAM 2073 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IRAM 2073. Other End: ROJ 50mm, Strip 5mm. Approvals: IRAM. Length: 2500 mm [See More]

  • Approvals: CEE; IRAM
  • Male End Type: IRAM 2073
  • Number of Conductors: 3
  • Cord Length: 98
IRAM 2073:2009 ARGENTINA 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Argentina Power Cords -- 9007.059
from Quail Electronics

Our 9007 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with the IEC-60320-C7 Connector. These 2-conductor Argentinian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any... [See More]

  • Approvals: RoHS; IRAM
  • Cord Length: 59.06
  • Number of Conductors: 2
  • Wire Shape: Round
8960-25M-BB
from UNICABLE, Inc.

Voltage: 220V [See More]

  • Approvals: IRAM
  • Male End Type: Argentina Plug IRAM 2073
  • Number of Conductors: 3
  • Female End Type: Female Hard Wired Stripped
Argentina Cordset -- 197-81
from Mega Electronics, Inc.

H03VVH2F2x0.75mm cable type [See More]

  • Approvals: RoHS; IRAM
  • Male End Type: IRSM 2063 Argentina
  • Number of Conductors: 2
  • Female End Type: IEC 320-C7
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords -- 9008.098
from Quail Electronics

Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]

  • Approvals: RoHS; IRAM
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43
8965-25M-BB
from UNICABLE, Inc.

Voltage: 220V [See More]

  • Approvals: IRAM
  • Male End Type: Argentina Plug IRAM 2073
  • Number of Conductors: 3
  • Female End Type: IEC-320-C13
IRAM 2073:2009 ARGENTINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Argentina Power Cords -- 9008.180G
from Quail Electronics

Our 9008 series features the 3-prong, Clear (transparent) Argentinian Plug (IRAM 2073:2009) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]

  • Approvals: RoHS; IRAM
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 180
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords -- 9000.098AL
from Quail Electronics

Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]

  • Approvals: RoHS; IRAM
  • Male End Type: EN 60320-C14
  • Number of Conductors: 3
  • Cord Length: 98.43