AS 3112 (Australian) AC Power Cords
Description
AS 3112 AC Power Cords are designed to connect electrical appliances to the power supply in Australia. These cords are equipped with plugs that conform to the AS 3112 standard, ensuring compatibility with Australian power outlets. The primary function of these power cords is to safely transmit electrical power from the outlet to the appliance.
Working Principle
AS 3112 AC Power Cords operate by providing a conductive path for electrical current to flow from the power outlet to the connected device. The plug end of the cord is inserted into a compatible socket, establishing an electrical connection. The cord itself is insulated to prevent electrical shocks and is designed to handle the voltage and current levels typical in Australian households and businesses. These cords are useful because they provide a standardized and safe method for powering a wide range of electrical devices.
Applications
AS 3112 AC Power Cords are used in a variety of applications, including powering household appliances such as refrigerators, microwaves, and televisions. They are also used in office settings to connect computers, printers, and other electronic equipment to the power supply. In industrial environments, these cords can be used to power machinery and tools that are compatible with the Australian power system.
Advantages over other AC Power Cords
One advantage of AS 3112 AC Power Cords is their compatibility with the Australian power system, which ensures that they can be used with a wide range of devices without the need for adapters. This compatibility reduces the risk of electrical faults and enhances safety. Additionally, the standardization of these cords means that they are widely available and easy to replace if needed.
Limitations
A limitation of AS 3112 AC Power Cords is that they are specifically designed for use in Australia and may not be compatible with power outlets in other countries without the use of an adapter. This can be a drawback for individuals or businesses that operate internationally and need to use the same equipment in different regions.
Considerations
When selecting AS 3112 AC Power Cords, it is important to consider factors such as initial cost, which can vary depending on the length and quality of the cord. Operating expenses are generally low, as these cords do not consume power themselves. Durability is a key consideration, as higher-quality cords may offer better insulation and longer lifespan. Replacement and maintenance costs should also be considered, as cords may need to be replaced if they become damaged or worn over time.
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Clear. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Qualtek Electronics Corp.
Australia Power Cord. 374015-01 AS 3112 to IEC 60320 C13 Right Angled. Features: Cordage: H05VV-F, 3 x 1.00, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: AS 3112. Other End: IEC 60320 C13 Right Angled. Approvals: Plug: SAA. Connector: VDE. Length: 1800 mm [See More]
- Male End Type: AS 3112; SAA
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Qualtek Electronics Corp.
Australia Power Cord. 374009-01 AS 3112 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: AS 3112. Other End: IEC 60320 C13. Approvals: SAA. Length: 1800 mm [See More]
- Male End Type: AS 3112
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Qualtek Electronics Corp.
Australia Power Cord. 373008-01 AS 3112 to ROJ 50mm, Strip 5mm. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: AS 3112. Other End: ROJ 50mm, Strip 5mm. Approvals: AUSTRALIA, NEW ZEALAND. Length: 1800 mm [See More]
- Male End Type: AS 3112
- Cord Length: 71
- Number of Conductors: 3
- Maximum Cable Temperature: 70
from Interpower
NOTE: This part is not available for sale. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 70.87
- Number of Conductors: 2; 2
- Wire Shape: Flat
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cond. Color Code:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Clear. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cond. Color Code: Brown/Blue. Cable Type: H05VV-F. [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Clear. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 1.50m/4.92ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 59.06
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C13. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 15A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: Unterminated. Cable Style: International. Conductor Size: 1.5mm ². Number of Conductors: 3. Cond. Color Code:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: 5 ºC to 70 ºC. Plug Type: Australia AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C7. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm ². Number of Conductors:... [See More]
- Male End Type: AS 3112; Australia AS/NZS 3112
- Cord Length: 70.87
- Number of Conductors: 2; 2
- Wire Shape: Flat
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 2.5A. Voltage Rating: 250VAC. Length: 1.80m/6.0ft. Temperature Rating: -15 ºC to 70 ºC. Plug Type: AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C5. Connector Color: Black. Cable Style: International. Conductor Size: 0.75mm... [See More]
- Male End Type: AS 3112; AS/NZS 3112
- Cord Length: 70.87
- Number of Conductors: 3; 3
- Wire Shape: Round
from Interpower
Current Rating: 10A. Voltage Rating: 250VAC. Length: 2.50m/8.2ft. Temperature Rating: 70 ºC. Plug Type: AS/NZS 3112. Plug Color: Black. Connector Type: IEC 60320 C17. Connector Color: Black. Cable Style: International. Conductor Size: 1.0mm ². Number of Conductors: 2. Cable Type: H05VV-F. [See More]
- Male End Type: AS 3112; AS/NZS 3112
- Cord Length: 98.43
- Number of Conductors: 2; 2
- Wire Shape: Round
from Interact Power, Inc.
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500... [See More]
- Male End Type: AS 3112; NZS 3112
- Polarization: Polarized
- Number of Conductors: 3
- Female End Type: IEC-320-C19
from Advanced Power Solutions
Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for. [See More]
- Male End Type: AS 3112
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: AS 3112
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 3
- Cord Length: 98.43
from Black Box
Reliable power cord designed for international installations. [See More]
- Male End Type: AS 3112
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Color: Black
from Sealevel Systems, Inc.
Australian Power Cord, 72 inches in length – (AS 3112 AUS). Plugs into any standard desktop power supply rated to 250VAC. The CA187 has three conductors at the plug end and can also be used as a standard PC or monitor power cord. The CA187 has an AS 3112 plug which is used in Australia and New... [See More]
- Male End Type: AS 3112
- Cord Length: 72
- Female End Type: IEC-320-C13
- Rated Current: 7.5 to 15
from Quail Electronics
This variant of our 8573 series features the standard, 3-prong, Clear (transparent) AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and... [See More]
- Male End Type: AS 3112
- Cord Length: 360
- Number of Conductors: 3
- Wire Shape: Round
from Consolidated Electronic Wire & Cable
Australian Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: AS... [See More]
- Male End Type: AS 3112
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Australian 3 conductor cord with stripped and tinned color coded wires. Outdoor rated. [See More]
- Male End Type: AS 3112
- Cord Length: 96
- Number of Conductors: 3
- Jacket Material: Neoprene
from Mega Electronics, Inc.
LTSA2x0.75mm cable type [See More]
- Male End Type: AS 3112
- Female End Type: IEC 320-C7
- Number of Conductors: 2
- Cord Length: 72
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: AS 3112
- Female End Type: Female Hard Wired Stripped
- Number of Conductors: 2
- Cord Length: 98.43
from Quail Electronics
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard... [See More]
- Male End Type: AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Consolidated Electronic Wire & Cable
Australian Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: AS 3112... [See More]
- Male End Type: AS 3112
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Condor Electronics, Inc.
Australian Power Cord (3 conductor with C5) RoHS [See More]
- Male End Type: AS 3112
- Cord Length: 96
- Number of Conductors: 3
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: AS 3112
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
Our 8702 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug... [See More]
- Male End Type: AS 3112
- Cord Length: 72.05
- Number of Conductors: 2
- Wire Shape: Round
from Condor Electronics, Inc.
Australian Power Cord (3 conductor) RoHS [See More]
- Male End Type: AS 3112
- Cord Length: 72 to 96
- Number of Conductors: 3
- Rated Current: 10
from UNICABLE, Inc.
Voltage: 250V [See More]
- Male End Type: AS 3112
- Female End Type: IEC-320-C13
- Number of Conductors: 3
- Cord Length: 98
from Quail Electronics
The WS-066 adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C7 Connector. This adapter is rated at 2.5A and 250V and carries the SAA approval. [See More]
- Male End Type: AS 3112
- Rated Current: 2.5
- Wire Shape: Round
- Rated Voltage: 250
from Condor Electronics, Inc.
Australian Power Cord (3 Conductor) RoHS, 2.5M [See More]
- Male End Type: AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Rated Current: 10
from Quail Electronics
Our 8233 series features the 3-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will... [See More]
- Male End Type: AS 3112
- Cord Length: 39.37
- Number of Conductors: 2
- Wire Shape: Round
from Quail Electronics
Our 8628 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8633 series features the 3-prong, Clear AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices &... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8531 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 78.74
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8629 series features the 3-prong, Orange AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Orange IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 94.09
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8663 series features the 3-prong, Right Angle AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 120
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8644 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Australian Receptacle. These Australian extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly... [See More]
- Male End Type: AS 3112
- Cord Length: 98.43
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8530 series features the standard, 3-prong, Australian Plug (AS 3112) with the IEC-60320-C13 Auto-Lock Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 5.91
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8530 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 20.08
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8571 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 59.06
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8576 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the Up Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances... [See More]
- Male End Type: AS 3112; EN 60320-C14
- Cord Length: 11.81
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 9811 AL series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged!... [See More]
- Male End Type: AS 3112
- Female End Type: EN 60320 C15
- Number of Conductors: 3
- Cord Length: 98.43