DEMKO AC Power Cords
from Qualtek Electronics Corp.
Continental Europe Power Cord. 365011-01 CEE 7/7 to IEC 60320 C13 Right Angled. Features: Cordage: H05VV-F, 3 x 1.00, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEE 7/7. Other End: IEC 60320 C13 Right Angled. Approvals: CB, VDE, CEBEC, DEMKO, FIMKO, KEMA,... [See More]
- Approvals: DEMKO; CEE
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 71
from Qualtek Electronics Corp.
Continental Europe Power Cord. 364002-D01 CEE 7/7 to IEC 60320 C13. Features: Cordage: H05VV-F, 3 x 1, Unshielded. Temperature Rating: 70C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: CEE 7/7. Other End: IEC 60320 C13. Approvals: VDE, SEMKO, DEMKO, NEMKO, KEMA, FIMKO, EAC, OVE. Length: 2500 mm [See More]
- Approvals: DEMKO; CEE
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 98
from Qualtek Electronics Corp.
Universal Jumper Power Cord (worldwide approvals). 319002-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]
- Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; SEV
- Male End Type: IEC 60320 C14
- Number of Conductors: 3
- Cord Length: 39
from Qualtek Electronics Corp.
Universal Jumper Power Cord (worldwide approvals). 319004-T01 IEC 60320 C14 to IEC 60320 C13. Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1.00mm Unshielded. Temperature Rating: 105C. Rating: 250VAC, 10A. Jacket Color: Black. Plug: IEC 60320 C14. Connector: IEC 60320 C13. Approvals: UL, cUL, VDE,... [See More]
- Approvals: DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
- Male End Type: IEC 60320 C14
- Number of Conductors: 3
- Cord Length: 98
from SFCable.com
Denmark to C5 power cord: AFSNIT 107-2-D1 (aka SRAF 1962/DB 16/87) Denmark 3 pin plug to IEC C5 with H05VV-F 0.75mm2 black wire, 6 foot power cord with DEMKO approval. [See More]
- Approvals: DEMKO
- Female End Type: IEC C5
- Number of Conductors: 3
- Cord Length: 72
from Quail Electronics
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Approvals: RoHS; DEMKO
- Male End Type: SRAF 1962; EN 60320-C14
- Number of Conductors: 3
- Cord Length: 98.43
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: Female Hard Wired Stripped
from Consolidated Electronic Wire & Cable
Danish Detachable Power Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: DEMKO... [See More]
- Approvals: RoHS; DEMKO
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from Quail Electronics
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which... [See More]
- Approvals: RoHS; DEMKO
- Male End Type: SRAF 1962; EN 60320-C14
- Number of Conductors: 3
- Cord Length: 180
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: Female Hard Wired Stripped
from Consolidated Electronic Wire & Cable
Danish Power Supply Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends: DEMKO Bulletin... [See More]
- Approvals: RoHS; DEMKO
- Cord Length: 98
- Number of Conductors: 3
- Wire Shape: Round
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: Female Hard Wired Stripped
from Consolidated Electronic Wire & Cable
Continental European Detachable Power Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. [See More]
- Approvals: RoHS; DEMKO; CEBEC
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/16
- Number of Conductors: 2
- Female End Type: Female Hard Wired Stripped
from Consolidated Electronic Wire & Cable
Continental European Detachable Right Angle Power Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color... [See More]
- Approvals: RoHS; DEMKO; CEBEC
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/16
- Number of Conductors: 2
- Female End Type: IEC 320-C7
from Consolidated Electronic Wire & Cable
Continental European Power Supply Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. Ends:... [See More]
- Approvals: RoHS; DEMKO; CEBEC
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: IEC-320-C13
from Consolidated Electronic Wire & Cable
Continental European Right Angle Power Supply Cords. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color... [See More]
- Approvals: RoHS; DEMKO; CEBEC
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: IEC-320-C13
from Consolidated Electronic Wire & Cable
Continental European Universal Jumper Cord. Construction: Conductors: Stranded Bare Copper. Insulation: Color Coded (PVC) Polyvinyl Chloride. Cordage Jacket: PVC Polyvinyl Chloride. RoHS Compliant. Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC. Voltage: 250 Volts. Temperature: 70oC. Color Code: CEE. [See More]
- Approvals: RoHS; DEMKO; CEBEC
- Female End Type: IEC320-C14 (Hard Shell)
- Number of Conductors: 3
- Cord Length: 98
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: IEC-320-C13
from UNICABLE, Inc.
Voltage: 250V [See More]
- Approvals: DEMKO
- Male End Type: CEE 7/7
- Number of Conductors: 3
- Female End Type: IEC-320-C13